- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Bushing Size | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Contact Form | Bushing Thread | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Lamp Type | Features | Compliance | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STA2E4-58 Carling Technologies | 36 |
| - | - | - | Panel Mount | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | - | Screw Terminal | - | - | Standard Round | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.25mm | ||
![]() STA1E1-58 Carling Technologies | 36 |
| - | - | - | Panel Mount | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | SPDT | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.25mm | ||
![]() STA1E1-73 Carling Technologies | In Stock | - | - | - | - | Panel Mount | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | SPDT | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | ||
![]() LT-1510-730-024 Carling Technologies | 50 |
| - | 4 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | LT-1510-730-024 | LT | - | Carling Technologies | - | - | - | - | Bulk | Active | Active | 5.62 | - | Yes | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | EAR99 | - | 15A (AC/DC) | - | compliant | - | Solder Lug | - | - | Standard Round | SPST | On-Off | Circular - 12.70mm Dia | - | 24 VAC/DC | Incandescent, Green | - | - | - | Illuminated | TOGGLE SWITCH | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | ||
![]() STL1E1-53/HDW ASSM Carling Technologies | 11 |
| - | - | - | Panel Mount | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.25mm | ||
![]() 2MS-W3P1-T1-B1-M1GE Carling Technologies | 11 |
| - | - | - | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | 125 V | 28 V | -30°C ~ 85°C | - | 2M | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | - | - | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 10.69mm | ||
![]() 110-M-NO-78/TABS Carling Technologies | 41 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | 125 V | 125 V | -17.8°C ~ 65.6°C | - | 110 | - | - | - | 6A (AC/DC) | - | - | - | Solder Lug | - | - | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | ||
![]() 516-B-68 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | 25,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | 516-B-68 | 516 | - | Carling Technologies | - | - | 66 °C | -18 °C | Bulk | Active | Active | 5.64 | - | Yes | - | 125 V | 125 V | -17.8°C ~ 65.6°C | - | * | Yes | EAR99 | 8536.50.90.65 | 3A (AC/DC) | - | compliant | - | Solder Lug | - | - | Standard Round | SPST x 2 | On-Off | Circular - 12.70mm Dia | 3 A | - | - | - | 125 V | SOLDER | Non-Illuminated | TOGGLE SWITCH | - | 15/32-32 | - | 3 A | - | - | 125 V | LATCHED | - | - | - | - | - | 12.70mm | ||
![]() STM2E1-53 Carling Technologies | 11 |
| - | - | - | Panel Mount | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | DPDT | Mom-On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.25mm | ||
![]() LW2A13Z-1165100 Carling Technologies | 11 |
| - | - | - | Panel Mount, Snap-In | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 28 V | -25°C ~ 85°C | - | LW | - | - | - | 4A (DC) | - | - | - | Quick Connect - 0.187" (4.7mm) | - | - | Flatted | - | - | Rectangular - 44.17mm x 22.00mm | - | - | LED, Amber | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.48mm | ||
![]() LT-2561-131-024 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | LT-2561-131-024 | LT | - | Carling Technologies | - | - | - | - | Bulk | Active | Active | 5.62 | - | Yes | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | EAR99 | - | 15A (AC/DC) | - | compliant | - | Quick Connect - 0.250" (6.3mm) | - | - | Paddle | DPDT | On-Off-On | Circular - 12.70mm Dia | - | 24 VAC/DC | Incandescent, Green/Red | - | - | - | Illuminated | TOGGLE SWITCH | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 15.88mm | ||
![]() 2M1-4P1-T1-B9-M2PE Carling Technologies | 41 |
| - | - | - | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | 125 V | 28 V | -30°C ~ 85°C | - | * | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Standard Round | 4PDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 10.39mm | ||
![]() LT-1531-741-012 Carling Technologies | 36 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | 15A (AC/DC) | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | 12 VAC/DC | Incandescent, Blue/Red | - | - | - | Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | ||
![]() 2S1-MDP1-T2-B4-VS2QE Carling Technologies | 36 |
| - | - | - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | 125 V | 28 V | -30°C ~ 85°C | - | * | - | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 5.99mm | ||
![]() LT-2584-644-012 Carling Technologies | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | 15A (AC/DC) | - | - | - | Screw Terminal | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | 12 VAC/DC | Incandescent, Blue | - | - | - | Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | ||
![]() LT-2581-602-012 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 25,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | LT-2581-602-012 | - | - | Carling Technologies | - | - | - | - | Bulk | Active | Active | 5.64 | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | 15A (AC/DC) | - | compliant | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | 12 VAC/DC | Incandescent, Amber | - | - | - | Illuminated | TOGGLE SWITCH | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | ||
![]() LT-2581-550-012 Carling Technologies | 36 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | 15A (AC/DC) | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | 12 VAC/DC | Incandescent, Clear | - | - | - | Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | ||
![]() M2013SS1W30-BB NKK Switches | 89 |
| - | - | Silver | Snap-In | - | - | Brass, Chrome Plated | Bat | Bat | 1/4-40 | White | - | 1 | - | Non-Illuminated | 100000 Cycles | - | - | - | + 85 C | - | - 30 C | Panel Mount, PCB Mount, Right Angle | - | - | - | - | - | - | Details | - | Epoxy | 125 VAC, 250 VAC | 30 VDC | - | Bulk | - | - | - | - | - | - | - | 3 A, 6 A | Solder Pin | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | IP67 | - | 10.5 mm | ||
![]() STE2E1-53 Carling Technologies | 24 |
| - | - | - | Panel Mount | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | DP3T | On-On-On | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.25mm | ||
![]() LT-1515-420-006 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | LT-1515-420-006 | LT | - | Carling Technologies | - | - | 85 °C | - | Bulk | Active | Active | 5.48 | - | Yes | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | Yes | - | - | 15A (AC/DC) | - | compliant | - | Wire Leads | 34.92 mm | 19.05 mm | Paddle | SPST | On-Off | Circular - 12.70mm Dia | 15 A | 6 VAC/DC | Incandescent, Amber | DUST PROOF; MOISTURE PROOF | 28 V | WIRE | Illuminated | TOGGLE SWITCH | - | 15/32-32 | - | 15 A | - | - | 125 V | LATCHED | - | - | - | - | 21.97 mm | 15.88mm |