- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | Bushing Size | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Contact Form | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Hardware | Lamp Type | Features | Compliance | Product Category | IP Rating | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5236WAKB1VX386 APEM Inc. | In Stock | - | - | Nickel | Bushing | - | - | - | Brass | Toggle | Round | - | - | 1/4-40 | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | 50000 Cycles | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | Sealed | 0.336178 oz | 125 VAC, 250 VAC | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | 4 A | PC Pin | - | - | ON - ON | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 mm | - | ||
![]() M2042BB1G01 NKK Switches | In Stock | - | - | Gold | Bushing | - | - | - | Brass, Chrome Plated | Bat | Bat | - | - | 12 mm | - | - | - | - | - | - | Non-Illuminated | - | 100000 Cycles | - | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | Sealed | - | 28 VAC | 28 VDC | - | - | M | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 11.5 mm | - | ||
![]() M2026SS1W13 NKK Switches | In Stock | - | - | Silver | Bracket | - | - | - | Brass, Chrome Plated | Bat | Bat | - | - | 8.9 mm | - | - | - | 1 | - | - | Non-Illuminated | - | 100000 Cycles | - | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Sealed | - | 125 VAC, 250 VAC | - | - | - | M | - | - | - | - | - | - | - | - | 6 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 10.5 mm | - | ||
![]() 7213SCWCG8E C&K | In Stock | - | - | Gold | - | - | - | - | - | Bat | Bat | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 40000 Cycles | - | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | Sealed | - | 250 VAC | 28 VDC | - | - | 7000 | - | - | - | - | - | - | - | - | 5 A | - | - | - | ON - ON - (ON) | - | - | - | - | - | - | - | - | - | DP3T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1004P3T8B13M1QEH E-Switch | In Stock | - | - | Silver | - | - | - | - | - | Bat | Bat | - | - | 15/32-32 | - | - | - | - | - | - | Non-Illuminated | - | 40000 Cycles | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | Sealed | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7108MD9AG8E C&K | In Stock | - | - | Gold | - | - | - | - | - | Bat | Bat | - | - | 7.11 mm | - | - | - | - | - | - | Non-Illuminated | - | 40000 Cycles | - | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | Sealed | - | 250 VAC | 28 VDC | - | - | 7000 | - | - | - | - | - | - | - | - | 5 A | - | - | - | ON - NONE - (ON) | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108-1AS1T2184-EVX Mountain Switch | In Stock | - | - | Silver | Bushing | - | - | - | - | Bat | Bat | - | - | 1/4-40 | - | - | - | 50 | - | - | Non-Illuminated | - | 30,000 Cycle | - | - | - | + 85 C | - | - 30 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | Sealed | 0.088185 oz | 120 VAC, 250 VAC | 28 VDC | - | Bulk | - | - | - | - | - | - | - | - | - | 2 A, 5 A | Solder Lug | - | - | ON - ON | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.47 mm | - | ||
![]() 7108SCWZG8E C&K | In Stock | - | - | Gold | - | - | - | - | - | Bat | Bat | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 40000 Cycles | - | - | - | + 85 C | - | - 30 C | - | - | - | - | - | - | - | - | - | Details | - | Sealed | - | 250 VAC | 28 VDC | - | - | 7000 | - | - | - | - | - | - | - | - | 5 A | Solder Lug | - | - | ON - NONE - (ON) | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200AWMSP1T2A1M7REANODIZED E-Switch | In Stock | - | - | Gold | - | - | - | - | - | Bat | Bat | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | T201113 | - | - | - | Details | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7101MPCWCRE C&K | 13 |
| - | Gold | - | - | - | - | - | Bat | Bat | - | - | 1/4-40 | - | - | - | 1 | - | - | Non-Illuminated | - | 100000 Cycles | - | - | - | + 85 C | - | - 30 C | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | Details | - | Epoxy | - | 120 VAC, 250 VAC | 28 VDC | - | - | 7000 | - | - | - | - | - | - | - | - | 2 A, 5 A | Solder Pin | - | - | ON - ON | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 2S1-MSP3-T2-B3-M2GE Carling Technologies | In Stock | - | - | Gold over Silver | Bushing | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | - | Bat | Bat | - | - | 10-48 | - | - | 30000 Cycle(s) | - | - | CARLING TECHNOLOGIES INC | Non-Illuminated | - | 30000 Cycles | - | 2S1-MSP3-T2-B3-M2GE | 2S1 | - | - | - | Through Hole | 85 °C | -30 °C | - | - | - | Active | - | 5.64 | Details | Yes | Sealed | - | 125 VAC | 28 VDC | - | - | 2S | Yes | EAR99 | Gold (Au) - with Silver (Ag) barrier | 8536.50.90.65 | - | - | - | compliant | 3 A | Solder Pin | ROUND SHORT BAT | - | ON - OFF - ON | - | 3 A | - | - | EPOXY TERMINAL SEALED | 28 V | SOLDER | - | TOGGLE SWITCH | SPDT | - | - | - | 3 A | - | - | 125 V | LATCHED | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 5236AGB9 APEM Inc. | In Stock | - | - | Nickel | Bushing | - | - | - | - | Toggle | - | - | - | 6.35 mm | - | EAR99 | - | 50 | - | - | Non-Illuminated | Unavailable | 100000 Cycles | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | 30 VDC | - | - | 5000 | - | - | - | - | - | - | - | - | 4 A | Solder Lug | - | - | ON - ON | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641SH/2G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600H | - | - | - | - | - | - | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT-1531-610-018 Carling Technologies | 24 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | - | - | 15A (AC/DC) | - | - | - | Quick Connect - 0.250" (6.3mm) | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | 18 VAC/DC | Incandescent, Red | - | - | - | Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | - | ||
![]() 100DP1T1B3M7QE E-Switch | 7 |
| - | - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | T121004 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | - | - | - | - | 120 V | 28 V | -30°C ~ 85°C | - | 100 | - | - | - | - | Switches | 5A (AC/DC) | - | - | - | PC Pin | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | 11.80mm | - | ||
![]() LT-1531-630-024 Carling Technologies | 24 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | - | - | 15A (AC/DC) | - | - | - | Quick Connect - 0.250" (6.3mm) | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | 24 VAC/DC | Incandescent, Green | - | - | - | Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | - | ||
![]() 100SP3T2B9M51RE E-Switch | 24 |
| - | - | Panel Mount | - | - | - | Brass, Chrome Plated | Short .105 Dia .200H | - | T113056 | E-Switch | - | Gold | - | 40,000 Cycles | 1 | - | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | 100 | - | - | - | - | Switches | 0.4VA (AC/DC) | - | - | - | Wire Wrap | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | Std Hardware | - | - | - | Toggle Switches | - | 5.08mm | - | ||
![]() 100DP1T6B11M2QE E-Switch | 24 |
| - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | T121069 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | - | - | - | - | 120 V | 28 V | -30°C ~ 85°C | - | 100 | - | - | - | - | Switches | 5A (AC/DC) | - | - | - | PC Pin | Flat Anti-Rotation | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | 12.30mm | - | ||
![]() STG2E4-53 Carling Technologies | 29 |
| - | - | Panel Mount | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | - | Screw Terminal | Standard Round | DPDT | On-On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.25mm | - | ||
![]() LT-1515-610-125 Carling Technologies | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | - | - | 15A (AC/DC) | - | - | - | Wire Leads | Standard Round | SPST | On-Off | Circular - 12.70mm Dia | - | 125 VAC | Neon, Red | - | - | - | Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | - |