- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Bushing Size | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | Terminal Finish | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Sealing | Termination Type | Switch Type | Contact Form | PCB Hole Count | Contact Function | Switch Action | Solderability | Finish | Bushing Length | Contact (DC) Max Power Rating R Load | Actuator Angle | Bushing Diameter | Bushing Type | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E203MD1V31PE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 20 VAC | 20 VDC | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E103SYWBE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 20 VAC | 20 VDC | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E213SD1CBE C&K | In Stock | - | - | 16 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT | BRASS | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | 1400VAC V | - | 40000 Cycle(s) | 40 | - | C & K COMPONENTS INC | Non-Illuminated | GLASS FILLED NYLON | - | - | E213SD1CBE | - | - | - | 85 °C | -30 °C | Active | 5.64 | Details | Yes | - | - | 20 VAC | 20 VDC | - | e4 | Gold (Au) - with Nickel (Ni) barrier | 400 mVA | not_compliant | - | - | 12.7 mm | 11.43 mm | TOGGLE | DPDT | 0.01 mΩ | 1000000000 Ω | EPOXY | SOLDER | TOGGLE SWITCH | - | 6 | ON-ON-(ON) | MOMENTARY | MIL-STD | - | 0.25 inch | - | 25 deg | 0.255 inch | UNTHREADED | 0.25 inch | 20.32 mm | 0.5 inch | ||
![]() 5244YTHADGB APEM Inc. | In Stock | - | - | - | Gold | Bracket | - | - | - | - | - | - | - | - | Toggle | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Pin | - | - | - | ON - ON - ON | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5247Y6CDB4N APEM Inc. | In Stock | - | - | - | Gold | Bushing | - | - | - | - | - | - | - | - | Paddle | Bat | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | 20 VAC | 20 VDC | 5000 | - | - | - | - | 400 mA | Solder Pin | - | - | - | (ON) - OFF - (ON) | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5648ADGK4N APEM Inc. | In Stock | - | - | - | Gold | Bushing | - | - | - | - | - | - | - | - | Paddle | Bat | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Lug | - | - | - | ON - OFF - (ON) | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641NH/2K APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 0.105822 oz | - | - | 600NH | - | - | - | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 631H/2AD APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 0.105822 oz | - | - | 600H | - | - | - | - | 15 A | - | - | - | - | ON - OFF | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5247MADB APEM Inc. | In Stock | - | - | - | Gold | Bushing | - | - | - | - | - | - | - | - | Toggle | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Pin | - | - | - | (ON) - OFF - (ON) | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121442RAD2K APEM Inc. | In Stock | - | - | - | Silver | Bushing | - | - | Brass | - | - | - | - | - | Toggle | Lever | 15/32-32 | - | - | - | 25 | - | - | Non-Illuminated | - | - | 150000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | Details | - | Sealed | - | - | 30 VDC | 12000 | - | - | - | - | 4 A | Solder Lug | - | - | - | (ON) - ON - (ON) | - | - | Front Panel Sealing by one oring andsealing washer | - | - | DP3T | - | - | - | - | Bright Chrome | - | - | - | - | - | - | - | 17.3 mm | ||
![]() 5239WADK3VX386 APEM Inc. | In Stock | - | - | - | Gold | Bushing | - | - | - | - | - | - | - | - | Lever | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Unsealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Pin | - | - | - | ON - OFF - ON | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4641C22 APEM Inc. | In Stock | - | - | - | Silver | Bushing | - | - | Plastic | - | - | - | - | - | Flat Lever | Flat Lever | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | 10000 Cycles | - | + 55 C | - 20 C | Panel Mount | - | - | - | - | Non-Compliant | - | Unsealed | - | 250 VAC, 125 VAC | - | - | - | - | - | - | 6 A | Quick Connect | - | - | - | ON - OFF | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5632MADGK APEM Inc. | In Stock | - | - | - | Gold, Silver | Bushing | - | - | - | - | - | - | - | - | Toggle | - | 6.35 mm | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Lug | - | - | - | ON - NONE - (ON) | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5649A4N APEM Inc. | In Stock | - | - | - | - | Bushing | - | - | - | - | - | - | - | - | Paddle | Bat | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Lug | - | - | - | ON - OFF - ON | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5656A4N APEM Inc. | In Stock | - | - | - | - | Bushing | - | - | - | - | - | - | - | - | Paddle | Bat | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5237ADGKB2 APEM Inc. | In Stock | - | - | - | Gold | Bushing | - | - | - | - | - | - | - | - | Toggle | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Pin | - | - | - | (ON) - OFF - (ON) | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5256AB2VX729 APEM Inc. | In Stock | - | - | - | - | Bushing | - | - | - | - | - | - | - | - | Lever | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Pin | - | - | - | ON - ON | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5644CT2RAG03825 APEM Inc. | In Stock | - | - | - | Silver | Bushing | - | - | - | - | - | - | - | - | Toggle | - | 6.35 mm | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Unsealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Lug | - | - | - | (ON) - ON - (ON) | - | - | - | - | - | DP3T | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5236WCD7 APEM Inc. | In Stock | - | - | - | Gold | Bushing | - | - | - | - | - | - | - | - | Toggle | - | 6.35 mm | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Unsealed | - | 20 VAC | 20 VDC | 5000 | - | - | 400 mVA | - | - | Solder Pin | - | - | - | ON - ON | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5244WTHAD APEM Inc. | In Stock | - | - | - | Gold | Bushing | - | - | - | - | - | - | - | - | Toggle | - | 6.35 mm | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | Unsealed | - | - | 30 VDC | 5000 | - | - | - | - | 4 A | Solder Pin | - | - | - | ON - ON - ON | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - |