- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Bushing Size | Cap Color | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal Description | Seal Location | Switch Configuration | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Form | Thread Size | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Solderability | Bushing Length | Contact (DC) Max Power Rating R Load | Actuator Angle | Actuator Finish | Bushing Type | Mounting Angle | Features | Compliance | Terminal Length | IP Rating | Product Length (mm) | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T203S1D9AVQE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 VAC | 28 VDC | - | - | T | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7201P3Y1ZQI C&K | In Stock | - | - | Gold | - | - | - | - | Stainless Steel | 6 | Brass | - | - | - | - | - | 250 | Flatted | 11.43(mm) | Flat Lever | BRIGHT CHROME | - | Straight | 0.378 in | - | Coin Silver | 28 | 1000VRMS | - | 100000 | 1 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | -30C to 85C | 85C | -30C | - | - | - | - | DPDT | 11.43(mm) | - | - | Details | - | EPOXY | BASE | ON None ON | Sealed | 125 VAC | 28 VDC | - | Bulk | 7000 | - | - | - | - | - | - | - | - | - | - | - | 5 A | Screw | - | - | - | - | ON - ON | - | - | 10 GOhms | - | - | - | - | - | - | - | - | - | - | - | DPDT | 1/4-40 | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | THREADED | - | - | - | - | - | 12.7(mm) | - | - | 35.39(mm) | - | UL 94 V-0 | ||
![]() 7103K2W6BE C&K | In Stock | - | - | Gold | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | 20 VAC | 20 VDC | - | - | 7000 | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | Wirewrap Lead | - | - | - | - | ON - OFF - ON | - | - | 10 GOhms | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Silver | Brackets | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | 0.28 in | - | Silver | - | - | - | - | 80 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Sealed | 125 VAC | 28 VDC | - | Bulk | 7000 | - | PC Pins | - | 85 °C | -30 °C | Black | - | - | - | - | - | 5 A | Solder Pin | - | - | - | - | ON - OFF - ON | - | - | 10 GOhms | - | - | - | - | - | 250 V | - | SPDT | - | 28 V | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | 13.4874 mm | - | No | UL 94 V-0 | ||
![]() 7101P3YWGE C&K | In Stock | - | - | Gold | Panel | - | - | - | Stainless Steel | - | Brass | - | - | - | - | - | - | Flatted | - | - | - | - | - | 0.35 in | - | Silver | - | - | - | 100 kcycles | 40 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Sealed | - | - | - | Bulk | 7000 | - | Wire Wrap | - | 85 °C | -30 °C | - | - | - | Straight | - | - | - | Wirewrap Lead | - | - | - | - | ON - ON | - | - | 10 GOhms | - | - | - | - | - | 250 V | - | SPDT | - | 28 V | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | - | No | UL 94 V-0 | ||
![]() 7101P4Y9ABE C&K | In Stock | - | - | Gold | Brackets | - | - | - | Stainless Steel | - | Brass | - | - | - | - | - | - | Flatted | - | - | - | - | - | 0.35 in | - | Gold | - | - | - | 100 kcycles | 80 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Sealed | 20 VAC | 20 VDC | - | Bulk | 7000 | - | PC Pins | - | 85 °C | -30 °C | - | 400 mVA | - | Right Angle | - | - | - | Solder Pin | - | - | - | - | ON - ON | - | - | 10 GOhms | - | - | - | - | - | 20 V | - | SPDT | - | 20 V | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right | - | - | - | - | - | - | 6.35 mm | - | No | UL 94 V-0 | ||
![]() 7101P3D9W3BE C&K | In Stock | - | - | Gold | PC Mount | - | - | - | Stainless Steel | - | Brass | - | - | - | - | - | - | Flatted | - | - | - | - | - | 0.28 in | - | Gold | - | - | - | 100 kcycles | 40 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Sealed | 20 VAC | 20 VDC | - | Bulk | 7000 | - | Wire Wrap | - | 85 °C | -30 °C | - | 400 mVA | - | Straight | - | - | - | Wirewrap Lead | - | - | - | - | ON - ON | - | - | 10 GOhms | - | - | - | - | - | 20 V | - | SPDT | - | 20 V | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.21 mm | - | No | UL 94 V-0 | ||
![]() 7105SD9V3QE C&K | In Stock | - | - | Silver | Brackets | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | 0.28 in | - | Silver | - | - | - | - | 80 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Sealed | 125 VAC | 28 VDC | - | Bulk | 7000 | - | PC Pins | - | 85 °C | -30 °C | - | - | - | - | - | - | 5 A | Solder Pin | - | - | - | - | (ON) - OFF - (ON) | - | - | 10 GOhms | - | - | - | - | - | 250 V | - | SPDT | - | 28 V | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | 10.668 mm | - | No | UL 94 V-0 | ||
![]() T105S1H9AVBE C&K | In Stock | - | - | Gold/Nickel | - | - | - | - | N/A/Stainless Steel | 3 | Brass | - | - | - | - | - | 20 | - | 12.7(mm) | ROUND LEVER | CHROME | - | - | - | - | Copper Alloy | 20 | 1000VRMS | - | 30000 | 40 | - | Non-Illuminated | - | - | - | - | - | - | - | -30C to 85C | 85C | -30C | - | - | - | - | SPDT | 32.57(mm) | - | - | Details | - | EPOXY | TERMINALS | Mom OFF Mom | - | 20 VAC | 20 VDC | - | Bulk | T | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | NOT REQUIRED | - | - | - | - | - | - | - | - | - | - | - | - | - | UNTHREADED | - | - | - | - | - | 6.1(mm) | - | - | 8.77(mm) | - | - | ||
![]() T103S1Y9V3BE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 20 VAC | 20 VDC | - | - | T | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T103P3TAVBE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 20 VAC | 20 VDC | - | - | T | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T101MY9WBE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 20 VAC | 20 VDC | - | - | T | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T102LCFZQE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 VAC | 28 VDC | - | - | T | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7105SY9V3GE C&K | In Stock | - | - | Gold over Silver | Brackets | - | - | - | Stainless Steel | 3 | Brass | - | - | - | - | - | 250 | Toggle | 10.67(mm) | ROUND LEVER | BRIGHT CHROME | - | Straight | 0.35 in | - | Coin Silver | 28 | 1000VRMS | - | 40000 | 80 | - | Non-Illuminated | 40000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | -30C to 85C | 85C | -30C | - | - | - | - | SPDT | 8.13(mm) | - | - | Details | - | EPOXY | TERMINALS | Mom OFF Mom | Sealed | - | - | - | Bulk | 7000 | - | PC Pins | - | 85 °C | -30 °C | - | - | - | Straight | - | - | - | Solder Pin | - | - | - | - | (ON) - OFF - (ON) | - | - | 10 GOhms | - | - | - | - | - | 250 V | - | SPDT | - | 28 V | - | SPST | NOT REQUIRED | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | UNTHREADED | Vertical | - | - | - | - | 16.26(mm) | - | 10.67 mm | 31.24(mm) | No | UL 94 V-0 | ||
![]() 7101K12ZBE3 C&K | In Stock | - | - | Gold | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | Lever | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | 100000 Cycle | - | - | + 85 C | - | - 30 C | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Sealed | 20 VAC | 20 VDC | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | Solder Lug | - | - | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA | - | IP67 | - | - | - | - | - | - | ||
![]() 7101K2APE C&K | In Stock | - | - | Gold | - | Snap-In | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | Toggle | - | Lever | - | 7101 | - | - | - | - | - | - | - | 100,000 Cycles | 80 | - | Non-Illuminated | 100000 Cycle | - | - | + 85 C | C&K | - 30 C | Through Hole | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | Sealed | 20 VAC | 20 VDC | -30°C ~ 85°C | - | 7000 | - | - | - | - | - | - | 400 mW | 0.4VA (AC/DC) | - | - | - | - | Solder Pin | - | - | Locking Lever | SPDT | ON - NONE - ON | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | SPDT | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA | - | IP67 | - | - | 17.88mm | - | - | - | ||
![]() 7201SPYWGE C&K | In Stock | - | - | Gold | - | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | - | BRASS | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COIN SILVER | GOLD OVER NICKEL | - | Toggle | - | Bat | CHROME | - | - | 0.35 in | - | - | - | - | 1400VAC V | 100000 Cycle(s) | 40 | C & K COMPONENTS INC | Non-Illuminated | 100000 Cycle | 7201SPYWGE | 7000 | + 85 C | - | - 30 C | - | - | - | - | 85 °C | -30 °C | - | Active | - | - | - | 5.51 | Details | Yes | - | - | - | Sealed | 20 VAC | 20 VDC | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 400 mW | - | - | - | not_compliant | - | - | 12.7 mm | 11.43 mm | TOGGLE | - | ON - NONE - ON | - | 0.01 mΩ | 1000000000 Ω | 5 A | - | - | EPOXY | 28 V | - | WIRE WRAP | - | - | - | TOGGLE SWITCH | DPDT | - | - | 2 A | - | - | 250 V | - | 6 | ON-ON | MIL-STD | 0.35 inch | - | 25 deg | BRIGHT CHROME | 1/4-40 | - | - | UL; CSA | 0.69 inch | IP67 | - | 10.414 mm | 0.42 inch | - | - | - | ||
![]() 7107L40HZBE C&K | In Stock | - | - | Gold | - | Bushing | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | Toggle | - | Lever | - | 7107L4 | - | 0.296 in | - | - | - | - | - | 40,000 Cycles | 1 | - | Non-Illuminated | 40000 Cycle | - | - | + 85 C | C&K | - 30 C | Panel Mount, PCB Mount | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | Sealed | 20 VAC | 20 VDC | -30°C ~ 85°C | - | 7000 | - | - | - | - | - | - | 400 mW | 0.4VA (AC/DC) | - | - | - | - | Solder Lug | - | - | Bar | SPDT | ON - OFF - (ON) | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | SPDT | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | UL; CSA | - | IP67 | - | - | - | - | - | - | ||
![]() M2022ED1W01 NKK Switches | In Stock | - | - | Silver | - | Bushing | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | Flatted | - | Flatted | - | - | - | 8.9 mm | - | - | - | - | - | - | 1 | - | Non-Illuminated | 100000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | 125 VAC, 250 VAC | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | 6 A, 3 A | Solder Lug | - | - | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 11.4 mm | - | - | - | ||
![]() M2013SD3W01-BA NKK Switches | In Stock | - | - | Silver | - | Bushing | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | Bat | - | Bat | - | - | - | 8.9 mm | Black | - | - | - | - | - | 1 | - | Non-Illuminated | 100000 Cycles | - | - | + 85 C | - | - 30 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Sealed | 125 VAC, 250 VAC | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | 6 A, 3 A | Solder Lug | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 10.5 mm | - | - | - |