- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Alternate PN | Approvals | Base Product Number | Body Orientation | Brand | Bushing Size | Contact Finish Mating | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Primary Material | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal Description | Seal Location | Switch Configuration | Terminal Seal | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Shell Size, MIL | Number of Poles | Illumination | Mechanical Life | Cable Opening | Switch Type | Contact Form | Thread Size | Bushing Thread | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Actuator Angle | Operating Force-Max | Washability | Actuator Finish | Bushing Type | Lamp Type | Mounting Angle | Features | Compliance | Terminal Length | Product Category | Contacts | IP Rating | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Body Height | Actuator Length | Product Height (mm) | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7103SY3AV2PE C&K | In Stock | - | - | - | - | Panel Mount, Right Angle, Vertical | 2010 (5025 Metric) | - | - | - | 2010 | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | 7103 | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 20 V | 20 V | - | -55°C ~ 155°C | - | RMEF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | - | 16.2 kOhms | - | - | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | - | - | PC Pin | - | - | Standard Round | - | SPDT | - | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | 10.67mm | - | - | - | AEC-Q200 | ||
![]() A201P3YZQ TE Connectivity | In Stock | - | - | - | Silver | Panel Mount, Through Hole | - | - | Bulkhead - Front Side Nut | Composite | - | - | - | 6 | - | -- | - | - | - | 250 | - | 11.43(mm) | Flat Lever | - | - | - | CTV07RW | Straight | - | - | Gold | Copper Alloy | - | 30 | 1000VRMS | - | 30000 | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | -20C to 85C | 85C | -20C | - | - | - | Bulk | - | - | - | - | DPDT | Composite | 11.5(mm) | Active | - | - | - | - | EPOXY | TERMINALS | ON None ON | - | - | - | 120V | 28V | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | Obsolete | - | Solder | - | - | Receptacle, Male Pins | - | - | 187 | - | - | Olive Drab | Military | - | - | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A (AC/DC) | Olive Drab Cadmium | 25-187 | WIRE LUG | - | - | Flatted | - | DPDT | - | On-On | Circular - 6.35mm Dia | - | 1000(Mohm) | - | -- | -- | - | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | 1/4-40 | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | - | - | THREADED | - | - | - | - | - | - | - | - | 12.7(mm) | - | 50.0µin (1.27µm) | - | 11.43mm | 31.57(mm) | - | - | - | ||
![]() 7103P1CWWRE C&K | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | 7103 | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 120 V | 28 V | - | -30°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC/DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Wire Wrap | - | - | Flat Anti-Rotation | - | SPDT | - | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.33mm | - | - | - | - | ||
![]() 8J1021C-Z Nidec | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999/26JB | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Composite | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 7 | - | - | Olive Drab | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | C | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 11-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | - | - | - | ||
![]() 7201MD9CPE C&K | In Stock | - | - | - | - | Through Hole | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | RK73G2A | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 20 V | 20 V | - | -55°C ~ 155°C | - | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | - | - | 2 | - | - | ±50ppm/°C | - | - | 178 Ohms | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | - | - | PC Pin | - | - | Standard Round | - | DPDT | - | On-On | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | 6.86mm | - | - | - | AEC-Q200 | ||
![]() AE203MD1AV2B04 TE Connectivity | In Stock | - | - | 9 Weeks | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | AE203MD1AV2B04 | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | 8.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | - | - | compliant | - | - | - | - | 12.7 mm | 11.43 mm | LEVER | - | - | - | DPDT | - | - | - | 0.02 A | - | - | EPOXY TERMINAL SEALED; IP67 | 20 V | SOLDER | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | 0.02 A | - | - | - | 20 V | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | ||
![]() AE103MD1AV2B04 TE Connectivity | In Stock | - | - | - | Gold | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | Bat | - | Bat | - | - | - | - | - | TE Connectivity / Alcoswitch | Unthreaded | - | - | - | - | - | - | 6000 Cycle(s) | 100 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | AE103MD1AV2B04 | AE | - | - | - | - | PCB Mount, Right Angle, Vertical | - | - | - | 85 °C | -30 °C | - | - | ROHS COMPLIANT | - | 2-1825142-5 | Active | - | - | - | - | 2.24 | Details | Yes | - | - | - | - | Epoxy | GEMINI | 0.102153 oz | - | 20 VDC | - | - | - | Gemini AE | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.50.90.65 | - | Switches | 400 mVA | - | - | - | - | not_compliant | 0.4 VA | - | - | Solder Pin | 12.7 mm | 6.6 mm | LEVER | - | - | - | SPDT | - | - | - | 0.02 A | - | - | EPOXY TERMINAL SEALED; IP67 | 20 V | SOLDER | - | - | - | - | - | TOGGLE SWITCH | SPDT | - | - | - | Toggle Switches | - | 0.02 A | - | - | - | 20 V | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | IP67 | - | - | - | 12.7 mm | - | - | - | - | - | ||
![]() AE103SD1W4B04 TE Connectivity | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | AE103SD1W4B04 | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 12.7 mm | 6.6 mm | LEVER | - | - | - | SPDT | - | - | - | 0.02 A | - | - | EPOXY TERMINAL SEALED; IP67 | 20 V | WIRE WRAP | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | 0.02 A | - | - | - | 20 V | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.39 mm | - | - | - | - | - | ||
![]() AE201MD1AQ04 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | AE201MD1AQ04 | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 12.7 mm | 12.7 mm | LEVER | - | - | - | DPDT | - | - | - | 5 A | - | - | EPOXY TERMINAL SEALED; IP67 | 28 V | SOLDER | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | 5 A | - | - | - | 120 V | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | - | - | - | - | - | ||
![]() A201MYCB04 TE Connectivity | 97 |
| - | 12 Weeks | Gold/Nickel | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | 6 | - | Brass | - | - | - | 20 | - | 5.08(mm) | SHORT BATON LEVER | CHROME | - | - | - | Straight | - | - | - | Copper | 10(mohm) | 20 | 1000VRMS | - | 6000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | A201MYCB04 | - | - | - | - | - | - | -30C to 85C | 85C | -30C | 85 °C | -30 °C | - | - | ROHS COMPLIANT | - | - | Obsolete | DPDT | - | 11.43(mm) | - | 5.79 | - | Yes | - | EPOXY | TERMINALS | ON None ON | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | - | - | not_compliant | - | - | - | PC Pins | 12.7 mm | 11.43 mm | SHORT TYPE | - | - | - | DPDT | - | - | 1000(Mohm) | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | SOLDER | - | - | - | - | - | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | 0.02 A | - | - | - | 20 V | - | - | - | - | LATCHED | - | - | - | - | - | - | THREADED | - | - | - | - | - | - | - | - | 12.7(mm) | - | - | 10.41 mm | - | 24.41(mm) | - | - | - | ||
![]() A105SYZB04 TE Connectivity | In Stock | - | - | - | Gold | Bushing | - | NO | PANEL MOUNT-THREADED | - | - | Diallyl Phthalate (DAP) | - | - | - | - | - | - | - | - | Bat | - | Bat | - | - | - | - | - | TE Connectivity / Alcoswitch | 1/4-40 | - | Copper | - | - | - | - | 6000 Cycle(s) | 100 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | A105SYZB04 | A | + 80 C | - | - 30 C | - | Panel Mount | - | - | - | 85 °C | -30 °C | - | - | ROHS COMPLIANT | - | 3-1825137-8 | Active | - | - | - | - | 2.18 | Details | Yes | - | - | - | - | Epoxy | GEMINI | 0.200321 oz | - | 20 VDC | - | - | Bulk | Gemini A | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Red | - | - | - | 8536.50.90.40 | - | Switches | 400 mVA | - | - | - | - | not_compliant | 0.4 VA | - | - | Solder Lug | 12.7 mm | 6.86 mm | STANDARD TYPE | - | - | - | SPDT | - | - | - | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | SOLDER | - | 1 | - | - | - | TOGGLE SWITCH | SPDT | - | - | - | Toggle Switches | - | 0.02 A | - | - | - | 20 V | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | Vertical | - | - | - | Toggle Switches | - | - | - | - | - | 8.89 mm | - | - | - | UL 94 V-0 | - | ||
![]() MTA306DPC TE Connectivity | In Stock | - | - | 26 Weeks | Gold Flash over Silver | Panel Mount | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | BRASS | GOLD | BRASS | GOLD | - | Bat | - | Long Bat Toggle | - | - | - | MTA306 | - | TE Connectivity / Alcoswitch | 1/4-40 | - | Gold Flash/Silver | - | - | - | 1500VRMS V | 60000 Cycle(s) | 25 | TE CONNECTIVITY LTD | Non-Illuminated | THERMOSET 94V-0 | - | MTA306DPC | - | + 80 C | TE Connectivity ALCOSWITCH Switches | - 20 C | PC Mount with Threads | Through Hole | - | - | - | 80 °C | -20 °C | - | Bulk | - | - | 3-1437558-6 | Active | 3PDT | - | - | Obsolete | 2.05 | Details | Yes | - | - | - | ON None ON | Sealed | - | 0.256230 oz | - | - | - | -20 to 80 °C | - | Green | - | - | e4 | - | - | - | - | EAR99 | - | - | Switch | - | - | Gold (Au) | - | - | - | - | PANEL MOUNTABLE | 8536.50.90.65 | - | Switches | - | - | - | - | - | compliant | 6 A | - | - | Solder Pin | 17.81 mm | 13 mm | LONG BAT | Alcoswitch | 3PDT | - | 3PDT | - | 0.02 mΩ | 1000000000 Ω | 4 A | - | - | EPOXY TERMINAL SEALED | 28 V | SOLDER | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 3PDT | - | 1/4-40 | PC Pins | Toggle Switches | - | 6 A | - | BREAK-BEFORE-MAKE | - | 125 V | - | - | 12 | ON-ON | LATCHED | HAND | 0.32 inch | 24 deg | 14.71 N | SOLVENT | NICKEL | 1/4-40 | - | - | - | - | 0.19 inch | Toggle Switches | - | - | - | - | - | 12.5 mm | 0.41 inch | - | - | UL 94 V-0 | - | ||
![]() MTM106EPC TE Connectivity | In Stock | - | - | 17 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | BRASS | GOLD | BRASS | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500VRMS V | 60000 Cycle(s) | - | TE CONNECTIVITY LTD | - | THERMOSET 94V-0 | - | MTM106EPC | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | - | - | - | - | Obsolete | - | - | - | - | 8.44 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | Gold (Au) | - | - | - | - | PANEL MOUNTABLE | 8536.50.90.65 | - | - | - | - | - | - | - | compliant | - | - | - | - | 13 mm | 8 mm | SHORT BAT | Alcoswitch | - | - | SPDT | - | 0.02 mΩ | 1000000000 Ω | 4 A | - | - | EPOXY TERMINAL SEALED | 28 V | SOLDER | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | 6 A | - | BREAK-BEFORE-MAKE | - | 125 V | - | - | - | ON-OFF-ON | LATCHED | HAND | 0.32 inch | 26 deg | 14.71 N | SOLVENT | NICKEL | 1/4-40 | - | - | - | - | 0.19 inch | - | - | - | - | - | - | 10 mm | 0.27 inch | - | - | - | - | ||
![]() MTB206N TE Connectivity | In Stock | - | - | 17 Weeks | Gold | Panel Mount | - | NO | PANEL MOUNT | - | - | Thermoset | - | - | - | - | - | - | - | - | Bat | - | Bat | - | - | - | MTB206 | - | TE Connectivity / AMP | 1/4-40 | - | - | - | - | - | - | 60000 Cycle(s) | 25 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | MTB206N | - | + 80 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Panel Mount | - | - | - | 80 °C | -20 °C | - | Bulk | - | - | 6-1437558-4 | Active | - | - | - | Obsolete | 2.13 | - | Yes | - | - | - | - | Sealed | - | - | - | 28 VDC | - | - | - | MTB Green | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | Gold (Au) | - | - | - | - | - | 8536.50.90.65 | - | Switches | - | - | - | - | - | compliant | 6 A | - | - | Solder Lug | 13 mm | 13 mm | DECORATIVE BAT | Alcoswitch | DPDT | - | DPDT | - | - | - | 4 A | - | - | EPOXY TERMINAL SEALED | 28 V | WIRE | - | 2 | Non-Illuminated | - | - | TOGGLE SWITCH | DPDT | - | 1/4-40 | - | Toggle Switches | - | 6 A | - | - | - | 125 V | - | - | - | - | LATCHED | - | - | - | 14.71 N | - | - | - | - | Vertical | - | - | - | Toggle Switches | - | - | - | - | - | 10 mm | 15.20mm | - | - | UL 94 V-0 | - | ||
![]() MTA406P TE Connectivity | In Stock | - | - | 23 Weeks | Gold Flash/Silver | Panel Mount | - | NO | PANEL MOUNT-THREADED | - | - | Thermoset | - | 12 | - | BRASS | GOLD OVER SILVER | - | GOLD OVER SILVER | 250 | Bat | 10.49(mm) | LONG BAT LEVER | CHROME | - | - | MTA406 | Straight | TE Connectivity / P&B | 1/4-40 | - | Copper Alloy | 20(mohm) | 28 | 1500VAC | 1500VRMS V | 60000 Cycle(s) | 25 | TE CONNECTIVITY LTD | Non-Illuminated | THERMOSET 94V-0 | - | MTA406P | - | + 80 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Panel Mount | -20C to 80C | 80C | -20C | 80 °C | -20 °C | - | Bulk | - | - | 4-1437558-5 | Active | 4PDT | - | 22.6(mm) | Obsolete | 2.07 | Details | Yes | Toggle Switches 4P ON-OFF-ON LUG | EPOXY | TERMINALS | ON OFF ON | Sealed | - | 0.446083 oz | - | 28 VDC | - | - | - | Green | - | - | e4 | - | - | - | - | EAR99 | - | - | Switch | - | - | Gold (Au) | - | - | - | - | - | 8536.50.90.65 | - | Switches | - | - | - | - | - | compliant | 6 A | - | - | WIRE LUG | 22.6 mm | 13 mm | LONG BAT | Alcoswitch | 4PDT | - | 4PDT | - | 0.02 mΩ | 1000000000 Ω | 4 A | - | - | EPOXY TERMINAL SEALED | 28 V | SOLDER | - | - | Non-Illuminated | 100000 | - | TOGGLE SWITCH | 4PDT | 1/4-40 | 1/4-40 | - | Toggle Switches | - | 6 A | - | BREAK-BEFORE-MAKE | - | 125 V | - | 6(A) | - | ON-OFF-ON | LATCHED | - | 0.32 inch | 24 deg | 14.71 N | - | NICKEL | 1/4-40 | - | Vertical | - | - | - | Toggle Switches | - | - | 13(mm) | - | - | 12.5 mm | 0.41 inch | 34.99(mm) | - | UL 94 V-0 | - | ||
![]() 100SP5T6B11VS3RE E-Switch | 19 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | T115031 | CSA, IEC, UL | - | - | E-Switch | - | - | - | - | - | - | - | 40,000 Cycles | 36 | - | - | - | ABB | G2MP3-40B02 | - | - | E-Switch | - | - | - | - | - | - | - | - | Momentary | Bulk | - | BULK | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 20 V | 20 V | - | -30°C ~ 85°C | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | - | - | - | - | - | PC Pin | - | - | Flat Anti-Rotation | - | SPDT | - | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | Fingersafe Screw | Toggle Switches | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | 2NC | IP66 | - | - | - | - | 12.29mm | - | - | - | - | ||
![]() 7101TCWAV2SE C&K | In Stock | - | - | - | - | Panel Mount, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | 7101 | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 120 V | 28 V | - | -30°C ~ 85°C | - | 7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC/DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | PC Pin | - | - | Standard Round | - | SPDT | - | On-On | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | - | - | - | - | ||
![]() 2M1-SP1-T1-B2-M7QE Carling Technologies | In Stock | - | - | - | - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | 2M1-SP1 | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 125 V | 28 V | - | -30°C ~ 85°C | - | 2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC/DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | PC Pin | - | - | Standard Round | - | SPDT | - | On-On | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 10.40mm | - | - | - | - | ||
![]() 8C2021C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7101SY9V3PE C&K | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | 7101 | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 20 V | 20 V | - | -30°C ~ 85°C | - | 7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | - | - | PC Pin | - | - | Standard Round | - | SPDT | - | On-On | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | - | - | - |