- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Actuator Material | Base Product Number | ElectricalLife | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Contact Current Rating | Data Bus Width | Bushing Thread | Max Frequency | Features | Height | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2M1-SP5-T1-B2-M7RE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | 2M1-SP5 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | On-Off-Mom | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-DP3-T1-B4-M6RE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle | Brass, Chrome Plated | 2M1-DP3 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | DPDT | On-Off-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-DP1-T1-B1-M6RE Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Right Angle | Brass, Chrome Plated | 2M1-DP1 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | - | 1/4-40 | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-SP1-T1-B2-VS2RE Carling Technologies | In Stock | - | - | - | - | - | Through Hole | Brass, Chrome Plated | 2M1-SP1 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-DP3-T2-B4-M7RE Carling Technologies | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Panel | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | 2M1-DP3 | 50,000 Cycles | Carling Technologies | Bulk | Active | Non-Compliant | 250 V | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | Switch | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | DPDT | On-Off-On | - | - | - | Non-Illuminated | 400 mA | - | Unthreaded | - | Epoxy Sealed Terminals | - | 5.40mm | - | ||
![]() 2M1-4P1-T5-B2-M2QE Carling Technologies | In Stock | - | - | - | - | - | Through Hole | Brass, Chrome Plated | 2M1-4P1 | 50,000 Cycles | Carling Technologies | Bulk | Active | Non-Compliant | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Paddle | 4PDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 21.40mm | - | ||
![]() 2M1-SP1-T2-B4-M7QE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | 2M1-SP1 | 50,000 Cycles | Carling Technologies | Bulk | Active | Compliant | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 5.40mm | - | ||
![]() 2M1-SP1-T1-B4-VS2GE Carling Technologies | In Stock | - | - | - | - | - | Through Hole | Brass, Chrome Plated | 2M1-SP1 | 50,000 Cycles | Carling Technologies | Bulk | Active | Non-Compliant | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-DP1-T1-B1-M6QE Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Right Angle | Brass, Chrome Plated | 2M1-DP1 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | - | 1/4-40 | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-3P1-T4-B4-M6RE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle | Brass, Chrome Plated | 2M1-3P1 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Paddle | 3PDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 16.50mm | - | ||
![]() 2M1-SP3-T8-B0-M2RE Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | Brass, Chrome Plated | 2M1-SP3 | 50,000 Cycles | Carling Technologies | Bulk | Active | Compliant | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Anti-Rotation | SPDT | On-Off-On | Circular - 11.91mm Dia | - | - | Non-Illuminated | - | 32 b | 15/32-32 | 1 GHz | Epoxy Sealed Terminals | - | 17.50mm | No | ||
![]() 2M1-4P1-T1-B5-M2QE Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | Brass, Chrome Plated | 2M1-4P1 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | 4PDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | - | 1/4-40 | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-4P1-T2-B4-M7QE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | 2M1-4P1 | 50,000 Cycles | Carling Technologies | Bulk | Active | Non-Compliant | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | 4PDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 5.40mm | - | ||
![]() 2M1-SP4-T1-B1-M6QE Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Right Angle | Brass, Chrome Plated | 2M1-SP4 | 50,000 Cycles | Carling Technologies | Bulk | Active | Compliant | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | - | 1/4-40 | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-SP3-T1-B1-M7RE Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Right Angle, Vertical | Brass, Chrome Plated | 2M1-SP3 | 50,000 Cycles | Carling Technologies | Bulk | Active | Non-Compliant | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | - | 1/4-40 | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-SP4-T2-B4-M7RE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | 2M1-SP4 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | Mom-Off-Mom | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 5.40mm | - | ||
![]() 2M1-DP1-T1-B4-M6RE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle | Brass, Chrome Plated | 2M1-DP1 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | DPDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-4P1-T4-B1-M2QE Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | Brass, Chrome Plated | 2M1-4P1 | 50,000 Cycles | Carling Technologies | Bulk | Active | Non-Compliant | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Paddle | 4PDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | - | 1/4-40 | - | Epoxy Sealed Terminals | - | 16.50mm | - | ||
![]() 2M1-SP4-T1-B4-M6GE Carling Technologies | In Stock | - | - | - | - | - | Through Hole, Right Angle | Brass, Chrome Plated | 2M1-SP4 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 125 V | 28 V | - | -30°C ~ 85°C | 2M | - | - | - | - | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | SPDT | Mom-Off-Mom | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | - | 10.40mm | - | ||
![]() 2M1-DP1-T2-B4-VS3RE Carling Technologies | In Stock | - | - | - | - | - | Through Hole | Brass, Chrome Plated | 2M1-DP1 | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | 20 V | 20 V | 25 V | -30°C ~ 85°C | 2M | 0.1 % | 25 ppm/°C | - | 193 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 0.4VA (AC/DC) | - | PC Pin | Standard Round | DPDT | On-On | - | - | - | Non-Illuminated | - | - | Unthreaded | - | Epoxy Sealed Terminals | 350 µm | 5.40mm | - |