- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Type of control element | With front ring | With light source | Series | ECCN Code | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Operating Force-Max | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT2F-5M-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ET220R12-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATE2D-6J3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8G2062-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8A3051C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FT1FA-4M-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8F4021-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ET315G12-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATE2H-7F3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATE2G-7J3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8A2122C-Z Nidec | In Stock | - | - | - | - | Other | IP67/IP69K | 13 | - | - | - | - | - | Other | Nidec Copal Electronics | 0 | 1 | 1 | - | - | Bulk | - | - | Obsolete | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8B2012C-Z Nidec | In Stock | - | - | - | - | Other | IP67/IP69K | 13 | - | - | - | - | - | Other | Nidec Copal Electronics | 0 | 0 | 2 | - | - | Bulk | - | - | Obsolete | - | Toggle | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8D3012-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8F2042-Z Nidec | In Stock | - | - | - | - | Other | IP67/IP69K | Other | - | - | - | - | - | Other | Nidec Copal Electronics | 0 | 0 | 1 | - | - | Bulk | - | - | Obsolete | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8D1012C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FT1H-2M-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() cp25flat Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T22-0014 Omron | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | 50000 Cycle(s) | OMRON CORP | OMRON Corporation | A9T22-0014 | A9T | - | - | - | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | - | - | - | - | EAR99 | 8536.50.90.65 | BAG | unknown | 8.4 mm | 5.6 mm | STANDARD TYPE | DPDT | 0.05 A | IP64 | 60 V | SOLDER | TOGGLE SWITCH | 0.05 A | - | - | 60 V | LATCHED | 3.43 N | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T150021 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |