- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Number of Terminals | Actuator Material | Terminal Material | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | Alternate PN | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal Description | Seal Location | Switch Configuration | Terminal Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Hardware | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact (AC) Max Rating I Load | Bushing Type | Switching Capacity | Lamp Type | Features | Compliance | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1TL133-1 Honeywell Sensing and Productivity Solutions | 100 |
| Datasheet | 30 Weeks | - | Bushing | Panel Mount | - | - | - | 3 | - | 36.29g | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~71°C | Bulk | 2012 | TL | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 15A AC | Straight | Environment Sealed | - | - | 15A | Screw Terminal | 125V | 28.45mm | 15.75 mm | Bar | SPDT | On-Off-On | Circular - 12.40mm Dia | - | - | 20A | - | - | DUST PROOF; WATER PROOF | - | 277V | - | - | - | - | Non-Illuminated | 250V | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | 15A@125VAC | 20A@28VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.46mm | 20.32mm | - | - | RoHS Compliant | - | Environment Proof | ||
![]() M2032LL1W01-C NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | - | - | Locking Lever | 3PDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red Cap | - | - | - | - | - | - | - | - | 16.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() B13AB NKK Switches | 995 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | 100 | - | - | 1 | - | - | - | Brass, Nickel Plated | COPPER ALLOY | - | - | - | - | - | - | - | Bronze, Gold | - | - | 50,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | B | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | - | - | 28V | 0.4VA AC/DC | Vertical | - | 8mm | - | - | PC Pin | 28V | - | - | Standard Round | SPDT | On-Off-On | - | 0.05mOhm | 500MOhm | - | - | - | - | - | 28V | - | 100mA | 500VAC V | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 100mA | - | Illuminated, Non-Illuminated | - | Unthreaded | - | - | - | - | - | - | - | 7 | - | - | - | - | - | 0.4VA@28VDC | - | - | - | 400 mW | - | Epoxy Sealed Terminals | - | - | - | - | 13.1mm | 10.56mm | 10.16mm | - | 10.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 100DP1T3B1M1RE E-Switch | 14 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | Extended .130 Dia .550H | - | - | T121063 | - | E-Switch | Gold | - | - | 40,000 Cycles | 1 | E-SWITCH INC | - | - | E-Switch | 100DP-1T3B1M1RE | 100DP-1T3B1M1RE | E-Switch | - | - | - | - | - | - | - | Bulk | BULK | Active | - | - | Active | 5.64 | - | - | - | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | EAR99 | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | - | - | compliant | - | Solder Lug | - | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Std Hardware | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | 13.97mm | - | - | - | - | - | ||
![]() 100DP1T2B1M2QE E-Switch | 18 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | Short .105 Dia .200H | - | - | T121027 | - | E-Switch | Silver | - | - | 40,000 Cycles | 1 | E-SWITCH INC | - | - | E-Switch | 100-DP1-T2B1M2Q-E | 100-DP1-T2B1M2Q-E | E-Switch | - | - | - | - | - | - | - | Bulk | BULK | Active | - | - | Active | 5.64 | - | - | - | - | - | - | - | 120 V | 28 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | EAR99 | - | - | - | - | Switches | - | - | 5A (AC/DC) | - | - | - | compliant | - | PC Pin | - | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Std Hardware | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | ||
![]() 2M1-SP3-T8-B0-VS2RE Carling Technologies | 44 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 50,000 Cycles | 100 | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | - | 2M | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | PC Pin | - | - | - | Anti-Rotation | SPDT | On-Off-On | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | 17.50mm | - | - | - | - | - | ||
![]() T101MHCBE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 20 VAC | 20 VDC | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2GM51-NBL8 Carling Technologies | 49 |
| - | 4 Weeks | - | - | Panel Mount | - | NO | PANEL MOUNT-THREADED | - | - | - | 6 | Brass | - | 250 | - | 17.45(mm) | Paddle | - | Straight | - | - | - | - | 50000 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | 2GM51-NBL8 | - | Carling Technologies | Panel Mount with Threads | Panel Mount | 0C to 85C | 85C | 0C | 85 °C | - | Bulk | - | Active | DPDT | 19.05(mm) | Active | 2.21 | - | Yes | - | ACTUATOR | ON OFF ON | - | - | 125 V | - | 0 to 85 °C | - | - | G | - | Yes | - | - | - | EAR99 | - | - | - | 8536.50.90.65 | Switches | - | - | 15A (AC) | - | - | - | compliant | 20 A | Quick Connect | - | 33.22 mm | 19.05 mm | Paddle | DPDT | On-Off-On | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | QUICK CONNECT | - | - | - | Non-Illuminated | - | 100000 | TOGGLE SWITCH | - | DPDT | - | 15/32-32 | 15/32-32 | Toggle Switches | - | 15 A | - | - | 125 V | 15(A) | - | - | LATCHED | - | - | - | - | - | - | THREADED | - | - | - | UL; CSA | - | - | 33.22(mm) | - | - | - | 19.76 mm | 17.45mm | 60.11(mm) | - | - | - | - | ||
![]() S338R NKK Switches | 986 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | S300R | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Tin (Sn) | HIGH RATED | 8536.50.90.40 | - | - | 30V | 15A AC 20A DC | - | - | - | - | 20A | Solder Lug | 125V | 33.1978mm | 18.9992 mm | Flatted | DPDT | Mom-Off-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | 2000VAC V | - | Non-Illuminated | - | - | TOGGLE SWITCH | 20A | - | Illuminated, Non-Illuminated | - | M12 x 1 | - | - | 6A | 6A@250VAC | - | 250V | - | - | (ON)-OFF-(ON) | - | - | 0.472 inch | - | - | - | 8A@125VAC | M12P1 | - | - | Black Actuator | - | - | - | - | - | - | - | - | 27.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() B15AB NKK Switches | 57 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | Brass, Nickel Plated | COPPER ALLOY | - | - | - | - | - | - | - | Bronze, Gold | - | - | 50,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2015 | B | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | - | 28V | 0.4VA AC/DC | Vertical | - | 8mm | - | - | PC Pin | 28V | - | - | Standard Round | SPDT | On-Mom | - | 50mOhm | 500MOhm | - | - | - | - | - | 28V | - | 100mA | 500VAC V | 1 | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 7 | ON-(ON) | - | - | - | - | 0.4VA@28VDC | - | - | - | 400 mW | - | Epoxy Sealed Terminals | - | - | - | - | 13.1mm | 10.56mm | 10.16mm | - | 10.00mm | - | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() S338T NKK Switches | 5 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Copper, Silver | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | S300 | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Tin (Sn) | HIGH RATED | 8536.50.90.40 | - | - | 30V | 15A AC 20A DC | Vertical | - | - | - | 20A | Screw Terminal | 125V | - | 18.9992 mm | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | 250V | - | 20A | 2000VAC V | - | Non-Illuminated | 30V | - | TOGGLE SWITCH | 20A | - | Illuminated, Non-Illuminated | - | M12 x 1 | - | - | 6A | 6A@250VAC | 20A@30VDC | - | - | - | (ON)-OFF-(ON) | - | - | - | - | - | - | 8A@125VAC | M12P1 | - | - | - | - | - | - | - | - | 33.2mm | - | - | 17.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() G3T13AP NKK Switches | 124 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Resin | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Bronze | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | G3T | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.40 | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 7.6mm | - | 100mA | Gull Wing | 28V | - | - | Standard Round | SPDT | On-Off-On | - | 0.08mOhm | 500MOhm | 0.014A | - | - | EPOXY TERMINAL SEALED | - | 28V | - | 100mA | 500VAC V | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 100mA | - | Illuminated, Non-Illuminated | - | Unthreaded | - | - | 0.014A | .014A@28VAC | .014A@28VDC | - | - | 5 | - | - | WAVE | - | - | - | 1.6 N | - | - | - | - | Process Sealed | - | - | - | - | 9mm | 8.5mm | 8.5mm | - | 3.81mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 200MDP2T2B7M1QE E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T221059 | - | E-Switch | - | - | - | - | 1 | - | Non-Illuminated | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-73/TABS Carling Technologies | 42 |
| - | 4 Weeks | - | - | Panel Mount | - | NO | PANEL MOUNT-THREADED | - | - | - | 2 | - | - | 250 | Bat | 17.45(mm) | Bat Lever | - | Straight | Carling Technologies | - | 250 | 1000VAC/1000VDC | 25000 | 1 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | 110-73/TABS | - | Carling Technologies | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | 66 °C | -18 °C | Bulk | - | Active | SPST | 13.31(mm) | Active | 2.21 | Details | Yes | NOT REQUIRED | NOT REQUIRED | ON None OFF | - | 0.743236 oz | 125 V | 125 V | -17.8°C ~ 65.6°C | - | - | 110 | - | Yes | - | - | - | EAR99 | HEAVY ACTION | - | - | 8536.50.90.65 | Switches | - | - | 6A (AC/DC) | - | - | - | compliant | - | Quick Connect | - | 14.22 mm | 13.31 mm | Standard Round | SPST | On-Off | Circular - 12.70mm Dia | - | - | 6 A | - | - | - | 125 V | - | QUICK CONNECT | - | - | - | Non-Illuminated | - | 100000 | TOGGLE SWITCH | - | - | - | 15/32-32 | 15/32-32 | Toggle Switches | - | 6 A | - | - | 125 V | 6(A) | - | - | LATCHED | - | - | - | - | - | - | THREADED | - | - | - | - | Toggle Switches | - | 28.95(mm) | - | - | - | 22.6 mm | 17.45mm | 43.48(mm) | - | - | - | - | ||
![]() 100SP3T5B4M2RE E-Switch | 15 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T111134 | - | E-Switch | - | - | - | 40,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | - | Details | - | - | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | - | - | - | - | PC Pin | - | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | 23.12mm | - | - | - | - | - | ||
![]() 100DP4T5B3VS2QE E-Switch | 15 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | Xtra Long .130Dia .840H | - | - | T124030 | - | E-Switch | Silver | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | - | - | - | - | - | - | - | - | 120 V | 28 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 5A (AC/DC) | - | - | - | - | - | PC Pin | - | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Std Hardware | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | 22.61mm | - | - | - | - | - | ||
![]() PB351 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200MDP3T1B1M2QE E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T206000 | - | E-Switch | - | - | - | - | 1 | E-SWITCH INC | Non-Illuminated | - | E-Switch | 200MDP3T1B1M2QE | 200MDP3T1B1M2QE | - | - | - | - | - | - | - | - | - | BULK | Active | - | - | - | 5.64 | - | - | - | - | - | Sealed | - | - | - | - | - | - | 200 | - | - | - | - | - | EAR99 | - | - | - | - | Switches | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOGGLE SWITCH | - | DPDT | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100SP1T5B3M1QE E-Switch | 35 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | Xtra Long .130Dia .840H | - | - | T111097 | - | E-Switch | Silver | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | - | - | - | - | - | - | - | - | 120 V | 28 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 5A (AC/DC) | - | - | - | - | - | Solder Lug | - | - | - | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Std Hardware | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | 23.12mm | - | - | - | - | - | ||
![]() 200MDP1T4B2VS2RE E-Switch | 45 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | E-Switch | - | - | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | - | 200 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | - | - | - | - | PC Pin | - | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | - | - | - | - | 12.19mm | - | - | - | - | - |