- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Body Material | Actuator Material | Terminal Material | Actuator | Actuator Style | Brand | Bushing Size | Contact Materials | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Bushing Diameter | Actuator Finish | Bushing Type | Lamp Type | Features | Terminal Length | Product Category | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2012S2A2G30 NKK Switches | In Stock | - | Datasheet | 9 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | STAINLESS STEEL | - | Brass, Chrome Plated | COPPER ALLOY | - | - | - | - | Copper, Gold | - | - | 50,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | 28V | 0.4VA AC/DC | Right Angle | - | 27.49mm | - | - | PC Pin | 28V | - | - | - | Standard Round | SPDT | On-On | - | - | 1000000000Ohm | - | - | - | - | - | 28V | - | 100mA | 1500VAC V | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 100mA | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | 5 | - | - | WAVE | - | - | 0.4VA@28VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 13mm | 7.9mm | - | - | 6.86mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() M2T13SA5W13 NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | GLASS FILLED REINFORCED NYLON | - | Brass, Chrome Plated | COPPER ALLOY | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | M2 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | not_compliant | 3A | PC Pin | 125V | - | 15.748mm | 8.001 mm | Standard Round | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | EPOXY | - | - | - | - | 1500VAC V | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Illuminated, Non-Illuminated | Unthreaded | - | - | 3A | 3A@250VAC | - | - | 250V | 7 | - | - | WAVE | 0.25 inch | - | - | SOLVENT | - | - | - | - | Process Sealed | - | - | - | - | - | 35.433mm | 0.185 inch | 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 13AT66 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Bushing | Panel Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AT | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 30V | 5A AC/DC | - | - | 18.29mm | unknown | 5A | Solder Lug | 250V | - | - | - | Flatted | DPDT | Mom-Off-Mom | Circular - 12.40mm Dia | - | - | 5A | - | - | CORROSION PROOF | - | 250V | - | 5A | - | - | - | Non-Illuminated | 30V | - | TOGGLE SWITCH | 5A | - | Illuminated, Non-Illuminated | 15/32-32 | - | - | 5A | - | - | 5A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.34mm | - | - | - | 11.18mm | - | - | RoHS Compliant | - | - | ||
![]() 7101TZQE C&K | 34 | - | Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | Glass, Nylon, Stainless Steel | Brass, Chrome Plated | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | - | 6.86mm | - | 5A | Solder Lug | 120V | UL | - | - | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | - | 1GOhm | - | - | - | - | - | 250V | - | 5A | - | 1 | SP, SPDT | Non-Illuminated | 28V | - | - | 5A | - | Illuminated, Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 12.7mm | - | - | - | 17.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 31NT391-3-C08 Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 9 Weeks | - | Bushing | Panel Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~71°C | Bulk | 2008 | NT | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 71°C | -40°C | - | - | - | - | 250V | 15A AC | Straight | IP67/68 - Dust Tight, Waterproof | 15.75mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Flatted | SPDT | On-On | Circular - 12.40mm Dia | - | - | - | - | - | - | - | 277V | - | 20A | - | - | SPDT | Non-Illuminated | 250V | - | - | - | - | Illuminated, Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow Actuator | - | - | - | 28.45mm | - | - | - | 22.35mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() M2018SS4W01 NKK Switches | 15 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Silver | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2002 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 6A | - | Illuminated, Non-Illuminated | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 10.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EK204-73 Carling Technologies | 84 | - | Datasheet | 6 Weeks | Nickel | Bushing, Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -17.8°C~65.6°C | Bulk | 2001 | EK | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | QUICK MAKE QUICK BREAK | 8536.50.90.65 | - | - | - | 20A AC | Straight | - | - | - | 20A | Screw Terminal | 125V | CSA, UL | 53.16mm | - | Standard Round | DPST | On-Off | Circular - 12.70mm Dia | - | 100000000Ohm | - | - | - | - | - | 250V | - | - | 1000VAC V | 2 | - | Non-Illuminated | 250V | 100000 cycles | TOGGLE SWITCH | 20A | - | Illuminated, Non-Illuminated | 15/32-32 | - | - | - | - | 12.7 mm | - | - | - | - | - | - | 0.465 inch | - | - | - | - | - | - | - | - | - | - | 54mm | - | 25.4mm | - | - | 17.44mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() A13AP NKK Switches | 64 |
| Datasheet | 5 Weeks | Gold | PCB, Through Hole | Through Hole | 100 | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | Bronze, Gold | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2005 | A | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 5.84mm | unknown | 100mA | PC Pin | 28V | - | - | - | Standard Round | SPDT | On-Off-On | - | - | 500MOhm | - | - | - | - | - | 28V | - | 100mA | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 100mA | - | Illuminated, Non-Illuminated | Unthreaded, Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | 8.5mm | 9.8mm | 5.84mm | - | - | 10.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() G3T22AH NKK Switches | 6880 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Resin | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Bronze | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | G3T | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | 13.35mm | - | 100mA | Gull Wing | 28V | - | - | 5.5626 mm | Standard Round | DPDT | On-On | - | 0.08mOhm | 500MOhm | - | - | - | EPOXY | - | 28V | - | 100mA | 500VAC V | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | - | Unthreaded | - | - | - | - | - | - | - | 10 | - | - | WAVE | - | - | - | - | - | - | - | - | Process Sealed | - | - | 5.55mm | 11mm | - | - | - | 3.81mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2GL66-52 Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 125 V | - | 0°C ~ 85°C | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A (AC) | - | - | - | - | - | PC Pin | - | - | - | - | Standard Round | DPDT | On-On | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.31mm | - | - | - | - | - | ||
![]() 2GK730-78 Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 50,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | 0°C ~ 85°C | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | Standard Round | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | 17.45mm | - | - | - | - | - | ||
![]() 5236YCDGB17 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5249AGB APEM Inc. | In Stock | - | - | - | Nickel | - | Bushing | - | - | - | - | - | - | - | - | Toggle | - | - | 6.35 mm | - | - | - | - | 50 | - | - | Non-Illuminated | - | - | - | 100000 Cycles | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Sealed | - | - | 30 VDC | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Lug | - | - | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3536006ND02 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT-1584-604-012 Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | - | LT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A (AC/DC) | - | - | - | - | - | Screw Terminal | - | - | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | - | - | 12 VAC/DC | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | - | - | - | - | - | ||
![]() 316-B-78 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | Panel Mount | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | CARLING TECHNOLOGIES INC | - | - | - | - | - | Carling Technologies | 316-B-78 | 316 | - | Carling Technologies | - | - | 66 °C | -18 °C | Bulk | - | Active | Active | 5.64 | - | Yes | - | - | 125 V | 125 V | -17.8°C ~ 65.6°C | - | - | * | - | Yes | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | - | 3A (AC/DC) | - | - | - | compliant | - | Solder Lug | - | - | - | - | Standard Round | DPDT | On-On | Circular - 12.70mm Dia | - | - | 3 A | - | - | - | 125 V | - | SOLDER | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | 15/32-32 | - | - | 3 A | - | - | - | 125 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | - | - | - | - | - | ||
![]() 110-B-25 Carling Technologies | 30 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Bat | Bat | Carling Technologies | - | - | - | - | 25,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | 125 V | 125 V | -17.8°C ~ 65.6°C | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 6A (AC/DC) | - | - | - | - | - | Solder Lug | - | - | - | - | Ball Tip | SPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | 9.53mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 27 Weeks | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | Bat | Bat | C&K | - | - | - | - | 10000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | - | - | - | C&K Switches | M83731/13-341 | M83731 | - | - | - | - | 71 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.54 | Details | Yes | - | - | - | - | - | - | - | M83731 | e4 | Yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | Switches | - | - | - | - | - | - | compliant | - | - | - | - | 9.53 mm | 6.98 mm | LEVER | - | SPDT | - | - | - | 5 A | - | - | EPOXY TERMINAL SEALED | 28 V | - | SOLDER | - | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | Toggle Switches | - | 5 A | - | - | - | 125 V | - | - | LATCHED AND MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | 12.95 mm | - | - | - | - | - | - | - | ||
![]() 111-16-22/272-06747 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GM7L-73 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel | Panel Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | 1000VRMS V | - | 25,000 Cycles | - | - | CARLING TECHNOLOGIES INC | - | - | PHENOLIC | - | - | Carling Technologies | 6GM7L-73 | G | - | Carling Technologies | - | - | 85 °C | - | Bulk | - | Active | Active | 5.61 | Compliant | - | - | - | 125 V | - | 0°C ~ 85°C | Bulk | - | G | - | - | - | - | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | - | 17A (AC) | - | - | - | compliant | - | Solder Lug | - | - | 33.2232 mm | 19.05 mm | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | 100000000 Ω | - | - | - | - | - | 250 V | SOLDER LUG | - | - | - | DPDT | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | 15/32-32 | - | - | 12 A | - | - | - | 250 V | - | (ON)-OFF-(ON) | MOMENTARY | - | 0.465 inch | - | - | - | 0.469 inch | NICKEL | 15/32-32 | - | - | 0.33 inch | - | - | - | - | 19.7612 mm | - | 17.45mm | No | - | - | - | - |