- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Base Product Number | Brand | Cap Color | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Product Status | Stem Height | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Actuator Length | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS04-66-73-BK-100-SMT CUI Devices | 17126 |
| - | Silver | Surface Mount | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Bag | Active | 7.3 mm | 12 VDC | -30°C ~ 80°C | TS04 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | Tactile Switch | - | - | Tactile Switches | - | 7.3 mm | 6 mm | 6 mm | 7.3 mm | - | ||
![]() TS04-66-50-BK-260-SMT CUI Devices | 2315 |
| - | Silver | Surface Mount | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Bag | Active | 5 mm | 12 VDC | -30°C ~ 80°C | TS04 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | Tactile Switch | - | - | - | - | 5 mm | 6 mm | 6 mm | 5 mm | - | ||
![]() TS02-66-150-BK-100-SCR-D CUI Devices | 3696 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 15 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 15.00mm | Tactile Switch | - | - | - | - | 15 mm | 6 mm | 6 mm | 15 mm | - | ||
![]() TS03-66-70-BK-260-LCR-D-67 CUI Devices | 3791 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 7 mm | 12 VDC | -30°C ~ 80°C | TS03 | Tactile Switch | Black | Switches | - | IP67 - Dust Tight, Waterproof | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | Tactile Switch | - | - | - | IP67 | 7 mm | 6.1 mm | 6.1 mm | 7 mm | - | ||
![]() TS07-667-50-BK-160-SMT-TR CUI Devices | 2124 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | Active | 5 mm | 12 VDC | -30°C ~ 80°C | TS07 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | Tactile Switch | - | - | - | - | 1.9 mm | 6.1 mm | 6.1 mm | 5 mm | - | ||
![]() TS02-66-110-BK-160-SCR-D CUI Devices | 3252 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 11 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 11.00mm | Tactile Switch | - | - | - | - | 11 mm | 6 mm | 6 mm | 11 mm | - | ||
![]() TS06-667-25-BK-160-G-SMT-TR CUI Devices | 3318 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | CUI Devices | - | 1500 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | Active | 0.5 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Tactile Switch | - | - | Tactile Switches | - | 2.1 mm | 6.7 mm | 6 mm | 2.5 mm | - | ||
![]() TS02-66-150-BK-100-LCR-D CUI Devices | 7529 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 15 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 15.00mm | Tactile Switch | - | - | - | - | 15 mm | 6 mm | 6 mm | 15 mm | - | ||
![]() TS02-66-130-BK-100-SCR-D CUI Devices | 2267 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 13 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | Tactile Switch | - | - | - | - | 13 mm | 6 mm | 6 mm | 13 mm | - | ||
![]() TS02-66-60-BK-260-LCR-D CUI Devices | 598 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 6 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 6.00mm | Tactile Switch | - | - | Tactile Switches | - | 6 mm | 6 mm | 6 mm | 6 mm | - | ||
![]() TS02-66-95-BK-100-SCR-D CUI Devices | 24 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 9.5 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | Tactile Switch | - | - | - | - | 9.5 mm | 6 mm | 6 mm | 9.5 mm | - | ||
![]() TS02-66-73-BK-100-LCR-D CUI Devices | 3157 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 7.3 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | Tactile Switch | - | - | Tactile Switches | - | 7.3 mm | 6 mm | 6 mm | 7.3 mm | - | ||
![]() TS06-667-34-BK-100-G-SMT-TR CUI Devices | 3254 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | CUI Devices | - | 1500 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | Active | 1.4 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 3.40mm | Tactile Switch | - | - | Tactile Switches | - | 2.1 mm | 6.7 mm | 6 mm | 3.4 mm | - | ||
![]() TS01-66-73-BK-100-D CUI Devices | 4186 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 7.3 mm | 12 VDC | -30°C ~ 80°C | TS01 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | Tactile Switch | - | - | - | - | 7.3 mm | 6 mm | 6 mm | 7.3 mm | - | ||
![]() TS02-66-50-BK-160-SCR-D CUI Devices | 6117 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 5 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.50mm | Tactile Switch | - | - | Tactile Switches | - | 5 mm | 6 mm | 6 mm | 5 mm | - | ||
![]() TS02-66-60-BK-100-SCR-D CUI Devices | 5389 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 6 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 6.00mm | Tactile Switch | - | - | Tactile Switches | - | 6 mm | 6 mm | 6 mm | 6 mm | - | ||
![]() TS02-66-160-BK-100-LCR-D CUI Devices | 2413 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 16 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 16.00mm | Tactile Switch | - | - | - | - | 16 mm | 6 mm | 6 mm | 16 mm | - | ||
![]() TS01-66-73-BK-160-D CUI Devices | 3625 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 7.3 mm | 12 VDC | -30°C ~ 80°C | TS01 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | Tactile Switch | - | - | Tactile Switches | - | 7.3 mm | 6 mm | 6 mm | 7.3 mm | - | ||
![]() TS02-66-100-BK-160-LCR-D CUI Devices | 454 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | Active | 10 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 10.00mm | Tactile Switch | - | - | Tactile Switches | - | 10 mm | 6 mm | 6 mm | 10 mm | - | ||
![]() TS06-667-25-WT-100-G-SMT-TR CUI Devices | 33 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | CUI Devices | - | - | - | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Tape & Reel (TR) | Active | 2.5 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | - | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Tactile Switch | - | - | Tactile Switches | - | 2.1 mm | 6.7 mm | 6 mm | 2.5 mm | - |