- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Cap Color | Contact Materials | Contact Rating | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Lead Free Status / RoHS Status | Life | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Other Names | Package | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Seal | Stem Height | Switch Function Configuration | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Illumination Type | Terminal Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Current Rating (Max) | Switch Travel | Actuator Height off PCB, Vertical | LED | Product | Lamp Type | Features | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length, Right Angle | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 5000 | No | - | Non-Illuminated | - | - | 1000000 Cycle | + 85 C | - | - 40 C | Straight | SMD/SMT | - | - | - | G01138607 G01138607 | - | - | - | Details | - | - | - | - | - | - | - | 15 VDC | - | Cut Tape | RKA | - | Microminiature SMT Top Actuated Tact Switch | - | - | - | 20 mA | Gull Wing Lead | - | - | (ON) - (OFF) | - | - | - | - | SPST | 400 gf | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 0.55 mm | 4.5 mm | 4.5 mm | - | - | ||
![]() TL3275AF160BQ E-Switch | 765 |
| - | Silver | Snap-In | - | Square | - | - | - | TL3275A | - | - | - | - | EAR99 | 550 | - | 8536.50.90.33 | Illuminated | Unavailable | - | 100000 Cycle | + 85 C | E-Switch | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | Details | - | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | MouseReel | TL3275 | - | - | - | - | - | 50 mA | PC Pin | Plunger for Cap | SPST-NO | OFF - (ON) | - | LED, Blue | Illuminated | 100,000 Cycles | SPST | 160 gf | - | - | - | Blue | Top Actuated | 6.40mm x 3.55mm | 0.05A @ 12VDC | - | 0.20mm | 3.90mm | - | Tactile Switches | LED | - | 0.2 mm | - | - | 1 mm | 6.4 mm | 3.55 mm | - | - | ||
![]() 5GTH935 APEM Inc. | 1055 |
| - | - | - | - | Round | 0(mm) | Flush Round Button | - | - | Straight | - | - | 50mA at 24VDC | EAR99 | 100 | No | 8536509065 | Non-Illuminated | No | - | 10000000 Cycles | + 160 C | - | - 40 C | - | Through Hole | -40C to 160C | - | - | - | SPST | 12.8(mm) | - | Details | - | - | N.O. | multimec | 0.108684 oz | 24(V) | - | 24 VDC | - | - | 5G | - | - | Black | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | Non Illuminated | 10000000 | SPST | 3.5 N | Not Required | PC Pins | - 40 C to + 160 C | - | Top Actuated | - | - | 0.05(A) | - | - | - | - | - | - | 1 mm | IP67 | 10.1(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | 6.4(mm) | ||
![]() 5ESH935 APEM Inc. | 300 |
| - | - | - | - | Round | - | Button | - | - | Straight | - | Stainless Steel | - | EAR99 | 100 | No | - | Non-Illuminated | No | - | 10000000 Cycles | + 160 C | - | - 40 C | Straight | SMD/SMT | -40C to 160C | - | - | - | SPST | 14(mm) | - | Details | - | - | N.O. | multimec | 0.096227 oz | 24(V) | - | 24 VDC | - | - | 5E | - | - | Black | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | 10000000 | SPST | 2 N | Not Required | Gull Wing | - 40 C to + 160 C | - | - | - | - | 0.05(A) | - | - | - | - | - | - | 1 mm | IP67 | 10.1(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | 6.4(mm) | ||
![]() 5ETH920 APEM Inc. | In Stock |
| - | - | Through Hole | Polyphenylene Sulfide (PPS) | Round | - | Button | - | - | Straight | - | Stainless Steel | - | EAR99 | 100 | No | - | Non-Illuminated | No | Lead free / RoHS Compliant | 10000000 Cycles | + 160 C | - | - 40 C | Straight | Through Hole | -40C to 160C | 679-2575 | - | - | SPST | 12.8(mm) | - | Details | - | - | N.O. | multimec | 0.045507 oz | 24(V) | - | 24 VDC | -40°C ~ 160°C | Tube | 5E | 1 (Unlimited) | - | Black | - | IP67 - Dust Tight, Waterproof | 50 mA | Solder Pin | Plunger for Cap | SPST-NO | OFF - (ON) | - | - | Non-Illuminated | 10,000,000 Cycles | SPST | 2 N | Not Required | PC Pins | - 40 C to + 160 C | - | Top Actuated | 10.10mm x 10.10mm | 0.05A @ 24VDC | 0.05(A) | 1.00mm | 6.40mm | - | - | - | Sealed - Flux Protection | 1 mm | IP67 | 10.1(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | 6.4(mm) | ||
![]() 3CSH9R APEM Inc. | 23464853 |
| - | Silver | - | - | Round | 1.3(mm) | Round Button | - | - | Straight | - | - | - | EAR99 | 500 | No | - | Non-Illuminated | Unavailable | - | 10000000 Cycles | - | - | - | Straight | SMD/SMT | -40C to 160C | - | - | - | SPST | 14(mm) | - | Details | Silicone Rubber | - | N.O. | multimec | 0.060029 oz | 24(V) | - | 24 VDC | - | MouseReel | 3C | - | - | Black | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | 10000000 | SPST | 3(N) | Not Required | Gull Wing | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | IP67 | 10.1(mm) | 6.4 mm | 10.1 mm | 10.1 mm | - | 6.4(mm) | ||
![]() 5ETH965 APEM Inc. | In Stock | - | - | - | - | - | Round | - | Button | - | - | Straight | - | Stainless Steel | - | - | 100 | No | - | Non-Illuminated | - | - | 10000000 Cycles | + 160 C | - | - 40 C | Straight | Through Hole | -40C to 160C | - | - | - | SPST | 12.8(mm) | - | Details | - | - | OFF ON | multimec | 0.044114 oz | 24(V) | - | 24 VDC | - | - | 5E | - | - | Black | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | 10000000 | SPST | 6.5 N | Not Required | PC Pins | - 40 C to + 160 C | - | - | - | - | 0.05(A) | - | - | - | - | - | - | 1 mm | IP67 | 10.1(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | 6.4(mm) | ||
![]() 3ESH9-09.5 APEM Inc. | In Stock | - | - | Silver | - | - | Round | 4.4(mm) | Round Button | Black | - | Straight | - | Gold | 50mA at 24VDC | EAR99 | 100 | No | 8536509065 | Non-Illuminated | No | - | 10000000 Cycles | - | - | - | Straight | SMD/SMT | -40C to 160C | - | - | - | SPST | 14(mm) | - | Details | - | - | N.O. | multimec | 0.092536 oz | 24(V) | - | 24 VDC | - | - | 3E | - | - | Black | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | Non Illuminated | - | SPST | 3(N) | Not Required | Gull Wing | - | - | Top Actuated | - | - | 0.05(A) | - | - | - | - | - | - | - | IP67 | 10.1(mm) | 9.5 mm | 9.1 mm | 9.1 mm | - | 9.5(mm) | ||
![]() 3FTH92040 APEM Inc. | In Stock | - | - | - | - | - | Plunger | - | Round Plunger | - | - | Straight | Black | - | - | EAR99 | 100 | No | - | Non-Illuminated | Unavailable | - | 10000000 Cycles | - | - | - | Straight | Through Hole | -40C to 160C | - | - | - | SPST | 10.1(mm) | - | Details | - | - | N.O. | multimec | - | 24(V) | - | 24 VDC | - | - | 3F | - | - | Black | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | 10000000 | SPST | - | Led | PC Pins | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | IP67 | 10.1(mm) | - | 10.1 mm | 10.1 mm | - | - | ||
![]() 3ASH9R APEM Inc. | In Stock | - | - | - | - | - | Round | - | Button | - | - | Straight | - | - | - | EAR99 | 500 | No | - | Non-Illuminated | Unavailable | - | 10000000 Cycles | - | - | - | Straight | SMD/SMT | -40C to 160C | - | - | - | SPST | 15.1(mm) | - | Details | - | - | OFF Mom | multimec | - | 24(V) | - | 24 VDC | - | Tape and Reel | 3A | - | Cap | Black | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | 10000000 | SPST | - | Not Required | Gull Wing | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | IP67 | 15.1(mm) | 6.4 mm | - | - | - | - | ||
![]() 5ESH920R APEM Inc. | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | EAR99 | 500 | No | - | Non-Illuminated | Unavailable | - | - | + 160 C | - | - 40 C | Straight | SMD/SMT | - | - | - | - | - | - | - | Details | - | 6.4 mm | - | multimec | 0.028219 oz | - | - | 24 VDC | - | Tube | 5E | - | Basic Switch | - | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | - | SPST | 2 N | - | - | - 40 C to + 160 C | - | - | - | - | - | - | - | - | Tactile Switch | - | - | - | IP67 | - | 6.4 mm | 10 mm | 10 mm | - | - | ||
![]() 5GSH92001 APEM Inc. | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 100 | No | - | Illuminated | - | - | 10000000 Cycles | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | - | 5G | - | - | Black | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | - | SPST | 2 N | - | - | - | - | - | - | - | - | - | - | Blue | - | LED | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | ||
![]() 5GTH93582 APEM Inc. | 10 |
| - | - | - | - | Round | - | Button | - | - | Straight | - | Stainless Steel | 50mA at 24VDC | - | 100 | No | - | Illuminated | - | - | 10000000 Cycles | + 160 C | - | - 40 C | Straight | Through Hole | -40C to 160C | - | - | - | SPST | 12.8(mm) | - | Details | - | - | N.O. | multimec | 0.028219 oz | 24(V) | - | 24 VDC | - | - | 5G | - | - | Black | 65 mW | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | Illuminated | 10000000 | SPST | 3.5 N | Led | PC Pins | - 40 C to + 160 C | Red | Top Actuated | - | - | 0.05(A) | - | - | Red | - | LED | - | 1 mm | IP67 | 10.3(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | 6.4(mm) | ||
![]() 5GSH92061 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | - | - | - | 5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH92042 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | - | - | - | 5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH920-2SL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | - | - | - | 5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3ETL920-17.0 APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Through Hole | - | - | - | 3ETH920-17.0 | - | - | - | Details | - | - | - | multimec | - | - | - | - | - | - | 3E | - | - | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH96522 APEM Inc. | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 100 | No | - | Illuminated | - | - | 10000000 Cycles | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | - | 5G | - | - | Black | 75 mW | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | - | SPST | 6.5 N | - | - | - | Green | - | - | - | - | - | - | Green | - | LED | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | ||
![]() 5ETH920-2SL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | - | - | - | 5E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ESH920 APEM Inc. | In Stock | - | - | - | - | - | Round | - | Button | - | - | Straight | - | Stainless Steel | - | EAR99 | 100 | No | - | Illuminated | No | - | 10000000 Cycles | + 160 C | - | - 40 C | Straight | SMD/SMT | -40C to 160C | - | - | - | SPST | 14(mm) | - | Details | - | 6.4 mm | OFF ON | multimec | 0.065894 oz | 24(V) | - | 24 VDC | - | - | 5E | - | Basic Switch | Black | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | 10000000 | SPST | 2 N | Not Required | Gull Wing | - 40 C to + 160 C | - | - | - | - | 0.05(A) | - | - | - | Tactile Switch | LED | - | - | IP67 | 10.1(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | 6.4(mm) |