- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Alternate PN | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | ECCN Code | Type | Subcategory | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Contact Configuration | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL6200GBF300QP E-Switch | 33 |
| - | Through Hole | - | - | T060011 | E-Switch | 45 | - | - | E-Switch | - | - | - | E-Switch | - | - | - | Tube | Tube | - | Active | - | Details | - | - | -40°C ~ 85°C | - | TL6200 | - | - | Switches | IP67 - Dust Tight, Waterproof | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 10,000,000 Cycles | - | - | - | 300gf | - | Tactile Switches | - | Top Actuated | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 15.00mm | - | - | - | - | Tactile Switches | - | - | - | - | - | - | ||
![]() TS16-1212-75-BK-100-SMT-TR CUI Devices | 38 |
| - | Surface Mount | - | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | SMD/SMT | - | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS16 | - | Tactile Switch | Switches | - | - | 50 mA | Gull Wing | Open Center | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 7.50mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 7.5 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-95-BK-260-RA-D CUI Devices | 1122 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS11 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | Tactile Switches | - | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | Tactile Switches | 0.25 mm | - | 9.5 mm | 7.4 mm | 6 mm | 9.50mm | ||
![]() TS14-1212-43-BK-260-SCR-D CUI Devices | 1323 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 4.30mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 4.3 mm | 12 mm | 12 mm | - | ||
![]() TS15-1212-65-BK-260-SCR-D CUI Devices | 9 |
| - | Through Hole | Polyphthalamide (PPA) | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS15 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 50,000 Cycles | - | - | SPST | 260gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.45mm | 6.50mm | - | - | - | - | Tactile Switches | 0.45 mm | IP66 | 6.5 mm | 12 mm | 12 mm | - | ||
![]() TS14-1212-90-BK-100-SCR-D CUI Devices | 9 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 9.00mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 9 mm | 12 mm | 12 mm | - | ||
![]() TS15-1212-80-BK-160-SCR-D CUI Devices | 9 |
| - | Through Hole | Polyphthalamide (PPA) | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS15 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 70,000 Cycles | - | - | SPST | 160gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.45mm | 8.00mm | - | - | - | - | Tactile Switches | 0.45 mm | IP66 | 8 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-43-BK-160-RA-D CUI Devices | 2893 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS11 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | - | - | SPST | 160gf | - | Tactile Switches | - | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | Tactile Switches | 0.25 mm | - | 4.3 mm | 7.4 mm | 6 mm | 4.30mm | ||
![]() TS14-1212-80-BK-100-SCR-D CUI Devices | 588 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 8.00mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 8 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-85-BK-100-RA-D CUI Devices | 1806 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS11 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | Tactile Switches | - | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | Tactile Switches | 0.25 mm | - | 8.5 mm | 7.4 mm | 6 mm | 8.50mm | ||
![]() TS15-1212-125-BK-160-SCR-D CUI Devices | 2089 |
| - | Through Hole | Polyphthalamide (PPA) | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS15 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 70,000 Cycles | - | - | SPST | 160gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.45mm | 12.50mm | - | - | - | - | Tactile Switches | 0.45 mm | IP66 | 12.5 mm | 12 mm | 12 mm | - | ||
Tiny WHSL | 29066 | - | - | Surface Mount | - | Round | - | C&K | 1000 | - | Non-Illuminated | C&K Switches | - | - | + 85 C | C&K | - 40 C | Straight | SMD/SMT | - | - | - | Active | - | Details | - | 12 VDC | -40°C ~ 85°C | Cut Tape | PTS125 | - | Tactile Switch | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | 0.6 VA | SPST | 180gf | Through Hole | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | SPST | Tactile Switches | - | - | Tactile Switches | 0.25 mm | IP40 | 7.3 mm | 12 mm | 12 mm | - | ||
![]() TS14-1212-70-BK-100-SCR-D CUI Devices | 1411 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 7.00mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 7 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-135-BK-260-RA-D CUI Devices | 2032 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS11 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | Tactile Switches | - | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | Tactile Switches | 0.25 mm | - | 13.5 mm | 7.4 mm | 6 mm | 13.50mm | ||
![]() TS14-1212-120-BK-100-SCR-D CUI Devices | 1586 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 12.00mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 12 mm | 12 mm | 12 mm | - | ||
![]() TS16-1212-85-BK-260-SMT-TR CUI Devices | 9 |
| - | Surface Mount | - | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | SMD/SMT | - | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS16 | - | Tactile Switch | Switches | - | - | 50 mA | Gull Wing | Open Center | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 8.50mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 8.5 mm | 12 mm | 12 mm | - | ||
![]() TS16-1212-75-BK-260-SMT-TR CUI Devices | 47 |
| - | Surface Mount | - | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | SMD/SMT | - | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS16 | - | Tactile Switch | Switches | - | - | 50 mA | Gull Wing | Open Center | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 7.50mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 7.5 mm | 12 mm | 12 mm | - | ||
![]() TS13-1212-73-BK-260-D CUI Devices | 420 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | Square | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS13 | - | Tactile Switch | Switches | - | - | 50 mA | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 7.30mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 7.3 mm | 12 mm | 12 mm | - | ||
![]() TS16-1212-95-BK-100-SMT-TR CUI Devices | 9 |
| - | Surface Mount | - | Round | - | CUI Devices | - | - | Non-Illuminated | CUI Devices | - | - | + 80 C | CUI Devices | - 30 C | - | SMD/SMT | - | - | - | Active | - | Details | - | 12 VDC | -30°C ~ 80°C | - | TS16 | - | Tactile Switch | Switches | - | - | 50 mA | Gull Wing | Open Center | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 9.50mm | - | - | - | - | Tactile Switches | 0.35 mm | - | 9.5 mm | 12 mm | 12 mm | - | ||
![]() 320.25E11BLK E-Switch | 29 |
| - | Through Hole | Polycarbonate (PC) | - | XB0800P | E-Switch | 1 | E-SWITCH INC | Non-Illuminated | E-Switch | 320.25E1-1BLK | 320.25E1-1BLK | - | E-Switch | - | - | - | Bulk | BULK | Active | Active | 5.8 | Details | 0.057453 oz | - | -20°C ~ 70°C | - | 320 | EAR99 | - | Switches | - | compliant | - | PC Pin | Square Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | 135gf | - | Tactile Switches | - | Top Actuated | 12.40mm x 12.40mm | 0.025A @ 50VDC | 0.60mm | 8.00mm | - | - | - | - | Tactile Switches | - | - | - | - | - | - |