- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | Actuator Length (mm) | Actuator Style | Alternate PN | Body Orientation | Brand | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Package | Package Type | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Stem Height | Switch Function Configuration | Tradename | Unit Weight | Voltage Rated | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Product | Lamp Type | Features | Product Category | Travel | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Thickness | Body Height | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JB15KP-2C NKK Switches | 79 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED REINFORCED NYLON | - | Polyacetal | BRASS | - | - | - | - | - | - | - | Stainless Steel | - | 5000000 Cycle(s) | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | FLAT CAP | 8536.50.90.40 | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 12mm | unknown | 125mA | PC Pin | - | - | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | - | - | - | 125mA | 250VAC V | SPST | Non-Illuminated | - | 5,000,000 Cycles | KEYPAD SWITCH | 50mA | - | 176gf | Illuminated, Non-Illuminated | - | - | - | - | - | Top Actuated | 0.05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | 4 | OFF-(ON) | 0.25mm | WAVE | 11.20mm | 1 | - | - | - | Process Sealed | - | - | - | - | - | - | 12mm | - | - | 4.191mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1241.1620 Schurter Inc. | 106 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Plastic | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Gold | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PMS | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | Black | LOOSE IN BOXES | 8536.50.90.40 | - | - | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | - | - | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | 30V | 50mA | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | - | 220gf | - | - | - | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 7.60mm | 1 | 0.15ms | - | - | Tactile Feedback | - | - | - | - | - | - | 11.4mm | 12.7mm | - | 3.5mm | 4.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL1260GYQC1GRY-PWR E-Switch | 26 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT) | - | Round | - | - | B200050 | - | E-Switch | Gray | - | - | - | 100 | No | - | Illuminated | - | - | - | E-Switch | - | E-Switch | - | Right Angle | Through Hole | - | Bulk | BULK | - | - | Active | - | 3.5 mm | - | - | - | - | - | - | 12 VDC | -20°C ~ 70°C | - | - | TL1260 | - | - | - | - | - | - | - | - | Black | - | - | Switches | - | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 2.3 VDC | LED, Green/Yellow | - | - | - | - | Illuminated | - | 50,000 Cycles | - | - | SPST | 160gf | - | - | Tactile Switches | Green | - | - | Side Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | - | - | - | LED | - | Tactile Switches | - | - | - | - | 7 mm | 12 mm | 6.8 mm | - | - | - | 6.85mm | - | - | - | - | - | - | ||
![]() 4FSH98242 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | Illuminated | - | Unavailable | 10000000 Cycles | - | + 85 C | - | - 30 C | Straight | SMD/SMT | - | - | - | - | - | - | Details | - | - | Illumec | - | - | - | - | 24 VDC | - | - | - | 4F | - | - | - | - | - | - | - | - | Black | - | - | - | 65 mW | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Red, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() ITS13FR1ST C&K | 26 |
| Datasheet | 15 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2013 | ITS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Black | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.5VDC | LED, Red/Green | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | - | 160gf | Illuminated, LED | - | - | Green, Red | - | - | Side Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.95mm | 7mm | 6.8mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TL3301NF260RG E-Switch | 41 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 12V | TAPE AND REEL | - | - | - | - | 50mA | Gull Wing | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 260gf | - | - | - | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 4.30mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B3W-9010-Y1Y Omron Electronics Inc-EMC Div | 244 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Yellow | - | 8536.50.90.40 | - | - | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | - | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.4VDC | LED, Yellow | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | - | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 5.8mm | 4.4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1301.9317 Schurter Inc. | 5228 | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | 270.000858mg | - | - | - | - | - | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | -20°C~70°C | Bulk | - | LSH | - | - | Active | Vendor Undefined | Gull Wing | EAR99 | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | - | - | 12V | - | Straight | IP40 | 10mm | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | - | 7.30mm | 1 | 0.1ms | - | - | Tactile Feedback | - | - | - | - | - | - | 6mm | 6mm | - | - | 3.7mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TL110510.8F160Q E-Switch | 31 |
| - | - | - | - | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | J100046 | - | E-Switch | - | - | - | - | 1000 | - | - | Non-Illuminated | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | Details | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | TL1105 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | Tactile Switches | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 10.80mm | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL1220R2BBBYHALO E-Switch | 9 |
| - | - | Silver | - | Through Hole | - | - | - | - | - | - | Round | - | - | B260038 | - | E-Switch | Black | - | - | - | 100 | No | - | Illuminated | - | - | - | E-Switch | + 70 C | E-Switch | - 20 C | Straight | Through Hole | - | Tray | BULK | - | - | Active | Details | 4.4 mm | - | - | 0.060886 oz | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | TL1220 | - | - | - | - | - | - | - | - | Black | - | - | Switches | - | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 2.3 VDC | LED, Yellow | - | - | - | - | Illuminated | - | 500,000 Cycles | - | - | SPST | 180gf | - | - | Tactile Switches | Yellow | - | - | Top Actuated | - | 7.60mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.20mm | - | 9.90mm | - | - | - | LED | - | Tactile Switches | 0.2 mm | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3AL-1002P Omron Electronics Inc-EMC Div | 1400 | - | Datasheet | 13 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | 180mg | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2010 | B3AL | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Black | - | 8536.50.90.40 | - | - | 16V | TAPE AND REEL | Straight | - | 6.6mm | - | 50mA | SMD (SMT) Tab | - | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | - | SPST | Non-Illuminated | 16V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | - | 306gf | Illuminated, Non-Illuminated | - | - | - | - | - | Top Actuated | .05A@16VDC | 6.90mm x 6.00mm | 0.05A @ 16VDC | - | - | 1.30mm | - | 5.00mm | 1 | 5ms | - | - | - | - | - | - | - | - | - | 6.9mm | - | - | 5mm | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() EVQ-Q2B02W Panasonic Electronic Components | 24000 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | - | 8536.50.90.40 | - | - | 15V | BOX; TAPE AND REEL | Straight | - | - | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | SPST | Non-Illuminated | 15V | 2,000,000 Cycles | KEYPAD SWITCH | 20mA | - | 50gf | Illuminated, Non-Illuminated | - | - | - | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.20mm | - | 2.50mm | 1 | 10ms | - | - | - | - | - | - | - | - | 2.5mm | 6.5mm | 6mm | 1.8mm | - | 700μm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JB15HKH-6A NKK Switches | 136 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Black | - | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 265gf | - | - | - | - | - | - | Side Actuated | - | 10.80mm x 6.54mm | 0.125A @ 24VDC | - | - | 0.30mm | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | - | 7.76mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1618.11 Schurter Inc. | 70 | - | Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | BRASS | - | - | - | - | - | - | - | Gold | - | 1000000 Cycle(s) | - | - | - | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SMS | e3 | - | Active | Vendor Undefined | Gull Wing | EAR99 | 2 | Tin (Sn) | White | LOOSE IN BOXES | 8536.50.90.40 | - | - | 42V | BOX | Straight | IP67 - Dust Tight, Waterproof | 15.9mm | - | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | 30V | 50mA | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | - | 220gf | Illuminated, Non-Illuminated | - | - | - | 0.05A | 0.05A@30VAC | Top Actuated | - | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | - | 7.75mm | 1 | 0.15ms | - | - | Tactile Feedback | - | - | - | - | - | - | 11.4mm | 11.4mm | - | 3.65mm | 4.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JF15SP2C NKK Switches | 297 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2006 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | Red | - | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | 500MOhm | - | - | - | - | 50mA | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | - | 300gf | Illuminated, Non-Illuminated | - | - | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | 0.40mm | - | 5.08mm | - | - | - | - | Process Sealed | - | - | - | - | - | - | 17.7mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5GSH92001R APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Round | - | - | - | - | - | - | - | EAR99 | - | 100 | - | - | Illuminated | - | Unavailable | 10000000 Cycles | - | + 160 C | - | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | - | 24 VDC | - | - | - | 5G | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2 N | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | 2.1 mm | - | - | - | - | - | - | - | ||
![]() EVQ-21504M Panasonic Electronic Components | 93 |
| - | 12 Weeks | Silver | Through Hole | Through Hole | Radial | - | - | 1.451496g | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ2 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | - | White | - | 8536.50.90.40 | - | - | 15V | BOX; TAPE AND REEL | Straight | - | 6mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 4.30mm | 1 | 8ms | - | - | - | - | - | - | - | - | 9.525mm | 6mm | 63.5mm | - | - | 900μm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3F-1002-G Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | - | - | 250mg | - | - | - | - | - | - | - | - | - | - | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 24V | - | Straight | - | - | unknown | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | 50mA | - | 150gf | - | - | - | - | - | - | Top Actuated | .05A@24VDC | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 4.30mm | 1 | 5ms | - | - | - | - | - | - | - | - | - | - | 6mm | - | 3.4mm | 900μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TL3301CF160QG E-Switch | 180000 |
| - | 10 Weeks | Silver | Surface Mount | Surface Mount | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bronze, Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 12V | TR | Straight | - | - | - | 50mA | Gull Wing | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | - | - | - | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 8.00mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 4.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 10568 |
| - | - | Silver | - | - | - | - | - | - | - | - | - | 1.12(mm) | Round Button | - | Right Angle | - | - | - | EAR99 | - | - | No | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | Surface Mount | -40C to 90C | - | - | SPST | 5.73(mm) | - | - | - | N.O. | - | - | - | 32(V) | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | 3(N) | Not Required | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32(V) | - | 7.77(mm) | - | - | - | - | - | - | - | 7.11(mm) | - | - | - | - | - |