- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Shape | Actuator Material | Actuator | Actuator Length (mm) | Actuator Style | Approvals | Base Product Number | Body Orientation | Brand | Cap Color | Case Size | Case Style | Connections | Contact Materials | Current-IEC | Current-UL | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Number of Outlets | Operating Temp Range | Package | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | Range | RoHS | Stem Height | Supplier Package | Switch Configuration | Switch Function Configuration | Torque-Screw | Voltage Rating (VDC) | Voltage Rating DC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Subcategory | Power Rating | Pitch | Ingress Protection | Insulation Height | Style | Current Rating | Pin Count | Termination Style | Function | Actuator Type | Circuit | Switch Function | Wire Gauge | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Tail Length | Number of Levels | Illumination | Mechanical Life | Contact Mating Finish | Jacket Color | Protections | Contact Current Rating | Wire Gauge or Range - AWG | Contact Form | Operating Force | Illumination Type | Positions Per Level | Utilized IC / Part | Supplied Contents | Plug Wire Entry | Header Orientation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | Illumination Color | Actuator Orientation | Screw Size | Outline | Contact Rating @ Voltage | Current Rating (Max) | Switch Travel | Primary Attributes | Embedded | Secondary Attributes | Stranding | Actuator Height off PCB, Vertical | VA Rating | Contact Configuration | Outer Diameter | Product | Conductor Type | Connection Type | Lamp Type | Features | Product Category | Travel | Phase | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Insulation Thickness | Actuator Length, Right Angle | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228ADVABFCN CTS Corporation | 46 |
| - | - | Through Hole | - | - | - | - | - | - | - | 228ADVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | - | Schneider | 598941 | - | CTS Electrocomponents | - | - | - | - | - | - | Tray | 228A-DVABFCN | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tray | 228A | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 3 VDC | LED, Blue | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAGFFAD CTS Corporation | 46 |
| - | - | Through Hole | - | - | - | - | - | - | UL;CSA | 228CDVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | PVC | General Cable | C2015A | - | CTS Electrocomponents | - | - | - | - | - | - | Tray | 228C-DVAGFFAD | - | - | Active | - | Details | - | - | - | - | - | - | - | - | 300 Volts AC | -25°C ~ 70°C | Tray | 228C | - | - | - | - | - | - | - | Hook-Up Wire | Switches | - | - | - | - | - | - | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | 24 AWG | - | 1.9 VDC | LED, Green | - | - | Illuminated | 100,000 Cycles | - | Gray | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 7/32 | 16.60mm | - | - | 0.056 Inches | - | Stranded | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | 0.016 Inches | - | - | - | ||
![]() 228ADS1ARBFCBBB CTS Corporation | 46 |
| - | - | Through Hole, Right Angle | - | - | - | Round | - | Cylinder | UL;CSA | 228ADS1 | - | CTS Electronic Components | Bright Black | - | - | - | - | - | - | - | 200 | - | Illuminated | PVC | General Cable | C2101A | + 70 C | CTS Electrocomponents | - 25 C | - | - | Through Hole | - | - | Tray | 228A-DS1ARBFCBBB | - | - | Active | - | Details | - | - | - | - | - | - | 12 VDC | - | 600 Volts AC | -25°C ~ 70°C | Tray | 228A | - | - | - | - | - | - | - | Hook-Up Wire | Switches | - | - | - | - | - | 50 mA | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | 22 AWG | - | 1.7, 3 VDC | LED, Blue/Red | - | - | Illuminated | 100,000 Cycles | - | Green | - | - | - | SPST | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | Red | Side Actuated | - | 7.20mm x 5.40mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 7/30 | - | - | - | 0.094 Inches | Tactile Switches | Stranded | - | LED | - | Tactile Switches | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | 0.032 Inches | - | - | - | ||
![]() 228CDVARGBFEWA CTS Corporation | 46 |
| - | - | Through Hole | - | - | - | - | - | - | CE, CSA, UL, VDE | 228CDVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | - | Klockner-Moeller, Div of Eaton | FAZ-D1/3-NA | - | CTS Electrocomponents | - | DIN Rail | - | - | - | - | Tray | 228C-DVARGBFEWA | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tray | 228C | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 1 A | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.7, 1.9, 3 VDC | LED, Blue/Green/Red | - | - | Illuminated | 100,000 Cycles | - | - | Branch Circuit | - | - | - | 160gf | - | - | - | - | - | - | Screw | - | Tactile Switches | - | - | - | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAYGFCMSE CTS Corporation | 46 |
| - | - | Through Hole | - | - | - | - | - | - | - | 228ADVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | - | Miscellaneous | - | - | CTS Electrocomponents | - | - | - | - | - | - | Tray | 228A-DVAYGFCMSE | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tray | 228A | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green/Yellow | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CMVAGFCNR CTS Corporation | 6 |
| - | - | Surface Mount | - | - | - | - | - | - | CE, CSA, UL | 228CMVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 450 | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG22M0225TFFL | - | CTS Electrocomponents | - | Panel | - | - | - | - | Tape & Reel (TR) | 228C-MVAGFCNR | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Reel | 228C | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 225 A | - | Gull Wing | - | Round Button | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228AMVARGFBMSCR CTS Corporation | 6 |
| - | - | Surface Mount | - | - | - | - | - | - | - | 228AMVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 450 | - | - | - | Johnson Controls | VP - ELB - 45 | - | CTS Electrocomponents | - | - | - | - | - | - | Tape & Reel (TR) | 228A-MVARGFBMSCR | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Reel | 228A | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Gull Wing | - | Oval Button | SPST-NO | Off-Mom | - | - | 1.7, 1.9 VDC | LED, Green/Red | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSMRA5JH04 TE Connectivity | 32 |
| - | Silver | Right Angle | - | - | Polybutylene Terephthalate (PBT) | Round | - | Round | - | - | - | TE Connectivity | - | - | - | - | Copper Alloy | - | - | 7.01 x 7.11mm | 1000 | - | Non-Illuminated | - | TE Connectivity | - | +85°C | NKK Switches | -35°C | - | - | Through Hole | - | - | Bulk | 1-1825027-4 | - | - | Obsolete | - | Details | - | - | - | - | - | - | 24 VDC | - | 24V dc | - | - | - | Through Hole | Display | - | 85 °C | -35 °C | - | - | - | Switches | - | - | - | - | - | 50 mA | - | Solder Pin | LCD Display | Button | - | OFF - (ON) | - | - | - | - | - | - | - | 100000Cycles | - | - | - | 50 mA @ 24 V dc | - | SPST | 160 g | - | - | - | Board(s) | - | - | Through Hole | - | Tactile Switches | - | -35 → +85°C | - | - | - | - | - | - | - | - | No | - | - | - | - | SPST | - | Tactile Switches | - | - | - | - | Tactile Switches | - | - | - | - | - | 7.01mm | 7.11mm | 3.56mm | - | - | - | - | ||
![]() 222ADVBB CTS | In Stock | - | - | Silver | - | - | - | - | Round | - | Round Button | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-Illuminated | - | - | - | + 85 C | KYOCERA AVX | - 40 C | Through Hole | Straight | Through Hole | - | - | Tape & Reel (TR) | - | SPST | - | Active | - | - | 5 mm | - | N.O. | - | - | - | 12 VDC | - | - | -40 to 85 °C | - | * | - | Compact Tactile Switch | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | 4 | Solder Pin | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | 100000 Cycles | - | - | - | - | - | SPST | 260 gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 0.25 mm | - | - | - | 3.3 mm | 6.2 mm | 6.2 mm | - | - | - | - | - | ||
![]() 222AMVABR CTS | In Stock | - | - | Silver | Through Hole | Thermoplastic | - | - | Round | 0.8(mm) | Round Button | - | OQ04 | Straight | - | - | - | - | - | Copper | - | 20 A | - | - | No | Non-Illuminated | - | - | - | + 85 C | Amphenol Anytek | - 40 C | Surface Mount | Straight | Surface Mount | - | -40C to 85C | Bulk | - | SPST | 9(mm) | Active | - | - | 1 mm | SMD | N.O. | N.O. | - | 12(V) | 12 VDC | 300 V | - | -40°C ~ 115°C | Tape and Reel | OQ | - | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | - | Gray | - | Switches | - | 0.300 (7.62mm) | - | 0.335 (8.51mm) | - | 50 mA | 4 | Solder | - | - | - | OFF - (ON) | - | - | - | - | 0.138 (3.50mm) | 1 | - | 100000 Cycles | Tin | - | - | - | - | SPST | 2.55(N) | Not Required | 4 | - | - | - | 90°, Right Angle | Gull Wing | - | Tactile Switches | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 0.25 mm | - | - | 6.2(mm) | 4.3 mm | 6.2 mm | 6.2 mm | - | - | - | 4.3(mm) | UL94 V-0 | ||
![]() 228CDVARBFFBBB CTS Corporation | 6 |
| - | - | Through Hole | - | - | - | Dome | - | Joystick Button on Square | - | 228CDVA | - | CTS Electronic Components | Bright Black | - | - | - | - | - | - | - | 200 | - | Illuminated | - | Murrelektronik | 7072-72011-7541200 | + 70 C | CTS Electrocomponents | - 25 C | - | Straight | Through Hole | - | - | Tray | 228C-DVARBFFBBB | - | - | Active | - | Details | - | - | - | - | - | - | 12 VDC | - | - | -25°C ~ 70°C | Tray | 228C | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.7, 3 VDC | LED, Blue/Red | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | SPST | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | Blue, Red | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | 16.60mm | - | - | - | Tactile Switches | - | - | LED | - | Tactile Switches | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | - | - | - | - | ||
![]() 228CDVAYGFAAB CTS Corporation | 6 |
| - | - | Through Hole | - | - | - | - | - | - | CE, CSA, UL | 228CDVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23F0040TFFN | - | CTS Electrocomponents | - | Panel | - | - | - | - | Tray | 228C-DVAYGFAAB | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tray | 228C | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 40 A | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green/Yellow | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAGFDMBD CTS Corporation | 6 |
| - | - | Through Hole | Aluminum | - | - | - | - | - | - | 228CDVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | - | Grace Technologies | P-P3P5P11P29-F3RX | - | CTS Electrocomponents | - | - | - | - | None | - | Tray | 228C-DVAGFDMBD | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tray | 228C | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVARGFCN CTS Corporation | 6 |
| - | - | Through Hole | - | - | - | Round | - | Cylinder | - | 228ADVA | - | CTS Electronic Components | Natural | - | - | - | - | - | - | - | 200 | - | Illuminated | - | Square D | 530674 | + 70 C | CTS Electrocomponents | - 25 C | - | - | Through Hole | - | - | Tray | 228A-DVARGFCN | - | - | Active | - | Details | - | - | - | - | - | - | 12 VDC | - | - | -25°C ~ 70°C | Tray | 228A | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.7, 1.9 VDC | LED, Green/Red | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | SPST | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | Green, Red | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | Tactile Switches | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | - | - | - | ||
![]() 228ADVARCMBA CTS Corporation | 6 |
| - | - | Through Hole | - | - | - | Round | - | Cylinder | - | 228ADVA | - | CTS Electronic Components | Misty Black | - | - | - | - | - | - | - | 200 | - | Illuminated | - | Turck | UX08419 | + 70 C | CTS Electrocomponents | - 25 C | - | - | Through Hole | - | - | Tray | 228A-DVARCMBA | - | - | Active | - | Details | - | - | - | - | - | - | 12 VDC | - | - | -25°C ~ 70°C | Tray | 228A | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.7 VDC | LED, Red | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | SPST | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | Red | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | Tactile Switches | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | - | - | - | ||
![]() 228CDVARGBFAWC CTS Corporation | 6 |
| - | - | Through Hole | - | - | - | Round | - | - | - | 228CDVA | - | CTS Electronic Components | White | 4.5 | Lower Mount | 1/4 NPT | - | - | - | - | 200 | - | Illuminated | - | US Gauge | 155013 | + 70 C | CTS Electrocomponents | - 25 C | - | Straight | Through Hole | - | - | Tray | 228C-DVARGBFAWC | - | - | Active | 0-400 psi | Details | - | - | - | - | - | - | 12 VDC | - | - | -25°C ~ 70°C | Tray | 228C | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.7, 1.9, 3 VDC | LED, Blue/Green/Red | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | SPST | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | Blue, Green, Red | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | Tactile Switches | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 3.5 mm | - | - | - | - | ||
![]() 228ADS2AYGFCBBC CTS Corporation | 6 |
| - | - | Through Hole, Right Angle | - | - | - | Round | - | Cylinder | UL | 228ADS2 | - | CTS Electronic Components | Bright Black | - | - | - | - | - | - | - | 200 | - | Illuminated | - | GE - General Electric | - | + 70 C | CTS Electrocomponents | - 25 C | Panel | - | Through Hole | - | - | Tray | 228A-DS2AYGFCBBC | - | - | Active | - | Details | - | - | - | - | - | - | 12 VDC | - | - | -25°C ~ 70°C | Tray | 228A | Screw Terminals | Control | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green/Yellow | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | SPST | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | Yellow | Side Actuated | - | 8.30mm x 9.60mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | 1,000 VA | - | - | Tactile Switches | - | - | LED | - | Tactile Switches | 0.25 mm | 1 | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | 11.00mm | - | - | ||
![]() 228BDVAYGFJ1W CTS Corporation | 6 |
| - | - | Through Hole | - | - | - | - | - | - | - | 228BDVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | - | CTS | - | - | CTS Electrocomponents | - | - | - | - | - | - | Tray | 228B-DVAYGFJ1W | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tray | 228B | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green/Yellow | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228AMVARAFBACR CTS Corporation | 6 |
| - | - | Surface Mount | - | - | - | - | - | - | - | 228AMVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 450 | - | - | - | Cleveland Machine Control | - | - | CTS Electrocomponents | - | - | - | - | - | - | Tape & Reel (TR) | 228A-MVARAFBACR | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Reel | 228A | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Gull Wing | - | Oval Button | SPST-NO | Off-Mom | - | - | - | LED, Amber/Red | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAGFCRD CTS Corporation | 6 |
| - | - | Through Hole | - | C | - | - | - | - | CSA, UL | 228ADVA | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 200 | - | - | - | Hubbell | OC-7 | - | CTS Electrocomponents | - | - | - | - | - | - | Tray | 228A-DVAGFCRD | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tray | 228A | - | - | - | - | - | Aluminum | - | - | Switches | - | - | - | - | Threaded Aluminum | - | - | PC Pin | - | Round Button | SPST-NO | Off-Mom | - | - | 1.9 VDC | LED, Green | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - |