- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material Type | Actuator | Actuator Style | Approvals | Cable Types | Cap Color | Enclosure | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | RoHS | Voltage Rating DC | Wire Size | Series | Type | Composition | Applications | Subcategory | Current Rating | Frequency | Output | Termination Style | Voltage | Number of Poles | Protections | Contact Form | Operating Force | Port Style | Adhesive | Port Size | Terminal Type | Product Type | Illumination Color | RPM | Sensor Type | Bearing Type | Max Frequency | Maximum Pressure | Legend | Overload Protection | Background Color | Disconnect Type | Product | Language | Connection Type | Lamp Type | Operating Voltage | Nominal Input Voltage (AC) | Travel | Contacts | Phase | Shrink Ratio | IP Rating | Label Width | Height | Length | Width | Actuator Length | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228EDSARAF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EL4FWC3100L | - | - | - | - | - | - | - | - | - | 228E | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder on Square | - | - | Red | - | Illuminated | Eaton Benches By Wright Line | WTB60-XCX-R-Y | + 70 C | - 25 C | - | Straight | Through Hole | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | - | PC Pin | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Red | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | - | 0.25 mm | - | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | - | - | Red | - | Illuminated | Marathon Electric | F396L | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | - | 0.25 mm | - | - | - | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | ABB | ST204M-C25 | - | - | DIN Rail | - | - | - | Yes | - | - | 228B | - | - | - | Switches | 25 A | - | - | - | - | - | Supplemental | - | - | - | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 1087741A1 BG | - | - | End Mount | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NBK Parts | 20305 | - | - | - | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAABN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Edwards Signaling | K-RLED24 | - | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228EJVARGFR CTS | In Stock | - | - | - | - | Polyolefin | Round | - | ASTM, UL | 12 AWG to 4 AWG (0.125 in to 0.32 in) | - | - | Illuminated | Brady | 130651 | + 85 C | - 40 C | - | Straight | Through Hole | - | No | 12 VDC | - | 228E | - | - | Heat Shrink | Switches | 50 mA | - | - | J Form Lead | - | - | - | SPST | 200 gf | - | No | - | - | Tactile Switches | Green, Red | - | - | - | - | - | - | - | Red | - | Tactile Switches | - | - | LED | - | - | 0.7 mm | - | - | 3 to 1 | IP67 | 1 | 3.7 mm | 7.2 mm | 6.8 mm | 1.8 mm | 0.645 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-CC-06A9-4+B058 | - | - | Panel, Wall | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | 60 Hz | - | - | - | - | Circuit Breaker | - | - | - | - | - | 480 VAC | - | - | - | - | IP58 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Elliptical | UL;CSA;IEC | - | Misty Black | - | Illuminated | Mennekes Electrical Products | ME530B5 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | 12 AWG;11 AWG;10 AWG;9 AWG;8 AWG | 228A | - | - | - | Switches | 30 Amps | - | - | Gull Wing Lead | 347/600 | 4 | - | SPST | 160 gf | - | - | - | Screw | Tactile Switches | Amber | - | - | - | - | - | - | - | - | - | Tactile Switches | - | Flanged Inlet | LED | - | - | 0.25 mm | - | - | - | IP54 | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.9 mm | - | ||
![]() 228ADVAWFCAD CTS | In Stock | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | Dwyer Instruments | RMA-16-SSV | - | - | - | - | - | - | Yes | - | - | 228A | - | - | - | Switches | - | - | Local Display | - | - | - | - | - | - | NPT Female | - | 1/8 | - | Tactile Switches | - | - | Gas | - | - | 100 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Fiberglass | - | Round | Cylinder | - | - | Misty Black | - | Illuminated | Brady | 75066 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | - | 228A | Traffic/Parking Signs | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Red | - | - | - | - | - | No U-Turn | - | White | - | Tactile Switches | English | - | LED | - | - | 0.25 mm | - | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
![]() 228EJVAAFR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NBK Parts | 20327 | - | - | - | - | - | - | - | - | - | 228E | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | CSA, UL | - | Orange | - | Illuminated | ABB | ST204M-C30 | + 70 C | - 25 C | DIN Rail | - | SMD/SMT | - | - | 12 VDC | - | 228A | - | - | - | Switches | 30 A | - | - | Gull Wing Lead | - | - | Supplemental | SPST | 160 gf | - | - | - | Screw | Tactile Switches | Red | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | - | 0.25 mm | - | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | Footed | - | - | - | - | - | - | - | Totally Enclosed Air Over | - | Toshiba | 0254FAGR41A-P | - | - | - | - | - | - | No | - | - | 228B | Definite Purpose | Cast Iron | - | Switches | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | 1,800 RPM | - | Ball | - | - | - | None | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB48-BPC-R-K | - | - | - | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAYFFRA CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EL4FWC3125L | - | - | - | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-CC-06A9-4+B058F267 | - | - | Panel, Wall | - | - | - | - | - | - | 228B | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | 60 Hz | - | - | - | - | Circuit Breaker | - | - | - | - | - | 480 VAC | - | - | - | - | IP58 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T476C43-1 | - | - | - | - | - | Momentary | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | 1NO, 1NC | - | - | IP65 | - | - | - | - | - | - | ||
![]() 228CDVAAFDAD CTS | In Stock | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | Brady | 75096 | - | - | - | - | - | - | - | - | - | 228C | Traffic/Parking Signs | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Do Not Park In Driveway | - | White | - | - | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |