- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Housing Material | Shape | Actuator Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Actuator | Actuator Style | Alternate PN | Approvals | Base Product Number | Brand | Cap Color | Case Code - in | Case Code - mm | Class | Contact Materials | Current-IEC | Current-UL | Dissipation Factor DF | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ground Terminal | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Stem Height | Switch Configuration | Temperature Coefficient / Code | Torque-Screw | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Brand Name | Dielectric | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Contact Resistance | Wire Gauge | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Plating | Attachment Method | Connector Style | Number of Levels | Current | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Family | Contact Form | Operating Force | Positions Per Level | Filter Type | Tool Type | Terminal Type | Product Type | Operating Temperature Range | Mating Orientation | Wire Termination | Illumination Color | Contact Current(AC)-Max | Screw Thread | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Fuse | Fuse Holder, Drawer | Switch Features | Operating Force-Max | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Height Seated (Max) | Length | Width | Plating Thickness | Body Height | Actuator Length | Panel Thickness | Actuator Length, Right Angle | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSM2JSMASTR TE Connectivity | 7 |
| - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Round | - | - | - | FSM2 | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | 1200 | - | No | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | FSM2JSMASTR | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Straight | SMD/SMT | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ROHS COMPLIANT | - | 1977223-4 | Active | - | Active | 1.76 | Non-Compliant | Yes | 3.4 mm | - | - | - | - | 0.352740 oz | - | - | 24 VDC | - | - | - | -35°C ~ 85°C | Tape & Reel (TR) | FSMJSMA | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Green | - | 8536.50.90.31 | - | Switches | - | - | TAPE AND REEL | - | -- | - | compliant | 50 mA | Gull Wing | 6 mm | - | 6 mm | Standard | Alcoswitch | - | SPST-NO | - | Off-Mom | - | - | - | 0.05 A | -- | - | -- | 24 V | SOLDER | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | PUSHBUTTON SWITCH | - | SPST | 160gf | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | MOMENTARY | 4.30mm | - | - | - | 2.06 N | - | - | -- | Tactile Switches | - | - | 7.01 mm | - | 6 mm | 6 mm | - | 4.29 mm | - | - | -- | - | - | ||
![]() 228ADS1ARAFCBBE CTS Corporation | 34 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Round | Cylinder | - | - | 228ADS1 | CTS Electronic Components | Bright Black | - | - | - | - | - | - | - | - | 200 | - | - | - | Illuminated | CTS | - | - | + 70 C | CTS Electrocomponents | - 25 C | - | - | Through Hole | - | - | Tray | - | - | 228A-DS1ARAFCBBE | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | -25°C ~ 70°C | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Round Button | - | - | SPST-NO | - | Off-Mom | - | - | - | - | - | - | LED, Amber/Red | - | - | - | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | - | - | - | Tactile Switches | - | - | - | Red | - | - | Side Actuated | - | 7.20mm x 5.40mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | - | 4.5 mm | - | 7.2 mm | 7 mm | - | - | 6.3 mm | - | - | - | - | ||
![]() 228BMVAYGFJ1NR CTS Corporation | 34 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Round | Hollow Cylinder | - | - | 228BMVA | CTS Electronic Components | Natural | - | - | - | - | - | - | - | - | 300 | - | - | - | Illuminated | CTS | - | - | + 70 C | CTS Electrocomponents | - 20 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | 228B-MVAYGFJ1NR | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | -20°C ~ 70°C | Reel | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | Gull Wing | - | - | - | Round Button | - | - | SPST-NO | - | Off-Mom | - | - | - | - | 1.9 VDC | - | LED, Green/Yellow | - | - | - | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | - | - | - | Tactile Switches | - | - | - | Green, Yellow | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | - | 6.5 mm | - | 6 mm | 6 mm | - | - | 8.2 mm | - | - | - | - | ||
![]() 228ADS2ARBF CTS Corporation | 34 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | Beryllium Copper | - | -- | - | - | - | - | Without Cap | - | - | - | 228ADS2 | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 200 | - | - | - | Illuminated | CTS | - | - | + 70 C | CTS Electrocomponents | - 25 C | - | - | Through Hole | - | - | Tray | - | - | 228A-DS2ARBF | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 121°C | Tray | Slot Mount | - | - | - | Active | - | - | - | - | - | Fingerstock | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Plunger for Cap | - | - | SPST-NO | - | Off-Mom | - | - | - | - | 1.7, 3 VDC | - | LED, Blue/Red | - | - | - | -- | Slot | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | - | - | - | Tactile Switches | - | - | - | Blue, Red | - | - | Side Actuated | - | 7.20mm x 5.40mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | - | 0.110 (2.79mm) | - | 0.169 (4.29mm) | 0.280 (7.11mm) | -- | - | - | - | - | - | - | ||
![]() 228CDVARGBFFMBC CTS Corporation | 34 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Dome | Joystick Button on Square | - | - | 228CDVA | CTS Electronic Components | Misty Black | - | - | - | - | - | - | - | - | 200 | -- | - | - | Illuminated | CTS | - | - | + 70 C | CTS Electrocomponents | - 25 C | - | Straight | Through Hole | - | - | Tray | - | - | 228C-DVARGBFFMBC | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | -25°C ~ 70°C | Tray | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Round Button | - | - | SPST-NO | - | Off-Mom | - | - | - | - | 1.7, 1.9, 3 VDC | - | LED, Blue/Green/Red | - | - | - | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | - | File | - | Tactile Switches | - | - | - | Blue, Green, Red | - | - | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | 0.25mm | - | 16.60mm | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | - | 3.3 mm | - | 7.2 mm | 6.8 mm | - | - | 9.4 mm | - | - | - | - | ||
![]() 1-1977177-7 TE Connectivity | In Stock | - | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | 1-1977177 | TE Connectivity / Alcoswitch | - | - | - | - | Copper Alloy | - | - | - | - | 1000 | - | - | - | Non-Illuminated | TE Connectivity | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | - | Bag | - | - | - | - | SPST | Active | - | Details | - | - | OFF (ON) | - | - | - | - | - | 24 V | 24 VDC | - | - | - | -35 to 85 °C | Box | * | - | - | - | Active | - | PC Pins | - | - | - | - | - | - | - | 85 °C | -35 °C | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Standard | - | - | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 24 V | 100,000 Cycles | - | - | - | 1.57 N | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Side Actuated | - | 7.11mm x 6.60mm | 0.05A @ 24VDC | 0.25mm | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | 6.85mm | - | - | ||
![]() 1-1825955-0 TE Connectivity | 19172 |
| - | Silver | - | Through Hole | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Round Button | - | - | 1-1825955 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | - | Bulk | - | - | - | - | SPST | Active | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | - | - | - | -35 to 85 °C | Bulk | FSMJ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | -- | - | - | - | PC Pin | - | - | - | Standard | - | - | SPST-NO | - | Off-Mom | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100000 Cycles | - | Switches | - | 1.57 N | - | - | - | PC Pin | Tactile Switches | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | 0.10mm | - | 7.00mm | - | - | - | - | - | - | Grounding Pin | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() 1825106-2 TE Connectivity | In Stock | - | - | - | - | - | Axial | NO | SURFACE MOUNT-RIGHT ANGLE | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1825106-2 | 1825106 | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | Obsolete | - | - | 5.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | e4 | Active | 2 | - | EAR99 | ±50ppm/°C | - | - | 267 kOhms | - | SILVER | - | - | Metal Film | - | 0.5W, 1/2W | 8536.50.90.31 | - | - | - | - | TAPE AND REEL | - | - | - | unknown | - | - | 5.6 mm | - | 4 mm | - | - | - | - | -- | SPST | - | - | - | 0.05 A | - | - | - | 12 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | 2.25 N | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | 1.7 mm | - | - | - | - | - | ||
![]() FSMMSTP TE Connectivity | In Stock | - | - | - | - | Outlet Box | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | CSA, UL | - | TE Connectivity / Alcoswitch | - | - | - | - | - | -- | 15A | - | - | 2500 | - | No | - | Non-Illuminated | TE Connectivity | - | - | + 105 C | - | - 35 C | - | Straight | SMD/SMT | - | - | - | - | - | 1571262-3 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 24 VDC | -- | 125VAC | - | - | Bulk | 740W | - | - | - | Active | - | Screw | - | - | Receptacle, Female Sockets | - | - | 3 per connection (2) | - | - | - | - | - | - | - | - | Switches | - | - | - | - | -- | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | - | - | - | - | - | - | - | - | SPST | 2.2 N | - | Unfiltered - Commercial | - | - | Tactile Switches | - 35 C to + 105 C | - | - | - | - | - | - | - | - | - | - | - | - | No | -- | -- | - | - | - | -- | Tactile Switches | - | - | - | - | - | - | - | - | - | -- | - | -- | - | ||
![]() 3FTL6S8040 APEM | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Polyamide (PA FR15), Nylon FR15 | - | - | Brass - Copper Tin Plated | -- | Steel, Galvanized - Chromate Plated | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.4 Nm (3.5 Lb-In) | multimec | - | - | - | - | - | - | - | -55°C ~ 105°C | Bulk | Buchanan | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | Switches | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-22 AWG | - | - | 300V | - | - | - | - | - | - | - | 1 | 10A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Tactile Switches | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | M2.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1437565-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | Radial | - | - | - | - | - | - | - | 125 °C | -25 °C | Ceramic | - | - | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | Y5P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAFI USA | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228DMS1ARGFAAAR CTS Corporation | 36 |
| - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228DMS1 | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | CTS | - | - | - | CTS Electrocomponents | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 228D-MS1ARGFAAAR | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Reel | 228D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Round Button | - | - | SPST-NO | - | Off-Mom | - | - | - | - | 1.7, 1.9 VDC | - | LED, Green/Red | - | - | - | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | 220gf | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Side Actuated | - | 6.80mm x 5.00mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAWCAE CTS Corporation | 36 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228ADVA | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | CTS | - | - | - | CTS Electrocomponents | - | - | - | - | - | - | Tray | - | - | 228A-DVAWCAE | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tray | 228A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | - | - | SPST-NO | - | Off-Mom | - | - | - | - | 3 VDC | - | LED, White | - | - | - | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAGFAAA CTS Corporation | 36 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 228CDVA | AIRPAX | Orange | - | - | - | - | - | - | - | - | 3 | - | - | - | Not Illuminated | Sensata | - | - | + 85 C | CTS Electrocomponents | - 40 C | - | Straight | Panel Mount | - | - | Tray | - | - | 228C-DVAGFAAA | - | - | Active | - | Details | - | - | - | - | - | AIRPAX | 1.763698 oz | - | - | 12 VDC | - | - | - | -25°C ~ 70°C | Tray | Snapak | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | 20 A | Quick Connect | - | - | - | Rocker | - | - | SPST-NO | - | Off-Mom | - | - | - | - | 1.9 VDC | - | LED, Green | - | - | - | - | - | - | - | - | 1 Pole | - | Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | - | - | - | Tactile Switches | - | - | - | Green | - | - | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | Circuit Breakers | LED | - | Circuit Breakers | 0.25 mm | - | 3.3 mm | - | 7.2 mm | 6.8 mm | - | - | 3.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | Through Hole | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Vitramon | - | 1206 | 3216 | Class 1 | Bronze | - | - | - | - | 4000 | - | - | - | - | Vishay | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.000952 oz | - | - | 25 VDC | - | - | - | - | MouseReel | VJ W1BC Basic Comm | - | 0.5 pF | - | - | - | Flexible (Soft) | - | - | - | - | - | - | - | 60 °C | -40 °C | - | - | - | - | 1.8 pF | Capacitors | - | - | - | Straight | - | - | - | - | SMD/SMT | - | - | - | - | - | C0G (NP0) | - | - | - | - | 100 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 12 V | 200 kcycles | - | - | - | 1.57 N | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | - | 3.2 mm | 1.6 mm | - | - | 5 mm | - | - | - | No | ||
![]() 228FDSAYB CTS Corporation | 47 |
| - | - | - | Through Hole, Right Angle | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228FDSA | Cornell Dubilier - CDE | - | - | - | - | - | - | - | 0.1 | - | 100 | - | - | - | - | Cornell Dubilier | - | - | + 125 C | CTS Electrocomponents | - 55 C | - | - | - | - | - | Tray | - | - | 228F-DSAYB | - | - | Active | - | Details | - | - | - | 25 PPM / C | - | - | 0.000564 oz | - | - | - | - | - | 500 V | -20°C ~ 70°C | Bulk | MC | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 pF | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Plunger for Cap | - | - | SPST-NO | - | Off-Mom | - | - | - | - | 2.1 VDC | - | LED, Yellow | - | - | - | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | - | - | Side Actuated | - | 7.40mm x 5.85mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | Mica HV & High Current Capacitors | - | - | Mica Capacitors | - | - | 2 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | 5.95mm | - | - | ||
![]() TL1105UF250QSPECIAL E-Switch | In Stock | - | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | - | - | P010053 | - | - | Knowles Dielectric Labs | - | 0402 | 1005 | - | - | - | - | - | - | 5000 | - | - | - | - | Knowles | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | BULK | - | - | - | - | - | Details | - | - | - | - | - | - | 0.000053 oz | - | - | 200 VDC | - | - | - | - | Reel | UL | - | 0.5 pF | - | - | - | - | - | - | - | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | - | - | - | - | - | - | - | - | 0.6 pF | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSM2RA2J TE Connectivity | 17 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | Round | - | - | - | FSM2 | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | - | 100000 Cycle(s) | 200 | - | - | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | FSM2RA2J | FSM2RA2J | - | TE Connectivity ALCOSWITCH Switches | - | - | Right Angle | Through Hole | 85 °C | -35 °C | Bulk | ROHS COMPLIANT | - | 3-1437565-1 | Active | - | Active | 5.72 | Details | Yes | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | -35°C ~ 85°C | Reel | FSMRAJ | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.50.90.31 | - | Switches | - | - | BULK | - | - | - | compliant | 50 mA | PC Pin | 10.54 mm | - | 8.4 mm | Dual | Alcoswitch | - | SPST x 2 | - | Off-Mom | - | - | - | 0.05 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | PUSHBUTTON SWITCH | - | - | 160gf | - | - | - | - | Tactile Switches | - | - | - | - | 0.05 A | - | Side Actuated | - | 22.60mm x 8.40mm | 0.05A @ 12VDC | - | MOMENTARY | - | - | - | - | 2.06 N | - | - | - | Tactile Switches | - | - | - | - | - | - | - | 22.61 mm | - | - | - | - | - | ||
![]() 3-1825955-1 TE Connectivity | 12030 | - | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 1825955 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | -35°C ~ 85°C | Bulk | FSMJ | - | - | - | Active | - | PC Pins, Solder | - | - | - | - | - | - | - | 85 °C | -35 °C | - | - | - | - | - | - | - | - | - | Straight | -- | 7.8 mm | - | - | PC Pin | - | - | - | Standard | - | - | SPST-NO | - | Off-Mom | - | - | - | - | -- | - | -- | - | - | 50 mA | - | - | - | - | - | - | SPST | Non-Illuminated | 24 V | 100,000 Cycles | - | - | - | 260gf | - | - | - | - | - | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | 0.10mm | - | 17.00mm | - | - | - | - | - | - | Grounding Pin | - | - | - | - | - | 7.25 mm | - | - | - | - | - | -- | - | - |