- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Actuator | Actuator Style | Approvals | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Package | Voltage Rating DC | Series | Subcategory | Depth | Current Rating | Output | Termination Style | Protections | Contact Form | Operating Force | Port Style | Port Size | Terminal Type | Product Type | Illumination Color | Sensor Type | Max Frequency | Maximum Pressure | Disconnect Type | Product | Lamp Type | Nominal Input Voltage (AC) | Travel | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | Misty Black | Illuminated | Miscellaneous | - | + 70 C | - 25 C | - | - | SMD/SMT | - | 12 VDC | 228A | Switches | - | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | Tactile Switches | Yellow | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | Orange | Illuminated | Mencom | - | + 70 C | - 20 C | - | - | Through Hole | - | 12 VDC | 228B | Switches | - | 50 mA | - | PC Pin | - | SPST | 160 gf | - | - | - | Tactile Switches | Red | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | UL | Misty Black | Illuminated | ABB | ZBVEUJBA000A000000XX | + 70 C | - 25 C | FIXED | - | Through Hole | - | 12 VDC | 228A | Switches | - | 50 mA | - | Through Hole | - | SPST | 160 gf | - | - | - | Tactile Switches | White | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
![]() 228BDVABFGN CTS | In Stock | - | - | - | Oval | Elliptical | - | Natural | Illuminated | ABB | ACH580-31-014A-4+B056 | + 70 C | - 20 C | Panel | - | Through Hole | ACH58031R3IP21 | 12 VDC | 228B | Switches | 14.17 | 50 mA | - | PC Pin | - | SPST | 160 gf | - | - | - | Tactile Switches | Blue | - | 500 Hz | - | - | Tactile Switches | LED | 347 VAC, 480 VAC | 0.25 mm | IP55 | 6.5 mm | 6 mm | 8.07 | 9.4 mm | ||
![]() 228BDVABFFV CTS | In Stock | - | - | - | Square | - | - | Ivory | Illuminated | - | - | + 70 C | - 20 C | - | - | Through Hole | - | 12 VDC | 228B | Switches | - | 50 mA | - | PC Pin | - | SPST | 160 gf | - | - | - | Tactile Switches | Blue | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 6.5 mm | 6 mm | 6 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Dome | Joystick Button | - | Natural | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T3541 | + 70 C | - 20 C | - | - | SMD/SMT | - | 12 VDC | 228B | Switches | - | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | Tactile Switches | Green, Red | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 6.5 mm | 6 mm | 6 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | - | - | Misty Silver | Illuminated | Cutler Hammer, Div of Eaton Corp | NWC312T57WZG | + 70 C | - 25 C | - | Straight | Through Hole | - | 12 VDC | 228C | Switches | - | 50 mA | - | PC Pin | - | SPST | 160 gf | - | - | - | Tactile Switches | Amber, Red | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 3.3 mm | 7.2 mm | 6.8 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder on Square | - | Misty Silver | Illuminated | ABB | ACH580-BCR-077A-4+EFK52L2 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | 12 VDC | 228C | Switches | - | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | Tactile Switches | White | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | 10.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH550-VCR-06A9-4+B8+F267-ABBI | - | - | Panel, Wall | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | Circuit Breaker | - | - | 480 VAC | - | IP58 | - | - | - | - | ||
![]() 228CDVAGFAAD CTS | In Stock | - | - | - | - | - | - | - | - | Crouse-Hinds Commercial Products | NPL75500 316SS | - | - | - | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG26N0080TFFL | - | - | Panel | - | - | - | - | 228C | Switches | - | 80 A | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG26N0080VFFJ | - | - | Panel | - | - | - | - | 228C | Switches | - | 80 A | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228EDVARBF CTS | In Stock | - | - | - | Round | - | - | - | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T3543 | + 85 C | - 40 C | - | Straight | Through Hole | - | 12 VDC | 228E | Switches | - | 50 mA | - | PC Pin | - | SPST | 200 gf | - | - | - | Tactile Switches | Blue, Red | - | - | - | - | Tactile Switches | LED | - | 0.7 mm | IP67 | 3.6 mm | 7.2 mm | 6.8 mm | 1.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Semikron | - | - | - | - | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Round | Elliptical | - | Orange | Illuminated | Dwyer Instruments | RSF111 | + 70 C | - 25 C | - | - | Through Hole | - | 12 VDC | 228A | Switches | - | 50 mA | Local Display | PC Pin | - | SPST | 160 gf | NPT Female | 3/8 | - | Tactile Switches | Red | Gas, Liquid | - | 150 psi | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.85 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Hollow Cylinder | - | Misty Silver | Illuminated | ABB | ACH550-VCR-08A8-4+B8+F267-ABBI | + 70 C | - 20 C | Panel, Wall | - | Through Hole | - | 12 VDC | 228B | Switches | - | 50 mA | - | PC Pin | - | SPST | 160 gf | - | - | - | Tactile Switches | Blue | - | - | - | Circuit Breaker | Tactile Switches | LED | 480 VAC | 0.25 mm | IP58 | 6.5 mm | 6 mm | 6 mm | 8.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Mencom | - | - | - | - | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, UL | - | - | ABB | ST204M-K35 | - | - | DIN Rail | - | - | - | - | 228C | Switches | - | 35 A | - | - | Supplemental | - | - | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Crouse-Hinds Commercial Products | NPL75600 316SS | - | - | - | - | - | - | - | 228B | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - |