- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Actuator | Actuator Style | Base Product Number | Base/Housing Material | Cap Color | Contact Finish Mating | Contact Materials | Contact Sizes | Ground Terminal | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Package | Pole Throw Configuration | Primary Material | Product Status | Stem Height | Supplier Package | Switch Configuration | Torque-Screw | Voltage Rating DC | Voltage-Input | Voltage, Rating | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Number of Conductors | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Input (Max) | Housing Color | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Switch Function | Wire Gauge | Current - Supply (Disable) (Max) | Configuration | Note | Voltage | Current - Output (Max) | Load Capacitance | Connector Style | Number of Levels | Speed | Current | Output Configuration | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Current - Output | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Mechanical Life | Cable Opening | Current - Test | Voltage - Output | Lens Style | Voltage - Output (Min/Fixed) | Topology | Operating Temperature - Junction | Contact Form | Frequency - Switching | Operating Force | Illumination Type | Lens Size | Positions Per Level | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Synchronous Rectifier | Terminal Type | Product Type | Contact End | Mating Orientation | Wire Termination | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Screw Thread | Includes | Capacitance @ Vr, F | Lens Color | Voltage - Output (Max) | Form | Output Connector | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Housing Finish | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Orientation (Convert To) | Product | Number of Positions (Convert To) | Lamp Type | Features | Shell Size - Insert (Convert To) | Travel | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Actuator Length | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | - | - | - | - | Round | Cylinder | S-8354 | - | Red | - | - | - | - | Illuminated | + 70 C | ABLIC Inc. | - 20 C | - | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 12 VDC | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | PC Pin | Step-Up | - | - | 1 | - | 10V | - | Fixed | 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Positive | - | - | - | - | 300mA (Switch) | - | - | - | - | - | - | - | - | - | - | 3V | Boost | - | SPST | 50kHz | 160 gf | - | - | - | - | - | No | - | Tactile Switches | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | 6.5 mm | - | 6 mm | 6 mm | - | - | 10.3 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | - | - | - | - | Round | - | KPTC2 | - | Misty Silver | Gold | - | - | - | Illuminated | + 70 C | ITT Cannon, LLC | - 20 C | - | - | Through Hole | Bulk | - | Metal | Active | - | - | - | - | 12 VDC | - | 600VAC, 850VDC | - | -55°C ~ 125°C | KPTC | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | - | 41 | - | Green | - | - | - | Bayonet Lock | Switches | - | - | 7.5A | - | - | - | N (Normal) | - | Environment Resistant | 50 mA | - | - | - | Green Zinc Cobalt | - | - | 20-41 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 160 gf | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | 6.5 mm | - | 6 mm | 6 mm | - | - | 2.4 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | Thermoplastic | - | - | - | - | - | - | CTV06RW | - | - | - | - | 23 | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | Plug Housing | For Male Pins | - | 121 | - | - | - | - | - | Threaded | Switches | - | Crimp | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | Cadmium | - | - | 21-121 | - | - | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | - | Active | - | - | - | - | - | 100 ~ 240 VAC | - | - | - | DT160A (160W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | - | 160 W | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | - | - | - | - | - | 3.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0201 (0603 Metric) | - | - | - | 201 | - | - | - | - | - | - | Round | Elliptical | - | - | Red | - | - | - | - | Illuminated | + 70 C | Kamaya Inc. | - 25 C | - | Straight | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | 12 VDC | - | - | - | -55°C ~ 155°C | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 9.1 kOhms | - | Thick Film | - | - | - | 0.05W, 1/20W | - | Switches | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 160 gf | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | 0.010 (0.26mm) | 7.2 mm | 6.8 mm | - | - | 9.1 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 74.35 MHz | ±20ppm | CMOS | - | - | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB | - | - | - | - | - | - | - | - | LSM840 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | 2 mA @ 40 V | - | - | 520 mV @ 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | 40 V | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Cylinder | - | - | Misty Silver | - | - | - | - | Illuminated | + 70 C | PEI-Genesis | - 25 C | - | - | Through Hole | Bulk | - | - | Active | - | - | - | - | 12 VDC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 160 gf | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | 4.5 mm | - | 7.2 mm | 7 mm | - | - | 6.3 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass - Nickel Plated | Steel - Zinc Plated | Round | Cylinder | YS | - | White | - | - | - | - | Illuminated | + 70 C | Amphenol Anytek | - 25 C | - | Straight | Through Hole | Bulk | - | - | Active | - | - | - | 0.4 Nm (3.5 Lb-In) | 12 VDC | - | - | - | -40°C ~ 115°C | YS | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | Switches | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 16-26 AWG | - | - | - | 300 V | - | - | - | 2 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 160 gf | - | - | 24 | - | - | - | - | Tactile Switches | - | Horizontal with Board | Screw - Rising Cage Clamp | - | Amber, Red | - | - | M3.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | Interlocking (Side) | - | 0.25 mm | - | 3.3 mm | - | 7.2 mm | 6.8 mm | - | - | 9.4 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Bright Black | - | - | - | - | Illuminated | + 70 C | PEI-Genesis | - 25 C | - | Straight | SMD/SMT | Bulk | - | - | Active | - | - | - | - | 12 VDC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 160 gf | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | Blue, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | - | - | 3.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | Flange | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | KPTB1 | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | KPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet Lock | Switches | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Olive | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Sockets | Male Pins | - | Chromate | 8 | W | 12-8 | W | - | 8 | - | - | 12-8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | - | Active | - | - | - | - | - | 100 ~ 240 VAC | - | - | - | DT018B (18W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | - | 18 W | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADS1AYFCN CTS | In Stock | - | - | - | Surface Mount | 2-PLCC | - | - | - | 2-PLCC | - | - | - | - | - | - | Round | - | - | - | Natural | - | - | - | No | Illuminated | + 70 C | OSRAM Opto (ams OSRAM) | - 25 C | - | Right Angle | Through Hole | Tape & Reel (TR) | - | - | Obsolete | 9.6 mm | - | - | - | 12 VDC | - | - | 570nm | - | TOPLED® | 3.20mm L x 2.80mm W | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | 120° | - | - | - | - | - | 10mA | - | Round with Flat Top | - | - | - | SPST | - | 160 gf | - | 2.40mm Dia | - | - | - | - | - | Tactile Switches | - | - | - | 19.6mcd | Yellow | Clear | 572nm | - | - | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | Illuminated Tactile Switch | - | LED | - | - | - | - | 7 mm | - | 8 mm | 7.2 mm | - | - | - | 2.10mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -10°C ~ 60°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | - | - | 14pF | - | - | - | - | - | - | Fundamental | - | - | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Cylinder | - | - | Misty Black | - | - | - | - | Illuminated | + 70 C | Molex | - 25 C | - | Straight | SMD/SMT | Bag | - | - | Active | 3.5 mm | - | - | - | 12 VDC | - | - | - | - | SL | - | - | - | - | - | - | - | - | - | - | Red | - | 1 | - | - | Switches | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | 1 | - | Tin | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 220 gf | - | - | - | - | - | - | - | Tactile Switches | Socket to Cable (Round) | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | 5 mm | - | 8.9 (225.0mm) | 6.2 mm | 147.6µin (3.75µm) | - | 6.3 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | CA310 | - | - | Silver | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | Metal | Active | - | - | - | - | - | - | 50V | - | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Plug, Male Pins | - | - | 5 | - | Olive Drab | - | - | - | Reverse Bayonet Lock | Switches | - | - | 22A | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Olive Drab Cadmium | - | - | 14S-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Composite | - | - | - | - | - | - | - | - | - | CTV07RF | - | - | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | Composite | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 32 | - | Silver | Military | - | - | Threaded | Switches | - | - | - | - | - | - | E | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | - | - | 13-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alignment Disc | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2337243-1 TE Connectivity | In Stock | - | - | Silver | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | - | Round Button | SG73P2 | Thermoplastic | - | - | Stainless Steel | - | - | - | - | KOA Speer Electronics, Inc. | - | Surface Mount | - | - | Tape & Reel (TR) | SPST | - | Active | - | SMD | NO | - | - | - | - | - | -55°C ~ 155°C | SG73P | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 174 Ohms | - | Thick Film | - | - | - | 0.5W, 1/2W | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycles | - | - | - | - | - | - | - | - | - | 70 g/m | Non-Illuminated | - | - | - | - | - | J-Bend | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | - | AEC-Q200 |