- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Alternate PN | Body Orientation | Brand | Cap Color | Contact Materials | Contact Rating | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Package Type | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | RoHS | Stem Height | Switch Function Configuration | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Lamp Type | Features | Product Category | Travel | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Thickness | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 2.24(mm) | Round Button | - | - | Straight | - | - | - | - | EAR99 | 100 kcycles | - | No | 8536509040 | - | - | Unavailable | - | - | - | - | - | Surface Mount | -40C to 90C | - | - | SPST | 7.1(mm) | Compliant | - | N.O. | - | - | - | - | 32(V) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | Gull Wing | - | - | - | 90 °C | -40 °C | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 V | - | - | - | SPST | - | 32 V | 100000 | - | - | - | 3(N) | Not Required | J-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32(V) | - | 6.6(mm) | - | - | - | - | - | - | - | 2.24 mm | - | 5.6(mm) | - | - | - | - | - | ||
![]() B3W-9000-R1C Omron Electronics Inc-EMC Div | 266 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | 24V | BOX | Straight | - | - | 50mA | - | PC Pin | - | - | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 1.8VDC | LED, Red | DUST PROOF | - | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | - | Red | - | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | - | Sealed - Fully | - | - | - | - | - | - | 11mm | 10mm | 10mm | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 250 | No | - | Non-Illuminated | - | - | 200000 Cycles | - | + 70 C | - 20 C | Straight | Through Hole | - | - | PTS125SM12 SMTR-2 LFS | - | - | Details | 8.7 mm | - | PTS | - | - | - | - | - | 12 VDC | - | - | Cut Tape | - | PTS125 | - | - | - | - | - | - | - | 2 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 50 mA | - | Solder Pin | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 250 gf | - | - | - | - 20 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.30 mm ± 0.15 mm | - | - | - | - | 12 mm | 12 mm | 12 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVQ-11L07K Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ11 | - | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | - | - | 15V | BOX; TAPE AND REEL | Straight | - | - | 20mA | - | PC Pin | - | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | 7.00mm | 1 | 8ms | - | - | - | - | - | - | - | - | 3.9mm | 6mm | 6mm | - | - | - | 3.1mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TL1105KF250Q E-Switch | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Bronze, Silver | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | - | - | - | - | - | 12V | - | Straight | - | - | 50mA | - | PC Pin | - | 5.9944mm | - | 5.9944 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | - | - | 250gf | - | - | - | - | - | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 4 | - | 0.25mm | - | 13.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6068mm | 0.138 inch | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.1606.11 Schurter Inc. | 243 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | - | BRASS | - | - | - | - | - | - | - | - | - | Gold | - | - | 1000000 Cycle(s) | - | - | - | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SMS | - | e3 | - | Active | Vendor Undefined | Gull Wing | EAR99 | - | Tin (Sn) | - | - | - | LOOSE IN BOXES | 8536.50.90.40 | - | - | - | 42V | BOX | Straight | IP67 - Dust Tight, Waterproof | 15.9mm | 50mA | - | Gull Wing | 30V | - | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | - | 30V | 50mA | - | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | - | 220gf | Illuminated, Non-Illuminated | - | - | - | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | - | OFF-(ON) | 0.35mm | - | 4.95mm | 1 | 0.15ms | - | Tactile Feedback | - | - | - | - | - | - | - | 11.4mm | 11.4mm | - | 3.65mm | - | 1.3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL6700AF160QJ E-Switch | 100 |
| Datasheet | 11 Weeks | - | Sealed, Surface Mount | Surface Mount | - | - | - | - | - | Silicon Rubber | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL6700 | - | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | 12V | TAPE AND REEL | Straight | - | - | 50mA | - | J Lead | - | 6.9mm | - | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | WATER PROOF | - | - | - | - | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | - | - | - | Top Actuated | .05A@12VDC | 6.90mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.35mm | - | 3.40mm | 1 | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | 3.4mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JF15AP1CC NKK Switches | 56 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | - | Polycarbonate (PC) | PHOSPHOR BRONZE | BRASS | BRASS | - | - | - | RED | - | - | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | JF | - | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.33 | - | - | - | 24V | - | Vertical | - | - | 50mA | - | PC Pin | - | 26.8986mm | - | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 1.77VDC | LED, Red | - | - | - | 250VAC V | - | SPST | Illuminated | - | 500,000 Cycles | - | 50mA | - | 300gf | Illuminated, LED | - | - | - | - | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.40mm | WAVE | 6.70mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | 7.2898mm | 0.142 inch | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-P46B3M Panasonic Electronic Components | 10000 |
| - | 8 Weeks | - | Edge, Surface Mount | Edge Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EVQP4 | - | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | - | - | - | - | - | 8536.50.90.40 | - | - | - | 15V | BOX; TR | Right Angle | - | 3mm | 20mA | - | SMD (SMT) Tab | 250V | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | 20mA | - | - | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | - | 350gf | - | - | - | - | - | - | - | Side Actuated | - | 6.20mm x 2.55mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | - | 1 | 10ms | - | - | - | - | - | - | - | - | - | 6.2mm | - | - | 3.5mm | - | - | 2.10mm | - | - | - | RoHS Compliant | - | - | ||
![]() 7914S-1-024E Bourns Inc. | 161 |
| Datasheet | 7 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | STAINLESS STEEL | - | Silicon Rubber | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 7914 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | - | 16V | TAPE AND REEL | Right Angle | - | 5.26mm | 100mA | 7914S | SMD (SMT) Tab | 16V | - | - | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | - | - | WATER PROOF | - | 100mA | 250VAC V | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | - | - | - | Side Actuated | .1A@16VDC | 5.00mm x 5.18mm | 0.1A @ 16VAC/DC | - | - | N.O.-N.C. | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | 5.44mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EVQ-Q2H03W Panasonic Electronic Components | 98000 | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | - | White | - | 8536.50.90.40 | - | - | - | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | - | J Lead | 250V | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | 20mA | - | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | - | 100gf | Illuminated, Non-Illuminated | - | - | - | - | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.20mm | - | 3.10mm | 1 | 10ms | - | Grounding Pin | - | - | - | - | - | - | 3.1mm | 6mm | 6mm | 1.8mm | - | - | 1.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() TL1105DF160R E-Switch | 39 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Bronze, Gold | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | 12V | - | Straight | - | - | 50mA | - | PC Pin | - | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 50VDC | - | - | - | 0.25mm | - | 13.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JF15SP3D NKK Switches | 88 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2015 | JF | - | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 17.7mm | 50mA | - | PC Pin | - | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | - | 196gf | - | - | - | - | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | - | 0.80mm | - | 6.78mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | 17.7mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3CTH9 APEM Inc. | 514 |
| - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Round | 1.3(mm) | Round Button | - | - | Straight | Apem | - | Gold | 50mA at 24VDC | EAR99 | - | 100 | No | - | Non-Illuminated | - | No | - | Apem | - | - | Straight | Through Hole | -40C to 160C | - | - | SPST | 12.8(mm) | Details | - | OFF ON | multimec | 0.054030 oz | - | - | 24(V) | - | 24 VDC | - | - | - | - | 3C | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | Solder Pin | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | SPST | 3(N) | Not Required | PC Pins | Tactile Switches | - | - | - | - | Top Actuated | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | IP67 | 10.1(mm) | - | 6.4 mm | 10.1 mm | 10.1 mm | - | - | - | - | - | 6.4(mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVQ-PBC05R Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | EVQPB | - | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD/SILVER | - | - | Red | - | 8536.50.90.40 | - | - | - | 15V | BAG; BOX | Straight | - | 7.8mm | 20mA | - | PC Pin | - | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | 0.02A | - | - | - | - | 20mA | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | - | 100gf | Illuminated, Non-Illuminated | - | - | - | - | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | 5.00mm | 1 | 8ms | - | Grounding Pin | - | - | - | - | - | - | 5mm | 6mm | 6mm | - | - | - | 1.1mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 320.21E11WHT E-Switch | 41 |
| Datasheet | 10 Weeks | Gold | - | Through Hole | - | NO | - | NYLON | - | Polycarbonate (PC) | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | WITHOUT GROUND TERMINAL | - | - | - | - | - | - | Vertical | - | - | - | - | PC Pin | - | 21.9964mm | - | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | 0.01mOhm | 1000000000Ohm | 0.3A | - | - | - | - | - | 1000VRMS V | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 135gf | - | - | - | - | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 4 | ON-OFF | 0.60mm | - | 12.00mm | - | - | - | White Cap | - | - | - | - | - | - | - | - | - | - | 8.001mm | 0.158 inch | 0.157 inch | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7914J-1-024 Bourns Inc. | 61 | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | - | Silicon Rubber | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7914 | - | e4 | - | Active | 1 (Unlimited) | J-Hook | EAR99 | - | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | - | 16V | - | Straight | - | 5mm | 100mA | 7914J | J Lead | - | - | - | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | - | - | WATER PROOF | - | 100mA | 250VAC V | - | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | - | N.O.-N.C. | - | - | 2.62mm | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | 2.54mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3342F160QG E-Switch | 95 |
| Datasheet | - | Silver | Surface Mount, Through Hole | - | Radial | - | 4 | - | - | - | - | - | - | Stem | - | Round Button | - | P010632 | - | E-Switch | - | Silver | 50mA at 12VDC | - | 100 kcycles | 4000 | No | - | Non-Illuminated | - | - | - | E-Switch | - | - | Straight | SMD/SMT | - | Tape-Reel | - | - | - | Details | 1.54 mm | - | - | 0.005189 oz | - | 12 V | - | - | 12 VDC | 50 V | - | Bulk | - | TL3342 | 20 % | - | - | - | - | Solder | - | - | - | 85 °C | -25 °C | Silver | - | - | 4.7 µF | Switches | - | - | - | Straight | - | - | 50 mA | - | Gull Wing Lead | - | - | 2 mm | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | Non Illuminated | 12 V | 100 kcycles | - | 50 mA | SPST | 1.6 N | - | - | Tactile Switches | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | - | 5 mm | 11 mm | 4.9 mm | 0 m | - | - | - | 300 µm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |