- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | Actuator Length (mm) | Actuator Style | Body Orientation | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Function Configuration | Tradename | Voltage Rated | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Forward Voltage | Terminal Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Lens Color | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Lamp Type | Features | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JB15LPC-JC NKK Switches | 660 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polyacetal | - | - | - | - | - | - | Brass, Copper, Silver, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 12mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 1.8VDC | LED, Red | - | - | 50mA | - | - | SPST | Illuminated | - | 5,000,000 Cycles | - | KEYPAD SWITCH | 50mA | - | 176gf | Illuminated, LED | - | - | - | Top Actuated | - | Clear, Red | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 11.20mm | - | - | - | Process Sealed | - | - | - | 12mm | 12mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105LF100Q E-Switch | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 12V | - | Vertical | - | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | KEYPAD SWITCH | 50mA | - | 100gf | - | - | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 17.00mm | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 41 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | RS, COMAX | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 50,000 Cycles | - | - | - | - | 250gf | - | - | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() EVP-AWBD2A Panasonic Electronic Components | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | EVPAW | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 20mA | - | - | SPST | Non-Illuminated | 15V | 500,000 Cycles | - | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | - | - | 3.00mm x 2.00mm | 0.02A @ 15VDC | - | - | - | 0.13mm | - | 0.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KSS323GLFG C&K | 2970 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | KSS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 2 | 125°C | -40°C | - | - | - | 200mW | 32V | - | Right Angle | IP40 | 4.4mm | - | 10mA | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 10mA | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 10mA | - | 200gf | Non-Illuminated | - | - | - | Side Actuated | - | - | 7.60mm x 3.70mm | 0.01A @ 50VDC | - | - | - | 0.30mm | - | - | - | - | - | Tactile Feedback | - | - | - | 7mm | 3.5mm | - | 800μm | - | No | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() JF15SP1F NKK Switches | 2070 |
| Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2006 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | - | KEYPAD SWITCH | 50mA | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | - | 0.40mm | - | 5.08mm | - | - | - | Process Sealed | - | - | - | 17.7mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() B3W-9010-R1R Omron Electronics Inc-EMC Div | 328 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | Red | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 1.8VDC | LED, Red | - | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | - | Top Actuated | .05A@24VDC | - | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | - | Sealed - Fully | - | - | - | - | - | 5.8mm | 4.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() EVP-AFKB65 Panasonic Electronic Components | 6455 |
| Datasheet | 10 Weeks | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAF | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 2 | - | - | Black | - | - | - | 12V | - | - | - | - | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | KEYPAD SWITCH | 20mA | - | 133gf | Illuminated | - | - | - | Top Actuated | - | - | 3.00mm x 2.60mm | 0.02A @ 15VDC | - | - | - | 0.15mm | - | 0.65mm | - | - | - | - | - | - | 700μm | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() JB15HAP-1B NKK Switches | 48 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | GLASS FILLED REINFORCED NYLON | - | Polybutylene Terephthalate (PBT), Glass Filled | BRASS | - | - | - | - | - | Stainless Steel | - | 1000000 Cycle(s) | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2010 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | White | SCULPTURED CAP | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 12mm | - | 125mA | PC Pin | - | - | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.125A | - | - | - | - | 125mA | 250VAC V | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | KEYPAD SWITCH | - | - | 265gf | - | - | - | - | Top Actuated | 0.125A@24VDC | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | 4 | OFF-(ON) | 0.30mm | WAVE | 14.70mm | 1 | - | - | Process Sealed | - | - | - | 12mm | - | 4.191mm | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() LL3301BF065QJ E-Switch | 1088 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | LL3301 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | - | 50mA | J Lead | 12V | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | KEYPAD SWITCH | - | - | 65gf | - | - | - | - | Top Actuated | .05A@12VDC | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 9.50mm | 1 | 10ms | - | - | - | - | 9.5mm | 6mm | 6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1301.9303 Schurter Inc. | 1955 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | 4 | - | 299.994654mg | - | - | - | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | -20°C~70°C | Bulk | - | LPH | - | - | Active | Vendor Undefined | PC Pins | EAR99 | - | 100mOhm | 2 | - | - | - | LOOSE IN BOXES PACKAGING | - | - | 12V | - | Straight | IP40 | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 4 | - | 0.25mm | - | 7.00mm | 1 | 0.1ms | - | Tactile Feedback | - | - | - | 6mm | 6mm | - | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3W-9000-R2C Omron Electronics Inc-EMC Div | 10 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | Clear | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 1.8VDC | LED, Red | DUST PROOF | - | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | Red | Top Actuated | .05A@24VDC | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | - | Sealed - Fully | - | - | 11mm | 10mm | 10mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4FSH982 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | 4(mm) | Round Button | Straight | - | - | EAR99 | - | 100 | No | - | Illuminated | - | No | 10000000 Cycles | + 85 C | - 30 C | Straight | SMD/SMT | -40C to 160C | SPST | 14(mm) | Details | N.O. | Illumec | - | 24(V) | - | 24 VDC | - | - | - | 4F | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | 65 mW | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000 | - | - | - | SPST | 3.5 N | Led | - | Gull Wing | Red | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | LED | - | IP67 | 10.3(mm) | 10.4 mm | 10.3 mm | 10.3 mm | - | - | 10.4(mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0(mm) | Flush Round Button | Straight | - | - | EAR99 | - | - | No | 8536509040 | - | - | Unavailable | - | - | - | - | Surface Mount | -40C to 85C | SPST | 4.8(mm) | - | N.O. | - | - | 12(V) | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | ULTRA-LOW PROFILE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 | - | - | - | - | 1.96(N) | Not Required | - | Gull Wing | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | 4.5(mm) | - | - | - | - | - | 0.55(mm) | - | - | - | - | - | ||
Tiny WHSL | 14400 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2009 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 90°C | -40°C | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | 6.74mm | - | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 32V | - | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | - | - | 300gf | Non-Illuminated | - | - | - | Side Actuated | - | - | 7.77mm x 4.38mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | 7.77mm | - | - | 2.36mm | - | No | - | ROHS3 Compliant | - | IP57, Waterproof | ||
![]() EVP-AWCD4A Panasonic Electronic Components | 1000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EVPAW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BOX; TR, EMBOSSED | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | - | 3mm | 2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | - | KEYPAD SWITCH | - | - | 240gf | - | - | - | - | Top Actuated | .02A@15VDC | - | 3.00mm x 2.00mm | 0.02A @ 15VDC | - | - | - | 0.13mm | - | 0.60mm | 1 | 10ms | - | - | - | - | - | - | - | 0.385mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVP-BB2A9B000 Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EVPBB | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | - | PUSHBUTTON SWITCH | 20mA | - | 160gf | - | - | - | - | Top Actuated | - | - | 2.60mm x 1.60mm | 0.02A @ 15VDC | - | - | - | 0.11mm | - | 0.53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() B3W-9000-R1R Omron Electronics Inc-EMC Div | 842 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2001 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | Red | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | 1.8VDC | LED, Red | DUST PROOF | - | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | 20mA | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, LED | 1.8V | - | - | Top Actuated | .05A@24VDC | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | - | Sealed - Fully | - | - | 11mm | 10mm | 10mm | - | 5.2mm | - | - | Unknown | RoHS Compliant | - | IP00 | ||
![]() B3W-9010-Y1N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | White | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | - | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.4VDC | LED, Yellow | - | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | Yellow | Top Actuated | .05A@24VDC | - | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | - | Sealed - Fully | - | - | - | - | - | 5.8mm | 4.4mm | - | - | - | RoHS Compliant | - | - |