- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Cap Color | Contact Materials | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Itar Registered | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Lens Color | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Body Color | LED | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Contact Bounce Time-Max | Product | Lamp Type | Features | Circuit Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Thickness | Body Height | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4FSH901 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | 4(mm) | Round Button | - | Straight | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | - | No | 10000000 Cycles | - | + 85 C | - 30 C | Straight | SMD/SMT | -40C to 160C | - | - | - | - | SPST | 14(mm) | - | Details | - | N.O. | Illumec | - | 24(V) | - | 24 VDC | - | - | - | 4F | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | 95 mW | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000 | - | - | SPST | 3.5 N | Led | Gull Wing | - | Blue | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | IP67 | 10.3(mm) | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | 10.4(mm) | - | - | - | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Silver | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2006 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 90°C | -40°C | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | - | - | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 32V | - | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | - | 300gf | Non-Illuminated | - | - | - | Top Actuated | - | - | 6.38mm x 6.22mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | - | 6.96mm | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | 7.57mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | IP57, Waterproof | ||
![]() 1241.1100.7092 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | PC Pins | - | - | - | - | 60 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 12 V | 100 kcycles | - | - | - | 1.27 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536509040 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JB15HBPC-JC NKK Switches | 32 |
| - | 9 Weeks | Silver | PCB, Through Hole | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JB | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 12mm | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 1.8VDC | LED, Red | - | - | - | 125mA | - | SPST | Illuminated | - | 1,000,000 Cycles | - | 125mA | - | 265gf | Illuminated, LED | - | - | Red | Top Actuated | - | Clear, Red | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | - | 0.30mm | - | - | - | 14.70mm | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 12mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-P4HB3B Panasonic Electronic Components | 13000 |
| - | 8 Weeks | - | Edge, Surface Mount | Edge Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP4 | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | - | - | - | - | - | - | - | 15V | - | Right Angle | - | 3.4mm | - | 20mA | SMD (SMT) Tab | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | - | 250gf | - | - | - | - | Side Actuated | - | - | 6.20mm x 2.55mm | 0.02A @ 15VDC | - | - | - | 0.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | - | - | - | 2.50mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ITS50FV2SR C&K | 41 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Cut Tape (CT) | 2013 | ITS | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | - | - | Black | - | - | - | 12V | - | - | - | - | - | 50mA | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.6VDC | LED, White | - | - | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | - | 160gf | Illuminated, LED | - | - | White | Top Actuated | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.1mm | 7.2mm | 6.8mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 320.02E11BLK E-Switch | 2 |
| Datasheet | 10 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | Nylon | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | Copper, Silver | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 50V | - | Straight | - | - | - | 25mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | 135gf | - | - | - | - | Top Actuated | - | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | - | - | 0.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 12.5mm | 12.5mm | - | - | 4mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-Q2M02W Panasonic Electronic Components | 4535 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 2 | - | - | - | White | - | 8536.50.90.40 | - | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | - | 130gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | - | - | 2.50mm | - | - | 1 | - | - | - | 10ms | - | - | Grounding Pin | - | - | - | 2.5mm | 6mm | 6mm | 1.8mm | - | 700μm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P2202W Panasonic Electronic Components | 10000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | - | BOX; TAPE AND REEL | - | - | - | - | - | J Lead | - | 4.7mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | .02A@15VDC | - | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | - | - | 2.50mm | - | - | 1 | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | 1.65mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4FTH982 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | - | No | 10000000 Cycles | - | + 85 C | - 30 C | Straight | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | Illumec | - | - | - | 24 VDC | - | - | - | 4F | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | 65 mW | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() Y717411G4FP C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536509033 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTSM25KSVB APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Black | - | - | EAR99 | - | 40 | No | - | - | Non-Illuminated | - | Unavailable | 200000 Cycles | - | + 70 C | - 25 C | Straight | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 12 VDC | - | - | - | ADTSA6xxV | - | - | - | - | - | - | Basic Switch | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 100 gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 8.5 mm | 12 mm | 12 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH92022Q APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 100 | No | - | - | Illuminated | - | - | 10000000 Cycles | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.252297 oz | - | - | 24 VDC | - | - | - | 5G | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | 75 mW | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2 N | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | LED | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() JF15CP2D NKK Switches | 2171 |
| Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2010 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | - | 17.70mm Dia | 0.05A @ 24VDC | - | - | - | 0.40mm | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 17.7mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.1052 Schurter Inc. | 223 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | 599.989307mg | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | Silver | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | MTG Green | - | - | Active | Vendor Undefined | PC Pins | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | 48V | - | Straight | IP40 | 12.65mm | - | 50mA | PC Pin | 24V | - | - | Standard | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | - | - | - | - | 125mA | - | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 250gf | - | - | - | - | Top Actuated | .125A@48VDC | - | 12.65mm x 12.65mm | 0.125A @ 48VDC | - | 4 | - | 0.45mm | - | - | - | 4.40mm | - | - | 1 | 2.4VA@48VDC | - | - | 0.1ms | - | - | Tactile Feedback | - | - | - | - | 12.65mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() JF15SP2F NKK Switches | 108 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2010 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | - | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | - | 0.40mm | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 17.7mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JF15RP3HE NKK Switches | 82 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | GLASS FILLED REINFORCED NYLON | - | Polyamide (PA), Nylon | - | - | - | - | - | - | GRAY | - | - | Brass, Bronze, Silver | - | - | 500000 Cycle(s) | - | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Box | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | RECT. HSNG.&SCULPTRD., YEL LED | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 2.2VDC | LED, Yellow | - | - | - | 50mA | 250VAC V | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | - | 200gf | Illuminated, LED | - | - | - | Top Actuated | 0.05A@24VDC | - | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.80mm | - | WAVE | - | 6.78mm | - | - | 1 | - | - | SOLVENT | - | - | - | Process Sealed | - | - | - | - | 22.8mm | - | - | 5.715mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ADTSM32SVB APEM Inc. | In Stock | - | - | - | Silver | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | SILVER | BRASS | SILVER | Rectangular | 1.5(mm) | Rectangular Button | Salmon | Straight | Salmon | Silver, Stainless Steel | 250VAC V | EAR99 | 50 kcycles | 135 | No | - | APEM COMPONENTS INC | Non-Illuminated | - | Unavailable | 30000 Cycles | ADTSM32SVB | + 70 C | - 25 C | Straight | SMD/SMT | -25C to 70C | 70 °C | -25 °C | LEAD FREE | Active | SPST | 3.51(mm) | 1.72 | Details | Yes | OFF ON | - | - | 12(V) | - | 12 VDC | - | Tube | - | ADTSx3 | e4 | - | - | - | - | EAR99 | Basic Switch | - | Silver (Ag) | 70 °C | -25 °C | Black, Salmon | - | 8536.50.90.40 | - | - | TUBE | Straight | - | - | compliant | 50 mA | Gull Wing Lead | - | 6 mm | 3.51 mm | STEM | - | OFF - (ON) | 100 mΩ | 100000000 Ω | 0.05 A | - | - | 12 V | - | SOLDER | - | - | SPST | - | 12 V | - | KEYPAD SWITCH | - | SPST | 320 gf | Not Required | J-Bend | - 25 C to + 70 C | - | - | - | - | - | - | 0.05(A) | - | - | - | MOMENTARY-TACTILE | - | - | - | BLACK | - | 1 | - | 3.14 N | - | - | Tactile Switch | - | - | 1X1 | - | 7.2(mm) | 5 mm | 6 mm | 3.5 mm | - | 3.5 mm | 1.5 mm | - | 5(mm) | - | - | - | - | - |