- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | ActuatorColor | Base Product Number | Contact Materials | ECCN | ElectricalLife | Ground Terminal | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Product Status | RoHS | Stem Height | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Lamp Type | Features | Travel | Height | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3301TF160QJTUBE E-Switch | 1507 |
| - | - | Silver | - | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | Stem | - | TL3301 | - | - | - | No | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 40 C | Straight | SMD/SMT | Tube | Active | Non-Compliant | 2.4 mm | - | - | 50 VDC | -20°C ~ 70°C | - | - | TL3301 | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | J Lead | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | Tactile Switches | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 7.50mm | - | - | - | - | 0.25 mm | 3.6 mm | 6 mm | 6 mm | - | - | - | - | - | - | - | - | ||
![]() TL3265GQNN E-Switch | 51 |
| Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TL3265 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | LED, Green | - | - | - | - | - | - | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | - | Top Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.20mm | 7.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HP0315AFKP4-R NKK Switches | In Stock |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | HP03 | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | Black | - | - | - | 3W | 28V | - | Straight | - | 6.2mm | - | - | Gull Wing | 28V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 100mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 100mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.4VA @ 28VAC/DC | - | - | 0.20mm | 4.40mm | - | - | - | Sealed - Flux Protection | - | - | 9mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() JL15SKSCCP2 NKK Switches | 35 |
| Datasheet | 18 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2012 | JL | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 3.9VDC | LED, Red | - | - | - | - | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | - | 300gf | Illuminated, LED | - | - | - | - | Top Actuated | - | 22.00mm x 22.00mm | 0.05A @ 24VDC | - | - | 0.75mm | 7.85mm | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() JF15SP1D NKK Switches | 70 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2015 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | - | 300gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | 0.40mm | 5.08mm | - | - | - | Process Sealed | - | - | 17.7mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3W-9010-G1G Omron Electronics Inc-EMC Div | 688 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | Green | - | 8536.50.90.40 | - | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.1VDC | LED, Green | - | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | 10.20mm | 1 | 5ms | - | Sealed - Fully | - | - | - | - | 5.8mm | 4.4mm | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock |
| Datasheet | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | KSC | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 125°C | -40°C | - | - | - | - | 200mW | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 10mm | - | 10mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 10mA | - | - | SPST | Non-Illuminated | 32V | 300,000 Cycles | - | - | - | 160gf | Non-Illuminated | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.01A @ 32VDC | - | - | 0.50mm | 5.20mm | - | - | - | - | - | - | 6.2mm | - | - | 2.6mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1613.23 Schurter Inc. | 5230 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | BRASS | - | - | - | Gold | - | 1000000 Cycle(s) | - | - | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SMS | e3 | - | Active | Vendor Undefined | J-Lead | EAR99 | 2 | Tin (Sn) | - | - | - | TAPED & REELED PACKAGING | 8536.50.90.40 | - | - | 42V | TAPE AND REEL | Straight | IP40 | 11.8mm | - | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | - | 30V | 50mA | - | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 180gf | - | - | - | 0.05A | 0.05A@30VAC | Top Actuated | - | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 7.75mm | 1 | 0.15ms | - | Tactile Feedback | - | - | 11.4mm | - | 3.65mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1301.9306 Schurter Inc. | 4363 | - | Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | 310.002035mg | - | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | -20°C~70°C | Bulk | - | LPH | - | - | Active | Vendor Undefined | PC Pins | EAR99 | 2 | - | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | - | - | 12V | - | Straight | IP40 | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | 9.50mm | 1 | 0.1ms | - | Tactile Feedback | - | - | 6mm | 6mm | 3.5mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 43 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | KSC | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | 1W | 32V | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | 4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B3W-9010-RHG2N Omron Electronics Inc-EMC Div | 371 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | White | - | 8536.50.90.40 | - | - | 24V | BOX | Straight | - | 12mm | unknown | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | 0.05A | 1.8 3.7VDC | LED, Red/Green | - | - | 50mA | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | Green, Red | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | 10.20mm | 1 | 5ms | - | Sealed - Fully | - | - | 12mm | - | 5.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() JL15SKSBCP2 NKK Switches | 41 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2006 | JL | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 3.9VDC | LED, Red | - | - | - | - | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 300gf | Illuminated, LED | - | - | - | - | Top Actuated | - | 22.00mm x 22.00mm | 0.05A @ 24VDC | - | - | 0.75mm | 7.85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3300DF160Q E-Switch | 1 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | TL3300 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.35mm | 4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EVQ-PLWA15 Panasonic Electronic Components | 3000 |
| Datasheet | 8 Weeks | Silver | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQPL | - | - | Active | 1 (Unlimited) | PCB | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 163gf | - | - | - | - | - | Top Actuated | - | 4.90mm x 4.90mm | 0.02A @ 15VDC | - | - | 0.25mm | 1.50mm | - | - | - | Push Plate | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1.14002.1110000 RAFI USA | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | MICON 5 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8536.50.90.40 | - | - | - | TAPE AND REEL | - | - | - | - | - | J Lead | - | 6.4mm | 5.1 mm | Standard | SPST-NO | Off-Mom | - | - | 0.1A | - | - | HERMETICALLY SEALED | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 550gf | - | - | - | - | - | Top Actuated | .1A@42VDC | 6.40mm x 5.10mm | 0.1A @ 35VAC/DC | - | - | 0.90mm | 3.85mm | 1 | 5ms | - | Tactile Feedback | - | - | - | - | 2.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTS645VL58LFS C&K Components | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | - | - | - | - | - | - | - | - | Brass, Bronze, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 12 V | - | - | Bulk | - | - | - | - | - | - | PC Pins | - | - | - | 60 °C | -20 °C | - | - | - | - | - | - | - | Right Angle | - | 9.8 mm | - | 50 mA | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | 50 mA | - | - | SPST | - | 12 V | 100 kcycles | - | - | - | 1.27 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.85 mm | 7.5 mm | 7.1 mm | - | 3.3 mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() B3F-4155 Omron Electronics Inc-EMC Div | 1000 | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | 850.003752mg | - | - | - | YELLOW | - | Gold, Silver | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | BAG PACKAGING,GROUND TERMINALS | 8536.50.90.40 | - | - | 24V | - | Straight | - | 12mm | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | - | 260gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | 7 | OFF-(ON) | 0.30mm | 7.30mm | 1 | 5ms | - | Grounding Pin | - | 7.3mm | 12mm | 12mm | - | 3mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() Y78B24110FP C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JB15HKP NKK Switches | 32 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 10mm | unknown | 125mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 125mA | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 265gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | 0.30mm | - | - | - | - | Process Sealed | - | - | 10mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof |