- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | ECCN | ElectricalLife | Ground Terminal | Harmonized Code | Insulation Materials | Itar Registered | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Function Configuration | Voltage Rated | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Forward Voltage | Terminal Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Product Length (mm) | Height | Length | Width | Thickness | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3301EF160QJ E-Switch | 188000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~70°C | Tape & Reel (TR) | 2005 | TL3301 | e4 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | - | - | - | 50mA | J Lead | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | KEYPAD SWITCH | - | 160gf | - | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 7.30mm | - | 1 | - | - | - | - | - | - | - | 3.6mm | - | 3.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JB15HAP-1G NKK Switches | 92 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED REINFORCED NYLON | - | Polybutylene Terephthalate (PBT), Glass Filled | BERYLLIUM COPPER | BRASS | BRASS | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | Blue | SCULPTURED CAP | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.125A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 265gf | - | - | - | - | Top Actuated | 0.125A@24VDC | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | 4 | OFF-(ON) | 0.30mm | WAVE | 14.70mm | - | 1 | - | Process Sealed | - | - | - | - | - | 4.191mm | 0.122 inch | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 320.03E11.08WHT E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | NYLON | - | Polycarbonate (PC) | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 50V | - | Straight | - | - | - | 25mA | PC Pin | - | 12.3952mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.025A | - | - | - | - | 500VRMS V | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | PUSHBUTTON SWITCH | - | 135gf | - | - | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 4 | - | 0.60mm | - | 18.50mm | - | - | - | White Cap | - | - | - | - | - | 7.3914mm | 0.157 inch | 0.437 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105PF160Q E-Switch | 186000 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 12V | - | Straight | - | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 8.50mm | - | 1 | - | - | - | - | 6mm | 6mm | - | - | - | 4.9mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() JB15KP-2G NKK Switches | 497 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED REINFORCED NYLON | - | Polyacetal | - | BRASS | - | - | - | - | - | Stainless Steel | - | 5000000 Cycle(s) | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | Blue | FLAT CAP | 8536.50.90.40 | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 12mm | - | 125mA | PC Pin | - | - | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | - | - | - | 125mA | 250VAC V | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | KEYPAD SWITCH | - | 176gf | - | - | - | - | Top Actuated | 0.05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | 4 | OFF-(ON) | 0.25mm | WAVE | 11.20mm | - | 1 | - | Process Sealed | - | - | 12mm | - | - | 4.191mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ADTS63KV APEM Inc. | 828 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | BLACK | - | Bronze, Silver | - | 200000 cycles | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Silver (Ag) | - | - | - | - | 8536.50.90.40 | - | - | Straight | - | - | - | - | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | 12V | - | - | KEYPAD SWITCH | - | 100gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 4 | - | 0.25mm | - | 7.00mm | BLACK | 1 | - | Tactile Feedback | - | - | - | - | - | - | 0.138 inch | 3.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK2AA00030 ALPS Electric | 995 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | 85C | -40C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Key Top | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3F-6052 Omron Electronics Inc-EMC Div | 1000 | - | Datasheet | 11 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | 250mg | - | - | - | - | - | - | YELLOW | - | Gold, Silver | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Cut Tape (CT) | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | Gold (Au) | - | - | - | - | 8536.50.90.40 | 24V | TAPE AND REEL | Straight | - | 6.2mm | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | 50mA | 150gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@24VDC | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | 2 | OFF-(ON) | 0.25mm | - | 7.30mm | - | 1 | 5ms | - | - | 7.3mm | 6mm | 6mm | - | - | - | 3mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | - | - | - | - | - | 2.6(mm) | Round Button | - | Straight | Silver | EAR99 | - | No | 8536509040 | - | Unavailable | Surface Mount | -40C to 85C | - | - | SPST | 6.8(mm) | Compliant | N.O. | - | 32(V) | - | Tape and Reel | - | - | - | - | - | - | J-Bend | - | Sound Tunable | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | SPST | - | 32 V | 300000 | - | - | - | 4.5(N) | Not Required | - | J-Bend | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | 6.2(mm) | - | - | - | - | - | - | - | - | 5.2(mm) | - | - | - | - | - | ||
![]() JF15SP1C NKK Switches | 79 | - | Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Brass, Bronze, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2006 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | Red | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | 500MOhm | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | - | KEYPAD SWITCH | 50mA | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | - | 0.40mm | - | 5.08mm | - | - | - | Process Sealed | - | - | 17.7mm | 17.7mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() Y330080500P C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8538906000 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS10N2-T Citizen | 1382 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LS10 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | Non-Illuminated | - | - | - | Side Actuated | - | 4.65mm x 2.30mm | 0.02A @ 12VDC | - | - | - | 0.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.50mm | - | No | - | RoHS Compliant | - | - | ||
![]() Y28B23112FP C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536509040 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JB15KP-2A NKK Switches | 826 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | 4 | GLASS FILLED REINFORCED NYLON | - | Polyacetal | - | BRASS | - | - | - | - | - | Copper, Stainless Steel | - | 5000000 Cycle(s) | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2006 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | Black | FLAT CAP | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 12mm | unknown | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | - | - | - | 125mA | - | 1 | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 176gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | 4 | OFF-(ON) | 0.25mm | WAVE | 11.20mm | - | 1 | - | Process Sealed | - | - | 12mm | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JB15KP-2E NKK Switches | 325 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED REINFORCED NYLON | - | Polyacetal | BERYLLIUM COPPER | BRASS | BRASS | - | - | - | - | - | - | 5000000 Cycle(s) | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | Yellow | FLAT CAP | 8536.50.90.40 | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | KEYPAD SWITCH | - | 176gf | - | - | - | - | Top Actuated | 0.05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | 4 | OFF-(ON) | 0.25mm | WAVE | 11.20mm | - | 1 | - | Process Sealed | - | - | - | - | - | 4.191mm | 0.122 inch | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3W-9000-G1N Omron Electronics Inc-EMC Div | 199 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | White | - | 8536.50.90.40 | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | 2.1VDC | LED, Green | DUST PROOF | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | 20mA | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | 2.1V | - | Green | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | 10mm | - | 5.8mm | - | 5.2mm | - | - | - | Unknown | RoHS Compliant | - | IP00 | ||
![]() TL1105CF100Q E-Switch | 74 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | 12V | - | - | - | - | - | 50mA | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | KEYPAD SWITCH | - | 100gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 8.00mm | - | 1 | - | - | - | - | - | - | - | 3.6mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1100AF160Q E-Switch | 38 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene | - | Polyester | - | COPPER ALLOY | - | - | - | - | - | Bronze, Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1100 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 12V | - | Straight | - | - | - | 50mA | PC Pin | - | 11.9888mm | 11.9888 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | KEYPAD SWITCH | - | 160gf | - | - | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 4 | - | 0.30mm | - | 7.30mm | - | - | - | Tactile Feedback | - | - | - | - | - | 3.9116mm | 0.138 inch | 3.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-Q2H01W Panasonic Electronic Components | 2968 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 2 | - | - | - | White | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | 20mA | - | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | - | KEYPAD SWITCH | 20mA | 100gf | - | - | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.20mm | - | 2.00mm | - | 1 | 10ms | Grounding Pin | - | 2mm | 6mm | 6mm | 1.8mm | - | - | 200μm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ADTS648NV APEM Inc. | 829 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | BROWN | - | Bronze, Silver | - | 200000 cycles | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Silver (Ag) | - | - | - | - | 8536.50.90.40 | - | - | Straight | - | - | - | - | PC Pin | - | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | 12V | - | - | KEYPAD SWITCH | - | 160gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 4 | - | 0.25mm | - | 7.30mm | BLACK | 1 | - | Tactile Feedback | - | - | - | - | - | 3.5mm | 0.138 inch | 3.8mm | - | - | - | - | ROHS3 Compliant | - | - |