- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ECCN | ElectricalLife | Harmonized Code | Insulation Materials | Itar Registered | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | ELV | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Contact (DC) Max Power Rating R Load | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5GTH9208222 APEM Inc. | In Stock | - | - | 15 Weeks | - | - | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tray | - | Multimec® 5 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | Green, Red | - | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.0 2.2VDC | LED, Red/Green | - | - | - | - | SPST | Illuminated | - | 10,000,000 Cycles | KEYPAD SWITCH | - | 200gf | - | Green, Red | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | - | 1.00mm | - | - | - | 6.40mm | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() B3W-1152 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 12 Weeks | - | - | PCB, Sealed, Through Hole | Through Hole | - | - | - | 300mg | - | - | - | - | YELLOW | Silver | - | 300000 Cycle(s) | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3W | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | BAG PACK.,GROUND TERMINALS | 8536.50.90.40 | - | - | 24V | BAG | Straight | IP67 - Dust Tight, Waterproof | 6.6mm | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 230gf | Illuminated, Non-Illuminated | - | BREAK-BEFORE-MAKE | Top Actuated | .05A@24VDC | 6.60mm x 6.00mm | 0.05A @ 24VDC | 5 | OFF-(ON) | 0.25mm | - | - | - | 7.30mm | 1 | - | 5ms | Grounding Pin, Sealed - Fully | 11.6mm | 6mm | 6mm | - | - | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JB15HAP-1F NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Silver | Through Hole | Through Hole | - | - | GLASS FILLED REINFORCED NYLON | - | Polybutylene Terephthalate (PBT), Glass Filled | BERYLLIUM COPPER | BRASS | BRASS | - | - | - | 1000000 Cycle(s) | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | -25°C~70°C | Tray | 2012 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Green | SCULPTURED CAP | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.125A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | Top Actuated | 0.125A@24VDC | 10.00mm x 10.00mm | 0.125A @ 24VDC | 4 | OFF-(ON) | 0.30mm | - | WAVE | - | 14.70mm | 1 | - | - | Process Sealed | - | - | - | 4.191mm | 0.122 inch | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 222ADVBA CTS Electrocomponents | 10618 |
| Datasheet | 16 Weeks | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | 222A | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | 5.00mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADTSM62NVTR APEM Inc. | 248 | - | Datasheet | 8 Weeks | - | Silver | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | - | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 70°C | -25°C | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | - | 160gf | Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | 5.00mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 320.09E11BLK E-Switch | In Stock | - | Datasheet | - | - | Silver | Through Hole | Through Hole | - | - | NYLON | - | Polycarbonate (PC) | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 1000000 Cycle(s) | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | WITHOUT GROUND TERMINAL | - | - | - | 50V | - | - | - | - | - | 25mA | PC Pin | - | 15.875mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.01mOhm | 1000000000Ohm | 0.3A | - | - | - | - | 1000VRMS V | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | - | - | 15.70mm | - | - | - | Black Cap | - | - | - | 7.3914mm | 0.158 inch | 0.346 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HP0315AFKP4-S NKK Switches | 49 |
| Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Stainless Steel | - | - | - | - | - | - | -20°C~70°C | Tube | 2005 | HP03 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | Black | - | - | - | 3W | 28V | - | Straight | - | 9mm | - | - | Gull Wing | 28V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 100mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.4VA @ 28VAC/DC | - | - | 0.20mm | - | - | - | 4.40mm | - | - | - | Sealed - Flux Protection | - | 6.2mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL3302BF260QG E-Switch | 1088 |
| - | 11 Weeks | - | Silver | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene Sulfide (PPS) | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | - | 100000 Cycle(s) | - | POLYPHENYLENE SULPHIDE | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3302 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | PACKAGE REEL | - | - | - | 12V | - | - | - | - | - | 50mA | Gull Wing | - | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | - | - | 1000VRMS V | - | SPST | Non-Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | ON-OFF | 0.25mm | - | - | - | 5.00mm | - | - | - | Tactile Feedback | - | - | - | 3.9116mm | - | 0.02 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() KST221JLFS C&K | 4378 |
| Datasheet | 8 Weeks | - | Silver | Surface Mount | Surface Mount | - | - | - | - | Rubber | - | - | - | - | Silver | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | KST | - | - | Active | 1 (Unlimited) | J-Bend | - | - | - | 85°C | -40°C | - | - | - | - | 1W | 32V | - | Straight | IP40 | 6.8mm | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 200gf | Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | 1.30mm | - | - | - | 5.00mm | - | - | - | - | - | 6.2mm | 6.2mm | - | - | 1.73mm | No | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() JF15SP3C NKK Switches | 28 |
| Datasheet | 9 Weeks | - | Silver | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Bronze | - | - | - | - | - | - | -25°C~85°C | Tray | 2015 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | 0F | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | 196gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | 0.80mm | - | - | - | 6.78mm | - | - | - | Process Sealed | - | 17.7mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ITS13FV2SR C&K | 44 |
| Datasheet | 15 Weeks | - | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | Brass | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2013 | ITS | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | - | Black | - | - | - | - | 12V | - | - | - | - | - | 50mA | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.5VDC | LED, Red/Green | - | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | 160gf | Illuminated, LED | Green, Red | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 50000 cycles | - | - | - | - | - | 7.1mm | 7.2mm | 6.8mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1082.4 Schurter Inc. | 140 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | - | - | - | 799.995193mg | Polycarbonate (PC) | - | - | - | - | Silver | - | 1000000 Cycle(s) | - | POLYSULFONE | - | - | -25°C~85°C | Bulk | - | MTG Green | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | - | 8536.50.90.40 | - | - | 24V | - | Straight | IP40 | 12.65mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | - | - | 125mA | - | - | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | OFF-(ON) | 0.45mm | - | - | - | 10.75mm | 1 | 2.4VA@48VDC | 0.1ms | Tactile Feedback | - | 12.65mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JB15HBPC-BB NKK Switches | 32 |
| - | 12 Weeks | - | Silver | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | White | - | - | - | - | 24V | - | - | - | - | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 1.8VDC | LED, Red | - | - | - | - | SPST | Illuminated | - | 1,000,000 Cycles | - | - | 265gf | Illuminated, LED | Red | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | 0.30mm | - | - | - | 14.70mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KSC151GLFS C&K | 41 |
| Datasheet | 16 Weeks | - | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | KSC | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | - | 1W | 32V | - | Straight | IP67 - Dust Tight, Waterproof | - | - | 50mA | Gull Wing | - | - | - | Without | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 550gf | Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | 0.35mm | - | - | - | 2.50mm | - | - | - | - | - | 6.2mm | 6.2mm | - | - | 0m | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3FS-1050P Omron Electronics Inc-EMC Div | 880 | - | Datasheet | 15 Weeks | - | Silver | Surface Mount | Surface Mount | - | - | - | 200mg | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2002 | B3FS | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | 24V | TAPE AND REEL | Straight | - | 8mm | unknown | 50mA | Gull Wing | - | - | 6 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | - | - | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Top Actuated | .05A@24VDC | 6.30mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | - | 7.30mm | 1 | - | 5ms | - | - | 6.3mm | - | 2.6mm | - | 4.7mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 28549 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | PTS820 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | 250gf | - | - | - | Top Actuated | - | 3.90mm x 2.90mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | - | 2.00mm | - | - | - | Board Guide | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1571563-4 TE Connectivity ALCOSWITCH Switches | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | -35°C~85°C | Tape & Reel (TR) | 2007 | FSMJSMA | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Switch | - | - | - | - | - | 8536.50.90.40 | - | - | 24V | TAPE AND REEL | Straight | - | 10mm | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | Compliant | 50mA | - | - | SPST | Non-Illuminated | 24V | 100,000 Cycles | - | 50mA | 260gf | Illuminated, Non-Illuminated | White | - | Top Actuated | .05A@24VDC | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 100000 cycles | 5.00mm | 1 | - | - | - | 5.38mm | 6mm | - | - | - | 1.397mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() B3S-1000 Omron Electronics Inc-EMC Div | 622 | - | Datasheet | 15 Weeks | - | Silver | Surface Mount | Surface Mount | - | - | - | 299.994654mg | - | - | - | - | - | Bronze | - | 500000 cycles | - | - | - | 24V | -25°C~70°C | Bulk | 1998 | B3S | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | BAGS | 8536.50.90.40 | - | - | 24V | BAG | Straight | IP67 - Dust Tight, Waterproof | 9mm | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 500,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .05A@24VDC | 6.60mm x 6.00mm | 0.05A @ 24VDC | - | ON-OFF | 0.25mm | 0.254 mm | - | - | 4.30mm | 1 | - | 5ms | Sealed - Fully | 4.3mm | 6.6mm | 6mm | - | - | 550μm | - | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() EVP-AA102K Panasonic Electronic Components | 33 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAA | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | - | - | BOX; TAPE AND REEL | - | - | - | - | - | J Lead | - | 3.5mm | 2.9 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Top Actuated | .02A@15VDC | 3.50mm x 2.90mm | 0.02A @ 15VDC | - | - | 0.15mm | - | - | - | 1.70mm | 1 | - | 10ms | Grounding Pin | - | - | - | 1.4mm | - | - | - | - | RoHS Compliant | - | - |