- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | ECCN | ElectricalLife | Ground Terminal | Harmonized Code | Insulation Materials | Itar Registered | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Switch Function Configuration | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3AL-1006P Omron Electronics Inc-EMC Div | 230 |
| Datasheet | 12 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | - | B3AL | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | 408gf | - | - | - | - | - | Top Actuated | - | 6.90mm x 6.00mm | 0.05A @ 16VDC | - | - | - | 1.30mm | - | 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVP-AA902Q Panasonic Electronic Components | 6880 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAA | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | - | - | Black | - | 8536.50.90.40 | - | 12V | BOX; TAPE AND REEL | Straight | - | - | - | 50mA | J Lead | - | 3.5mm | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 500gf | - | - | - | - | - | Top Actuated | - | 3.50mm x 2.90mm | 0.02A @ 15VDC | - | - | - | 0.15mm | - | 1.70mm | - | 1 | 10ms | Grounding Pin | - | 700μm | - | - | - | - | 300μm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() TL3200AF160GYQ E-Switch | 41 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | NYLON | - | Liquid Crystal Polymer (LCP) | SILVER | COPPER ALLOY | SILVER | - | - | - | - | - | - | 30000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | TL3200 | - | - | Active | 2 (1 Year) | Gull Wing | - | - | - | - | - | - | WITH LED | - | - | - | - | - | - | - | - | - | Gull Wing | - | 6.8072mm | 4.4958 mm | Rectangular Button | SPST-NO | Off-Mom | 0.5mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green/Yellow | - | - | 250VAC V | SPST | Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | - | - | Top Actuated | 0.05A@12VDC | 6.80mm x 4.50mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 2.50mm | - | - | - | - | - | - | - | - | 2.0066mm | - | 0.019 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ITS40FR2ST C&K | 36 |
| Datasheet | 15 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2013 | ITS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Black | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.6VDC | LED, Blue | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | 160gf | Illuminated, LED | - | Blue | - | - | Side Actuated | - | 8.30mm x 9.70mm | 0.05A @ 12VDC | - | - | - | 0.25mm | 50000 cycles | - | - | - | - | - | - | 7mm | 9.7mm | 8.3mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() KSC141JLFS C&K | 41 |
| Datasheet | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | KSC | - | - | Active | 1 (Unlimited) | J-Bend | - | 2 | - | 85°C | -40°C | - | - | - | 1W | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 6.8mm | - | 50mA | J Lead | - | - | - | Without | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 200,000 Cycles | - | 50mA | 300gf | Non-Illuminated | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | - | 0.30mm | - | 2.50mm | - | - | - | - | - | - | 6.2mm | 6.2mm | - | - | 0m | - | - | No | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() KSC222G LFS C&K | 9122 |
| Datasheet | 17 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | KSC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | 200gf | - | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | - | 0.35mm | - | 3.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105SF250Q E-Switch | 2 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | no | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Black | - | - | - | 12V | - | Right Angle | - | - | unknown | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | 50mA | 250gf | Illuminated, Non-Illuminated | - | - | - | - | Side Actuated | - | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 8.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL1240GQ E-Switch | 1107 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2005 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | 5.9944mm | 5.9944 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.8VDC | LED, Green | - | - | 250VAC V | SPST | Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | Green | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 6 | - | 0.25mm | - | 7.20mm | - | - | - | - | - | - | - | - | 4.8006mm | 0.138 inch | 0.094 inch | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 223AMVAAR CTS Electrocomponents | 25298 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 223A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | - | - | Top Actuated | - | 4.70mm x 3.50mm | 0.05A @ 12VDC | - | - | - | 0.30mm | - | 2.50mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1241.1606.23 Schurter Inc. | 726 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | - | BRASS | - | - | - | - | - | Gold | - | 1000000 Cycle(s) | - | - | POLYAMIDE | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SMS | e3 | - | Active | Vendor Undefined | Gull Wing | EAR99 | - | Tin (Sn) | - | - | - | TAPED & REELED PACKAGING | 8536.50.90.40 | - | 42V | TAPE AND REEL | Straight | IP67 - Dust Tight, Waterproof | 15.9mm | - | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | 30V | 50mA | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | - | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | - | OFF-(ON) | 0.35mm | - | 4.95mm | - | 1 | 0.15ms | Tactile Feedback | - | - | 11.4mm | - | 3.65mm | - | - | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536509040 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JF15SP3H NKK Switches | 49 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2015 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | 196gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | - | 0.80mm | - | 6.78mm | - | - | - | Process Sealed | - | - | 17.7mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9(mm) | Round Button | - | Straight | Gold | EAR99 | - | No | 8536509040 | - | Unavailable | Surface Mount | -40C to 125C | SPST | 6.8(mm) | N.O. | 32(V) | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 | - | - | 2(N) | Not Required | J-Bend | - | - | - | - | - | - | - | 0.01(A) | - | - | - | - | - | - | - | - | - | 6.2(mm) | - | - | - | - | - | - | - | 3.5(mm) | - | - | - | - | - | ||
![]() KSS243GLFG C&K | 1470 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | KSS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | 200mW | 32V | - | Right Angle | IP40 | 4.4mm | - | 10mA | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | 10mA | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | 10mA | 400gf | Illuminated, Non-Illuminated | - | - | - | - | Side Actuated | - | 7.60mm x 3.70mm | 0.01A @ 50VDC | - | - | - | 0.30mm | - | - | - | - | - | Tactile Feedback | - | - | 7mm | 3.5mm | - | - | 800μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-P7J01K Panasonic Electronic Components | 65 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQP7 | - | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | Black | - | 8536.50.90.40 | - | 12V | BOX; TAPE AND REEL | Right Angle | - | 3.55mm | - | 50mA | Gull Wing | - | - | 2.9 mm | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | - | 0.05A | - | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | - | - | Side Actuated | .05A@12VDC | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | - | - | 0.20mm | - | - | - | 1 | 10ms | - | - | 1.35mm | 4.7mm | - | - | - | 650μm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JB15HKP-1A NKK Switches | 41 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyacetal | - | BRASS | - | - | - | - | - | Stainless Steel | - | 1000000 Cycle(s) | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Black | - | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 12mm | - | 125mA | PC Pin | - | - | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.125A | - | - | - | 125mA | 250VAC V | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | - | 265gf | - | - | - | - | - | Top Actuated | 0.125A@24VDC | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | 4 | OFF-(ON) | 0.30mm | - | 11.20mm | - | - | - | Process Sealed | - | - | 12mm | - | 4.9022mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JB15HKP-1H NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyacetal | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Grey | - | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 12mm | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | 125mA | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | - | 0.30mm | - | 11.20mm | - | - | - | Process Sealed | - | - | 12mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JB15HKP-2C NKK Switches | 15 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyacetal | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2006 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Red | - | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 12mm | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | 125mA | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | - | 0.30mm | - | 11.20mm | - | - | - | Process Sealed | - | - | 12mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL3301AF160QGSSDOME E-Switch | 124 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 12V | TAPE AND REEL | - | - | - | - | 50mA | Gull Wing | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 5.00mm | - | 1 | - | Stainless Steel Contact Dome | - | - | - | - | 3.6mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ADTSHW69NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | Silicon Rubber | - | BRASS | - | - | - | BROWN | - | Stainless Steel | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | ADTS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 12V | - | Straight | - | - | - | 50mA | PC Pin | - | 6.2992mm | 6.2992 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | - | - | 180gf | - | - | - | - | - | Top Actuated | 0.05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 4 | - | 0.45mm | - | 3.80mm | BLACK | - | - | Washable | - | - | - | - | 2.8448mm | 0.138 inch | 960μm | - | - | - | - | ROHS3 Compliant | - | - |