- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Manufacturer Package Identifier | Actuator Length (mm) | Actuator Style | ActuatorColor | Base/Housing Material | Body Orientation | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Insulation Materials | Itar Registered | Manufacturer | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Switch Function Configuration | Voltage Rated | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Washability | Contact Bounce Time-Max | Features | Product Category | Product Length (mm) | Height | Length | Width | Thickness | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTS61KV APEM Inc. | 14089 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | - | BLACK | - | - | - | Bronze, Silver | - | 200000 cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | - | 8536.50.90.40 | - | - | - | - | Straight | - | - | - | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 100gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 4 | - | 0.25mm | - | - | - | 4.30mm | BLACK | 1 | - | - | Tactile Feedback | - | - | - | - | - | - | 3.5mm | 0.138 inch | 800μm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 28 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2006 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 90°C | -40°C | - | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | - | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | 32V | - | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 300gf | Non-Illuminated | - | - | - | Top Actuated | - | 6.38mm x 6.22mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | - | 4.12mm | - | - | - | - | Sealed | - | - | - | 7.57mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | IP57, Waterproof | ||
![]() ITS23FR2ST C&K | 20 |
| Datasheet | 15 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2013 | ITS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Black | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.5VDC | LED, Yellow/Green | - | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | 160gf | Illuminated, LED | - | - | Green, Yellow | Side Actuated | - | 8.30mm x 9.70mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | 7mm | 9.7mm | 8.3mm | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 1709 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | 32V | - | - | -40°C~90°C | Tape & Reel (TR) | 2007 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | -40°C | -40°C | - | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | 5.02mm | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | 32V | - | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Side Actuated | - | 7.57mm x 4.38mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | Sealed | - | - | 6.6mm | 7.77mm | - | - | - | - | 640μm | - | - | No | - | ROHS3 Compliant | - | Lead Free | IP57, Waterproof | ||
![]() PTS645TL50LFS C&K Components | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | - | - | Nylon, Polyamide | - | - | - | - | 1.4(mm) | Round Button | - | NylonGlassPoly(Base) | Straight | - | Brass, Bronze, Silver | - | - | - | Yes | - | - | - | - | Through Hole | -20C to 60C | SPST | 7.9(mm) | N.O. | - | 12 V | 12(V) | - | Bulk | - | - | - | - | - | - | PC Pins | - | - | - | 60 °C | -20 °C | - | - | - | - | - | - | - | Straight | - | 6 mm | 50 mA | - | - | - | - | - | - | Off-Mom | 100 mΩ | - | - | - | - | - | 50 mA | - | - | SPST | - | 12 V | 100 kcycles | - | - | 1.27 N | Non-Illuminated | PC Pins | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.25(mm) | - | 7.9 mm | - | - | - | - | 1.4 mm | - | 5(mm) | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() JF15RP3CF NKK Switches | 41 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | - | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | BRASS | - | - | - | RED | - | - | - | - | - | 500000 Cycle(s) | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | RECT. HSNG.&SCULPTRD., GRN LED | - | - | - | 24V | - | - | - | - | 50mA | PC Pin | - | 22.7838mm | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 2.2VDC | LED, Green | - | - | 250VAC V | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.80mm | - | WAVE | - | 6.78mm | - | 1 | SOLVENT | - | Process Sealed | - | - | - | - | - | - | 5.715mm | 0.236 inch | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() JF15RP2DC NKK Switches | In Stock | - | Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | - | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | BRASS | - | - | - | ORANGE | - | - | - | - | - | 500000 Cycle(s) | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | RECT. HSNG.&RD. ACTU., RED LED | - | - | - | 24V | - | - | - | - | 50mA | PC Pin | - | 22.7838mm | 17.7038 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 1.7VDC | LED, Red | - | - | 250VAC V | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | Illuminated, LED | - | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.40mm | - | WAVE | - | 5.08mm | - | 1 | SOLVENT | - | Process Sealed | - | - | - | - | - | - | 5.715mm | 0.236 inch | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() JB15HAP-1E NKK Switches | 41 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | - | Polybutylene Terephthalate (PBT), Glass Filled | BERYLLIUM COPPER | BRASS | BRASS | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Yellow | SCULPTURED CAP | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | 125mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.125A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | - | Top Actuated | 0.125A@24VDC | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | 4 | OFF-(ON) | 0.30mm | - | WAVE | - | 14.70mm | - | 1 | - | - | Process Sealed | - | - | - | - | - | - | 4.191mm | 0.122 inch | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JF15RP3DE NKK Switches | 15 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | - | ORANGE | - | - | - | Bronze | - | 500000 Cycle(s) | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Box | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | RECT. HSNG.&SCULPTRD., YEL LED | - | - | - | 24V | - | Straight | - | 17.7mm | 50mA | PC Pin | - | - | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 2.2VDC | LED, Yellow | - | 50mA | 250VAC V | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.80mm | - | WAVE | - | 6.78mm | - | 1 | SOLVENT | - | Process Sealed | - | - | - | 22.8mm | - | - | 5.715mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() K5V1GN43T C&K | 35 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2006 | K5V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | Green | - | - | - | 1W | 32V | - | Right Angle | IP40 | 17.1mm | 100mA | PC Pin | - | - | - | Translucent | SPDT | On-Mom | 150mOhm | 1GOhm | - | - | LED, Green | - | 100mA | - | - | SPDT, SPST | Illuminated | 32V | 25,000 Cycles | - | 100mA | 400gf | Illuminated, LED | - | - | - | Side Actuated | - | 8.00mm x 10.10mm | 0.1A @ 32VDC | - | - | - | 1.20mm | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | 8mm | 8mm | - | - | - | 4mm | 12.40mm | - | No | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() EVQ-Q2D03W Panasonic Electronic Components | 3844 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | GOLD/SILVER | - | - | White | - | 8536.50.90.40 | - | - | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | 250V | 20mA | - | - | SPST | Non-Illuminated | 15V | 2,000,000 Cycles | KEYPAD SWITCH | 20mA | 50gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.20mm | - | - | - | 3.10mm | - | 1 | - | 10ms | Grounding Pin | - | - | 3.1mm | 6mm | 6mm | 1.8mm | - | - | 1.3mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() 320.02E11.09BLK E-Switch | 129 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polycarbonate (PC) | - | COPPER ALLOY | - | - | - | - | - | - | - | - | Copper, Silver | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | BLACK COLOR CAP | - | - | - | 50V | - | Straight | - | - | 25mA | PC Pin | - | - | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.25A | - | - | - | - | 500VRMS V | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | - | - | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 4 | - | 0.60mm | - | - | - | 15.30mm | - | - | - | - | Black Cap | - | - | - | 12.5mm | 12.5mm | - | 7.3914mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() CF-CA-1CB4-P411T Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2016 | CF-CA | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | - | 305gf | Non-Illuminated | - | - | - | Side Actuated | - | 7.60mm x 6.40mm | 0.05A @ 32VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | Support Terminal | - | - | - | - | - | - | - | - | - | 8.60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ADTS65RV APEM Inc. | 641 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | TACT_PTH | - | - | RED | - | - | - | Bronze, Silver | - | 100000 cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | - | 8536.50.90.40 | - | - | - | - | Straight | - | - | - | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 260gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 4 | - | 0.25mm | - | - | - | 9.50mm | BLACK | 1 | - | - | Tactile Feedback | - | - | - | - | - | - | 3.5mm | 0.138 inch | 6mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EVQ-PAE05R Panasonic Electronic Components | 1500 |
| - | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | EVQPA | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD/SILVER | - | - | Red | - | 8536.50.90.40 | - | - | 15V | BAG; BOX | Straight | - | 7.8mm | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | - | 20mA | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | - | - | 5.00mm | - | 1 | - | 8ms | - | - | - | 5mm | 6mm | 6mm | - | - | - | 1.1mm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() JF15SP1H NKK Switches | 35 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Brass, Bronze, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2006 | JF | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | Grey | - | - | - | - | 24V | - | Straight | - | 17.7mm | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | 500MOhm | - | - | - | - | 50mA | - | 1 | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | - | 0.40mm | - | - | - | 5.08mm | - | - | - | - | Process Sealed | - | - | - | 17.7mm | 17.7mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 95C06B6T Grayhill Inc. | 41 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | - | Straight | - | 6.2mm | - | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | 50mA | - | - | SPST | Non-Illuminated | 12V | 300,000 Cycles | KEYPAD SWITCH | - | 520gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | 5.00mm | - | 1 | - | - | Tactile Feedback | - | - | - | 6.2mm | - | - | 3.5mm | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TL1220S1BBSG-POWER E-Switch | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | SILVER | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2009 | TL1220 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | GREEN COLOR LED | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | - | - | 5.9944 mm | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green | - | - | 500VAC V | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 180gf | Illuminated, LED | - | - | Blue | Top Actuated | 0.05A@12VDC | 7.60mm x 6.00mm | 0.05A @ 12VDC | - | 7 | - | 0.20mm | 0.2032 mm | - | - | 9.90mm | BLACK | - | - | - | Power Symbol | - | - | - | - | - | - | 5.5118mm | 0.138 inch | 0.055 inch | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() Y330090300P C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | EAR99 | - | 1000 | - | 8538906000 | - | Unavailable | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3F-1125 Omron Electronics Inc-EMC Div | 24921 |
| Datasheet | 11 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | 250mg | - | - | - | - | - | - | - | PINK | - | - | - | Gold, Silver | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | Gold (Au) | - | - | - | BAG PACKAGING,GROUND TERMINALS | 8536.50.90.40 | - | - | 24V | - | Straight | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 260gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@24VDC | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | 5 | OFF-(ON) | 0.25mm | - | - | - | 5.00mm | - | 1 | - | 5ms | Grounding Pin | - | - | 5mm | 6mm | 6mm | - | - | - | 900μm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - |