- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | Dielectric Strength | ECCN | ECCN (US) | ElectricalLife | Ground Terminal | Harmonized Code | Insulation Materials | Itar Registered | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Force (N) | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | RoHS | Row Spacing (mm) | Switch Configuration | Switch Function Configuration | Switching Function | Terminal Pitch (mm) | Voltage Rated | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Electrical Life Cycles | Product Length (mm) | Height | Length | Width | Thickness | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVP-ANAA1A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2015 | EVPAN | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | BOX; TAPE AND REEL | - | - | - | unknown | - | - | SMD (SMT) Tab | - | 3.5mm | 2.9 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Side Actuated | .05A@12VDC | 5.20mm x 2.90mm | 0.05A @ 12VDC | - | - | - | 0.20mm | - | - | 1 | 10ms | - | - | - | - | - | - | - | 1.2mm | - | - | - | - | - | - | - | - | - | ||
![]() PTS125SM12LFS C&K Components | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | - | - | - | - | - | PBT, Polybutylene | - | - | - | - | - | - | - | - | - | Brass, Bronze, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 60 °C | -40 °C | - | - | - | - | - | - | Straight | - | 13.8 mm | - | 50 mA | - | - | - | - | - | - | - | Off-Mom | 100 mΩ | - | - | - | - | - | 50 mA | - | - | SPST | - | 12 V | 200 kcycles | - | - | 1.57 N | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | - | - | - | - | 8.5 mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() KSC241JLFS C&K | 1000 | - | Datasheet | 16 Weeks | Silver | Sealed, Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32V | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | KSC | - | - | Active | 1 (Unlimited) | J-Bend, SMD/SMT | - | 2 | 85°C | -40°C | - | - | - | 1W | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 6.8mm | - | 50mA | - | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | 32V | 300,000 Cycles | - | 50mA | 350gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | - | 0.50mm | - | 3.50mm | - | - | - | - | - | 3.5mm | 6.2mm | 6.2mm | - | - | - | 900μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() EVP-AEGE2A Panasonic Electronic Components | 4 |
| Datasheet | 10 Weeks | - | Edge | Edge Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAE | - | - | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | SMD (SMT) Tab | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Side Actuated | - | 5.55mm x 2.20mm | 0.02A @ 15VDC | - | - | - | 0.13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.70mm | - | - | - | RoHS Compliant | - | - | ||
![]() B3FS-1050 Omron Electronics Inc-EMC Div | 190 | - | Datasheet | 19 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 200mg | - | - | - | - | - | - | - | - | - | - | - | ABS, Silver | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2001 | B3FS | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 24V | BAG | Straight | - | 8mm | unknown | 50mA | - | Gull Wing | 24V | - | 6 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | - | 1 | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 100gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .05A@24VDC | 6.30mm x 6.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 7.30mm | 1 | 5ms | - | - | - | 9.5mm | 6.3mm | 6.3mm | - | - | - | 4.7mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q2M03W Panasonic Electronic Components | 7251 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | White | - | 8536.50.90.40 | - | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | - | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | 20mA | - | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | 3.10mm | 1 | 10ms | Grounding Pin | - | - | 3.1mm | 6mm | 6mm | 1.8mm | - | - | 1.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() TL1107AF130EQ E-Switch | 41 |
| Datasheet | - | - | Reverse, Through Hole | Through Hole, Reverse | - | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | SILVER | - | - | - | SILVER | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1107 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | - | PC Pin | - | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 130gf | - | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 2 | - | 0.25mm | - | 4.30mm | - | - | Tactile Feedback | - | - | - | - | - | - | 3.5052mm | - | 0.031 inch | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3W-9000-HG2G Omron Electronics Inc-EMC Div | 371 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Green | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | - | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Green | DUST PROOF | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | Sealed - Fully | - | - | 11mm | 10mm | 10mm | - | - | - | 5.2mm | - | - | - | Unknown | RoHS Compliant | - | IP00 | ||
![]() TL59NF160Q E-Switch | 6801 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | 2006 | TL59 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 12V | - | Straight | - | - | - | 50mA | - | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 4.30mm | - | - | - | - | - | - | 6.2mm | 6.2mm | - | - | - | 800μm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 250 |
| Datasheet | 14 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | PTS820 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | - | 160gf | - | - | - | Top Actuated | - | 3.90mm x 2.90mm | 0.05A @ 12VDC | - | - | - | 0.20mm | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3301BF160QJ E-Switch | 579 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Nylon | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Bronze, Silver | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | - | - | - | 12V | - | Straight | - | - | - | 50mA | - | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 9.50mm | - | - | - | - | - | - | - | - | - | - | - | 5.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105MF160Q E-Switch | 182000 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Bronze, Silver | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 12V | - | Right Angle | - | - | - | 50mA | - | PC Pin | - | 7.1mm | 6.55 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | - | Side Actuated | .05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | 1 | - | - | - | - | - | - | - | - | 7mm | - | 4.3mm | 6.85mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() KMR231NG LFS C&K | 7000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | KMR2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 150,000 Cycles | - | - | 300gf | - | - | - | Top Actuated | - | 4.60mm x 2.80mm | 0.05A @ 32VDC | - | - | - | 0.25mm | - | 1.90mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSM1LPS TE Connectivity | 1184 |
| - | - | Silver | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.51 | Round Button | Green | Straight | Stainless Steel | 500VAC | - | EAR99 | - | Yes | - | - | - | 100 | 0.05@24VDC | 105 | 1000000 | 100 | -40 | Surface Mount | Surface Mount | 1.57 | -40C to 105C | SPST | 8 | - | 8.41 | OFF (ON) | OFF ON | Momentary | 4.5 | - | - | 24(V) | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | 1.57(N) | Not Required | Gull Wing | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | 1000000 | 6.2 | - | - | - | - | - | - | - | - | 3.1 | - | - | RoHS Compliant | - | - | ||
![]() JB15HAP-2E NKK Switches | 138 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | GLASS FILLED REINFORCED NYLON | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | BERYLLIUM COPPER | BRASS | BRASS | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Yellow | FLAT CAP | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | - | PC Pin | - | 10.0076mm | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.125A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | Top Actuated | 0.125A@24VDC | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | 4 | OFF-(ON) | 0.30mm | WAVE | 14.70mm | 1 | - | Process Sealed | - | - | - | - | - | - | 4.191mm | 0.122 inch | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 7914G-1-032 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | - | - | Silicon Rubber | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | Gold | - | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7914 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | 16V | - | Straight | - | 6.2mm | - | 100mA | 7914G | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | - | - | WATER PROOF | 100mA | 250VAC V | - | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | - | N.O.-N.C. | - | - | 3.43mm | 1 | - | - | - | - | - | 5mm | - | - | 2.54mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 223BM1VAAR CTS Electrocomponents | 41 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 223B | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Snap Dome | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | - | 4.50mm x 4.50mm | 0.05A @ 12VDC | - | - | - | 0.20mm | - | 0.55mm | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3W-9002-HG1N Omron Electronics Inc-EMC Div | 296 |
| Datasheet | 19 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | unknown | 50mA | - | PC Pin | - | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Green | DUST PROOF | - | - | - | SPST | Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | - | 230gf | Illuminated, LED | - | Green | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | 1 | 5ms | Sealed - Fully | - | - | - | - | - | - | 5.8mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL1100F260R E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | Polyester | GOLD | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | GOLD | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2007 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | WITHOUT CAP | - | - | 12V | - | - | - | - | - | 50mA | - | PC Pin | - | 11.9888mm | 11.9888 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 4 | - | 0.30mm | - | 7.30mm | - | - | Tactile Feedback | - | - | - | - | - | - | 3.9116mm | 0.138 inch | 0.134 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Y78B22114FP C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536509040 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |