- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Lens Color | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Number of Switches | Contact (DC) Max Power Rating R Load | Washability | Contact Bounce Time-Max | Features | Height | Length | Width | Thickness | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJTP1109A APEM Inc. | 36 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | -20°C~70°C | Bulk | - | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | 7.6mm | 7.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 200gf | - | - | Top Actuated | .05A@12VDC | - | 7.20mm x 7.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 9.00mm | 1 | - | - | 10ms | Tactile Feedback | - | - | - | - | 2.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 1079 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | PTS810 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | Oval Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | 400gf | - | - | Top Actuated | - | - | 4.20mm x 3.20mm | 0.05A @ 16VDC | - | - | 0.20mm | - | 2.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JF15SP3G NKK Switches | 70 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze | - | - | - | -25°C~85°C | Tray | 2006 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 196gf | - | - | Top Actuated | - | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | 0.80mm | - | 6.78mm | - | - | - | - | Process Sealed | - | 17.7mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1100CF260Q.08RED E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | Polyester | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | - | - | 100000 Cycle(s) | - | - | -20°C~70°C | Bulk | - | TL1100 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | 13.1064mm | 15.0876 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 260gf | - | - | Side Actuated | 0.05A@12VDC | - | 12.00mm x 9.90mm | 0.05A @ 12VDC | 2 | - | 0.30mm | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 0.181 inch | - | 9.60mm | - | - | RoHS Compliant | - | - | ||
![]() JF15RP2HC NKK Switches | 48 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon | - | PHOSPHOR BRONZE | BRASS | BRASS | - | GRAY | - | 500000 Cycle(s) | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -25°C~70°C | Box | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | RECT. HSNG.&RD. ACTU., RED LED | - | - | 24V | - | - | - | - | - | 50mA | PC Pin | - | 22.7838mm | 17.7038 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 1.7VDC | LED, Red | - | - | - | 250VAC V | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | Illuminated, LED | - | Top Actuated | 0.05A@24VDC | - | 22.80mm x 17.70mm | 0.05A @ 24VDC | 6 | OFF-(ON) | 0.40mm | WAVE | 5.08mm | 1 | - | SOLVENT | - | Process Sealed | - | - | - | - | 5.715mm | 0.236 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 9 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | - | - | Rubber | - | - | - | - | - | - | - | 100000 cycles | - | - | -40°C~90°C | Tape & Reel (TR) | 2007 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 90°C | -40°C | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | - | - | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 32V | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 300gf | Non-Illuminated | - | Side Actuated | - | - | 7.57mm x 4.38mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | - | - | - | Sealed | - | 7.57mm | - | - | - | - | 2.24mm | - | No | - | ROHS3 Compliant | Lead Free | IP57, Waterproof | ||
![]() TL1105FF250Q E-Switch | 201 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | 100000 Cycle(s) | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | Top Actuated | .05A@12VDC | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 7.00mm | 1 | - | - | - | - | - | - | - | - | 3.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() B3W-9000-Y2N Omron Electronics Inc-EMC Div | 365 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Silver | 1e+06 cycles | - | - | -25°C~70°C | Bulk | 2001 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | Yellow | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.4VDC | LED, Yellow | DUST PROOF | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | Top Actuated | .05A@24VDC | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 10.20mm | 1 | - | - | 5ms | Sealed - Fully | - | - | - | - | 5.8mm | - | 5.2mm | - | - | Unknown | RoHS Compliant | - | IP00 | ||
![]() 430152095826 Würth Elektronik | 500 | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Stainless Steel, Steel | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | White | - | - | - | - | - | - | - | - | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | - | 50mA | 260gf | Illuminated, Non-Illuminated | - | Top Actuated | - | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 9.50mm | - | - | - | - | - | 9.5mm | 6.2mm | 6.2mm | - | - | - | 6.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() JF15RP1HC NKK Switches | 49 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon | - | PHOSPHOR BRONZE | BRASS | BRASS | - | GRAY | - | 500000 Cycle(s) | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -25°C~70°C | Tray | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | RECT. HSNG.&SQ. ACTU., RED LED | - | - | 24V | - | - | - | - | - | 50mA | PC Pin | - | 22.7838mm | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 1.7VDC | LED, Red | - | - | - | 250VAC V | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | Illuminated, LED | - | Top Actuated | 0.05A@24VDC | - | 22.80mm x 17.70mm | 0.05A @ 24VDC | 6 | OFF-(ON) | 0.40mm | WAVE | 5.08mm | 1 | - | SOLVENT | - | Process Sealed | - | - | - | - | 5.715mm | 0.236 inch | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 431151008826 Würth Elektronik | 370 | - | Datasheet | 24 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Without | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | 20mA | 260gf | - | - | Top Actuated | - | - | 5.00mm x 5.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 0.80mm | - | - | - | - | Grounding Pin | 800μm | - | 5mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1241.1032.3 Schurter Inc. | 250 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | Polycarbonate (PC) | - | - | - | - | - | - | Gold | 1000000 Cycle(s) | POLYSULFONE | - | -25°C~85°C | Bulk | - | MTG Green | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | - | 8536.50.90.40 | - | 48V | - | Straight | IP40 | 12.65mm | - | - | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.05A | - | - | - | - | 125mA | - | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | Top Actuated | .05A@24VDC | - | 12.65mm x 12.65mm | 0.05A @ 24VDC | 4 | OFF-(ON) | 0.45mm | - | 10.00mm | 1 | 0.48VA@24VDC | - | 0.1ms | Tactile Feedback | - | 12.65mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JB15LPE-JE NKK Switches | 164 |
| Datasheet | 9 Weeks | Silver | PCB, Through Hole | Through Hole | - | - | Polyacetal | - | - | - | - | - | - | Brass, Copper, Silver, Stainless Steel | - | - | - | -25°C~70°C | Bulk | 2011 | JB | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 12mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Yellow | - | - | 50mA | - | SPST | Illuminated | - | 5,000,000 Cycles | - | 50mA | 176gf | Illuminated, LED | - | Top Actuated | - | Clear, Yellow | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 11.20mm | - | - | - | - | Process Sealed | - | 12.3mm | 12mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LL3301DF065QJ E-Switch | 235 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | LL3301 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | - | 50mA | J Lead | 12V | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | - | 65gf | - | - | Top Actuated | .05A@12VDC | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 13.00mm | 1 | - | - | 10ms | - | 13mm | 6mm | 6mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B3W-9002-B1C Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | - | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | DUST PROOF | - | - | - | SPST | Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | - | 230gf | Illuminated, LED | Blue | Top Actuated | .05A@24VDC | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 10.20mm | 1 | - | - | 5ms | Sealed - Fully | - | - | - | - | 5.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL1105SPF100Q E-Switch | 7112 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 12V | - | Straight | - | - | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 100gf | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 7.50mm | - | - | - | - | - | - | - | 6mm | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 320.01E11ORG E-Switch | 41 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | - | - | - | - | - | - | 1e+06 cycles | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 50V | - | Straight | - | - | - | 25mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | - | - | Top Actuated | - | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | - | 0.60mm | - | 10.00mm | - | - | - | - | Orange Cap | - | - | - | - | - | - | 2.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 430152070826 Würth Elektronik | 529 | - | Datasheet | 30 Weeks | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | 50mA | 260gf | - | - | Top Actuated | - | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 7.00mm | - | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1301.9503 Schurter Inc. | 3839 | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | BRASS | - | - | - | Copper, Silver | 100000 Cycle(s) | - | 12V | -16°C~60°C | Bulk | - | LPV | e4 | - | Active | Vendor Undefined | PC Pins | EAR99 | 2 | Silver (Ag) | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | - | 12V | - | Right Angle | IP40 | - | - | - | PC Pin | - | - | 7.0104 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | - | 50mA | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | Side Actuated | - | - | 7.40mm x 7.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 1 | - | - | 0.1ms | Tactile Feedback | - | 7.5mm | 8.65mm | - | 7mm | - | - | 6.15mm | No | - | ROHS3 Compliant | - | - | ||
![]() EVQ-Q2S01W Panasonic Electronic Components | 4460 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | White | - | 8536.50.90.40 | - | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | - | - | Top Actuated | .02A@15VDC | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 2.00mm | 1 | - | - | 10ms | Grounding Pin | 2mm | 6mm | 6mm | 1.8mm | - | - | 200μm | - | No | No SVHC | RoHS Compliant | Lead Free | - |