- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Washability | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1618.23 Schurter Inc. | 4134 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | STAINLESS STEEL | 843.993653mg | Polyphenylene Sulfide (PPS) | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | -40°C~85°C | Tape & Reel (TR) | - | SMS | e3 | - | Active | Vendor Undefined | Gull Wing | EAR99 | Tin (Sn) | - | - | - | TAPED & REELED PACKAGING | 8536.50.90.40 | - | 42V | TAPE AND REEL | Straight | IP67 - Dust Tight, Waterproof | 15.9mm | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | - | 30V | 50mA | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | - | OFF-(ON) | 0.35mm | - | - | 7.75mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 11.4mm | 3.65mm | - | 1.3mm | - | No | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() EDGAC0LFS C&K | 44 |
| Datasheet | 11 Weeks | Gold | Surface Mount, Through Hole | Through Hole | SMD/SMT | - | - | - | - | - | - | - | Gold | 1e+06 cycles | - | -55°C~85°C | Tube | 2016 | ED | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -55°C | Gold | - | - | 200mW | 100V | - | Straight | - | 12.7mm | 100mA | PC Pin | - | - | - | Snap Dome | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 100V | 1,000,000 Cycles | - | - | 240gf | Non-Illuminated | - | - | - | Top Actuated | - | - | 0.05A @ 100VAC/DC | - | - | - | 0.30mm | - | - | 1.20mm | - | - | - | - | - | 11.3mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KSA0M312LFT C&K | 128841 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Silver | - | - | -40°C~85°C | Bulk | 2012 | KSA MKII | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -40°C | - | - | - | 1W | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 8mm | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 1,000,000 Cycles | - | - | 130gf | Non-Illuminated | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | - | 0.50mm | - | - | 4.70mm | - | - | - | - | - | 6.2mm | 6.2mm | - | - | 1mm | - | No | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() KSA1A331LFT C&K | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Gold | - | - | -40°C~125°C | Tube | 2015 | KSA | - | - | Discontinued | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 32V | - | Straight | IP60 - Dust Tight | 8.2mm | - | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 10mA | - | SPST | Non-Illuminated | 32V | 1,000,000 Cycles | - | - | 130gf | - | - | - | - | Top Actuated | - | 7.40mm x 7.40mm | 0.01A @ 32VDC | - | - | - | 0.50mm | - | - | 4.70mm | - | - | - | Grounding Pin | - | 7.4mm | - | - | - | 1mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP60 | ||
![]() JB15HAP-5B NKK Switches | 53 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | White | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | - | 0.30mm | - | - | 14.70mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL3302BF260QJ E-Switch | 184000 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | 100000 Cycle(s) | POLYPHENYLENE SULPHIDE | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3302 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | PACKAGE REEL | - | - | 12V | - | - | - | - | 50mA | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | - | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | - | ON-OFF | 0.25mm | - | - | 5.00mm | - | - | - | Tactile Feedback | - | - | - | 3.81mm | - | 0.047 inch | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() KT11B1SAM C&K | 1600 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Rubber | - | - | - | - | - | 100000 cycles | - | -40°C~90°C | Tape & Reel (TR) | 1999 | KT | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | - | Right Angle | IP57 - Dust Protected, Waterproof | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 50V | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | 100mA | 3 N | - | - | - | - | Side Actuated | - | 7.57mm x 4.38mm | 1VA @ 50VAC/DC | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | 640μm | - | - | - | Non-RoHS Compliant | Contains Lead | IP57, Waterproof | ||
![]() MJTP1230C APEM Inc. | 59 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | BRASS | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | - | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Black | - | 8536.50.90.40 | - | 12V | - | Straight | - | - | 50mA | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | MOLDED | - | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 5 | - | 0.25mm | WAVE | - | 8.00mm | 1 | - | 10ms | Tactile Feedback | - | - | - | 4.1mm | 0.138 inch | 4.4mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() JB15KP-4HF NKK Switches | 41 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Polyacetal | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | - | 176gf | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | - | 11.20mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JF15RP1DF NKK Switches | 41 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | - | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | BRASS | ORANGE | - | 500000 Cycle(s) | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | -25°C~70°C | Bulk | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | RECT. HSNG.&SQ. ACTU., GRN LED | - | - | 24V | - | - | - | - | 50mA | PC Pin | - | - | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 2.2VDC | LED, Green | - | - | - | 250VAC V | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | Illuminated, LED | - | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.40mm | WAVE | - | 5.08mm | 1 | SOLVENT | - | Process Sealed | 5.7mm | 22.8mm | 17.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JB15HKH-6C NKK Switches | 41 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Polyacetal | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Red | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | - | Side Actuated | - | 10.80mm x 6.54mm | 0.125A @ 24VDC | - | - | - | 0.30mm | - | - | - | - | - | - | Process Sealed | 10.8mm | 10.8mm | 6.54mm | - | - | - | 7.76mm | - | - | ROHS3 Compliant | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() TL1240YQ1JCLR E-Switch | 373 |
| Datasheet | 18 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 2.8VDC | LED, Yellow | - | - | - | - | SPST | Illuminated | - | 100,000 Cycles | - | - | 160gf | Illuminated, LED | Yellow | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | 8.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ITS40FV2SR C&K | 41 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | Brass | - | - | -25°C~70°C | Digi-Reel® | 2013 | ITS | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | Black | - | - | - | 12V | - | - | - | - | 50mA | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.6VDC | LED, Blue | - | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | 160gf | Illuminated, LED | Blue | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | 7.1mm | 7.2mm | 6.8mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EVQ-PAD07K Panasonic Electronic Components | 23601 | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 100000 cycles | - | -20°C~70°C | Bulk | 2011 | EVQPA | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | 15V | BAG; BOX | Straight | - | 7.8mm | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | - | - | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | - | 7.00mm | 1 | - | 8ms | - | 7mm | 6mm | - | - | - | 3.1mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() JB15HBPC-B NKK Switches | 41 |
| - | 12 Weeks | Silver | Sealed, Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | STAINLESS STEEL | BRASS | BRASS | - | - | 1000000 Cycle(s) | GLASS FILLED POLYAMIDE | -25°C~70°C | Bulk | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | White | - | - | - | 24V | - | - | - | - | 125mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.125A | 1.8VDC | LED, Red | EPOXY | - | - | 250VAC V | SPST | Illuminated | - | 1,000,000 Cycles | - | - | 265gf | Illuminated, LED | Red | - | - | Top Actuated | 0.125A@24VDC | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | 4 | OFF-(ON) | 0.30mm | WAVE | - | 14.70mm | - | - | - | Process Sealed | - | - | - | 8.4074mm | 0.122 inch | 0.248 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() JB15KP-4EG NKK Switches | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | Polyacetal | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Blue, Yellow | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | - | 176gf | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | - | 11.20mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 430182070816 Würth Elektronik | 1896 | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Stainless Steel, Steel | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | Black | - | - | - | 12V | - | - | - | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 1e+06 cycles | 7.00mm | - | - | - | - | 7mm | 6.2mm | 6.2mm | - | - | 3.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 430152080836 Würth Elektronik | 99 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | - | - | 360gf | Non-Illuminated | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KSA0M212LFT C&K | 12444 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Silver | - | - | -40°C~85°C | Bulk | 2012 | KSA MKII | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -40°C | - | - | - | 1W | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 8mm | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 130gf | Non-Illuminated | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | - | 0.50mm | - | - | 4.70mm | - | - | - | - | - | 6.2mm | 6.2mm | - | - | 1mm | - | No | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 2-1977223-1 TE Connectivity | In Stock | - | Datasheet | - | Silver | - | - | SMD/SMT | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | 2008 | - | - | - | Discontinued | - | Gull Wing | - | - | 105°C | -40°C | - | - | - | - | 24V | - | Straight | - | 10mm | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 980 mN | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | - | RoHS Compliant | - | - |