- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Pole Throw Configuration | Power Rating (Max) | Product Depth (mm) | Product Status | RoHS | Seal | Switch Function Configuration | Tradename | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Additional Feature | Subcategory | Voltage - Rated DC | Ingress Protection | Current Rating | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Number of Switches | Washability | Contact Configuration | Lamp Type | Features | Product Category | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length, Right Angle | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JF15RP2FE NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | BRASS | - | - | - | GREEN | - | - | - | - | 500000 Cycle(s) | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JF | e4 | Active | 1 (Unlimited) | PC Pin | - | RECT. HSNG.&RD. ACTU., YEL LED | - | 24V | - | 50mA | PC Pin | 17.7038 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 2.2VDC | LED, Yellow | 250VAC V | SPST | Illuminated | 500,000 Cycles | KEYPAD SWITCH | - | - | 300gf | Illuminated, LED | - | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.40mm | WAVE | 5.08mm | 1 | SOLVENT | - | - | Process Sealed | - | - | - | - | 5.7mm | 22.8mm | 17.7mm | - | - | ROHS3 Compliant | ||
![]() JF15RP1CE NKK Switches | 41 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | BRASS | - | - | - | RED | - | - | - | - | 500000 Cycle(s) | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JF | e4 | Active | 1 (Unlimited) | PC Pin | - | RECT. HSNG.&SQ. ACTU., YEL LED | - | 24V | - | 50mA | PC Pin | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 2.2VDC | LED, Yellow | 250VAC V | SPST | Illuminated | 500,000 Cycles | KEYPAD SWITCH | - | - | 300gf | Illuminated, LED | - | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | - | 6 | OFF-(ON) | 0.40mm | WAVE | 5.08mm | 1 | SOLVENT | - | - | Process Sealed | - | - | - | - | 5.7mm | 22.8mm | 17.7mm | - | - | ROHS3 Compliant | ||
![]() 3-1825910-2 TE Connectivity | 355 |
| Datasheet | - | Silver | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 13.4(mm) | Round Button | Red | 1825910 | Straight | - | Copper Alloy | - | - | No | Non-Illuminated | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | Through Hole | -35C to 85C | Bag | - | SPST | - | 7.8(mm) | Active | - | No | OFF ON | - | 24(V) | - | -35 to 85 °C | Bulk | - | FSMJ | - | Active | - | - | - | - | Switches | - | -- | - | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | -- | -- | - | - | Non-Illuminated | 100000 | - | - | - | 2.55(N) | Not Required | PC Pins | Tactile Switches | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | 0.05(A) | - | - | 0.25mm | - | 17.00mm | - | - | - | - | -- | - | - | - | 5.99(mm) | - | - | - | -- | 17(mm) | - | ||
![]() KSC321G LFS ITT Interconnect Solutions | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | - | - | - | 0.9(mm) | Round Button | - | - | Straight | - | Silver | - | - | No | - | - | - | - | - | - | - | - | Surface Mount | -40C to 85C | - | - | SPST | 1 W | 10(mm) | - | - | - | N.O. | - | 32(V) | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 | - | - | - | 2(N) | Not Required | Gull Wing | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2(mm) | - | - | - | - | 3.5(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | Non-Illuminated | - | - | - | - | - | - | Straight | - | - | - | PTS645SH13SMTR92 LFS | - | - | - | - | Details | - | - | PTS | - | - | - | - | - | PTS645 | - | - | - | - | Tactile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 32544 | - | - | - | - | - | Through Hole | - | - | - | - | - | Snap Top | - | - | - | - | - | C&K | - | - | 100 | - | Non-Illuminated | - | C&K Switches | + 85 C | C&K | - 40 C | - | Straight | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -40°C ~ 85°C | Bulk | - | PTS125 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | 0.6 VA | SPST | 250gf | - | Through Hole | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.30mm | - | 7.30mm | - | - | SPST | - | - | Tactile Switches | 0.3 mm | IP40 | - | 7.3 mm | 12 mm | 12 mm | - | - | - | ||
![]() TS11-674-80-BK-100-RA-D CUI Devices | 561 |
| - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Right Angle | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS11 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | - | Tactile Switches | - | Side Actuated | - | - | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 8 mm | 7.4 mm | 6 mm | 8.00mm | - | - | ||
![]() TS15-1212-70-BK-260-SCR-D CUI Devices | 1623 |
| - | - | - | - | Through Hole | - | Polyphthalamide (PPA) | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | - | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS15 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 50,000 Cycles | - | - | SPST | 260gf | - | - | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.45mm | - | 7.00mm | - | - | - | - | - | Tactile Switches | 0.45 mm | IP66 | - | 7 mm | 12 mm | 12 mm | - | - | - | ||
![]() TS11-674-73-BK-260-RA-D CUI Devices | 2551 |
| - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Right Angle | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS11 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | - | Tactile Switches | - | Side Actuated | - | - | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 7.3 mm | 7.4 mm | 6 mm | 7.30mm | - | - | ||
![]() TS14-1212-55-BK-100-SCR-D CUI Devices | 1609 |
| - | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | - | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS14 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | - | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.35mm | - | 5.50mm | - | - | - | - | - | Tactile Switches | 0.35 mm | - | - | 5.5 mm | 12 mm | 12 mm | - | - | - | ||
![]() TS12-74-50-BK-250-SMT-TR CUI Devices | 1062 |
| - | - | - | - | Surface Mount | - | Polyphthalamide (PPA) | - | - | - | Square | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Vertical | SMD/SMT | - | - | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS12 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | J Lead | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 50,000 Cycles | - | - | SPST | 250gf | - | - | Tactile Switches | - | Top Actuated | - | 7.40mm x 7.40mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 5.00mm | - | - | - | - | - | Tactile Switches | 0.2 mm | - | - | 5 mm | 7.4 mm | 7.4 mm | - | - | - | ||
![]() TS15-1212-150-BK-160-SCR-D CUI Devices | 40 |
| - | - | - | - | Through Hole | - | Polyphthalamide (PPA) | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | - | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS15 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 70,000 Cycles | - | - | SPST | 160gf | - | - | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.45mm | - | 15.00mm | - | - | - | - | - | Tactile Switches | 0.45 mm | IP66 | - | 15 mm | 12 mm | 12 mm | - | - | - | ||
![]() TS11-674-95-BK-100-RA-D CUI Devices | 1412 |
| - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Right Angle | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS11 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | 100gf | - | - | Tactile Switches | - | Side Actuated | - | - | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 9.5 mm | 7.4 mm | 6 mm | 9.50mm | - | - | ||
![]() TS14-1212-100-BK-160-SCR-D CUI Devices | 1312 |
| - | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | - | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS14 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 80,000 Cycles | - | - | SPST | 160gf | - | - | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.35mm | - | 10.00mm | - | - | - | - | - | Tactile Switches | 0.35 mm | - | - | 10 mm | 12 mm | 12 mm | - | - | - | ||
![]() TS11-674-120-BK-260-RA-D CUI Devices | 2226 | - | - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Right Angle | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS11 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 60,000 Cycles | - | - | SPST | 260gf | - | - | Tactile Switches | - | Side Actuated | - | - | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 12 mm | 7.4 mm | 6 mm | 12.00mm | - | - | ||
![]() TS11-674-73-BK-160-RA-D CUI Devices | 1240 |
| - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Right Angle | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS11 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 80,000 Cycles | - | - | SPST | 160gf | - | - | Tactile Switches | - | Side Actuated | - | - | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 7.3 mm | 7.4 mm | 6 mm | 7.30mm | - | - | ||
![]() TS15-1212-100-BK-260-SCR-D CUI Devices | 31 |
| - | - | - | - | Through Hole | - | Polyphthalamide (PPA) | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | - | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS15 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 50,000 Cycles | - | - | SPST | 260gf | - | - | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.45mm | - | 10.00mm | - | - | - | - | - | Tactile Switches | 0.45 mm | IP66 | - | 10 mm | 12 mm | 12 mm | - | - | - | ||
![]() TS13-1212-73-BK-100-D CUI Devices | 1521 |
| - | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Square | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | - | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS13 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 80,000 Cycles | - | - | SPST | 100gf | - | - | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.35mm | - | 7.30mm | - | - | - | - | - | Tactile Switches | 0.35 mm | - | - | 7.3 mm | 12 mm | 12 mm | - | - | - | ||
![]() TS11-674-55-BK-160-RA-D CUI Devices | 892 |
| - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Right Angle | Through Hole | - | Bag | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS11 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | PC Pin | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 80,000 Cycles | - | - | SPST | 160gf | - | - | Tactile Switches | - | Side Actuated | - | - | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 5.5 mm | 7.4 mm | 6 mm | 5.50mm | - | - | ||
![]() TS16-1212-95-BK-160-SMT-TR CUI Devices | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | Round | - | - | - | - | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | - | SMD/SMT | - | - | - | - | - | - | Active | Details | - | - | - | - | 12 VDC | -30°C ~ 80°C | - | - | TS16 | - | - | - | - | Tactile Switch | - | Switches | - | - | 50 mA | Gull Wing | - | Open Center | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 80,000 Cycles | - | - | SPST | 160gf | - | - | Tactile Switches | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | - | 0.35mm | - | 9.50mm | - | - | - | - | - | Tactile Switches | 0.35 mm | - | - | 9.5 mm | 12 mm | 12 mm | - | - | - |