- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Color | Subcategory | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS14-1212-60-BK-100-SCR-D CUI Devices | 1721 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | - | CUI Devices | - | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | Active | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | Tactile Switch | - | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 6.00mm | - | - | - | Tactile Switches | 0.35 mm | - | 6 mm | 12 mm | 12 mm | - | - | ||
![]() TS14-1212-120-BK-260-SCR-D CUI Devices | 1660 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | - | CUI Devices | - | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | Active | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | Tactile Switch | - | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 12.00mm | - | - | - | Tactile Switches | 0.35 mm | - | 12 mm | 12 mm | 12 mm | - | - | ||
![]() TS14-1212-50-BK-100-SCR-D CUI Devices | 1364 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | - | CUI Devices | - | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | Active | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | Tactile Switch | - | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 5.00mm | - | - | - | Tactile Switches | 0.35 mm | - | 5 mm | 12 mm | 12 mm | - | - | ||
![]() TS14-1212-80-BK-160-SCR-D CUI Devices | 1440 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Round | - | - | CUI Devices | - | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | - | Active | Details | - | 12 VDC | -30°C ~ 80°C | - | TS14 | Tactile Switch | - | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 8.00mm | - | - | - | Tactile Switches | 0.35 mm | - | 8 mm | 12 mm | 12 mm | - | - | ||
![]() TS11-674-65-BK-160-RA-D CUI Devices | 262 |
| - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | - | CUI Devices | - | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | - | Active | Details | - | 12 VDC | -30°C ~ 80°C | - | TS11 | Tactile Switch | - | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | 0.25 mm | - | 6.5 mm | 7.4 mm | 6 mm | - | 6.50mm | ||
![]() TL6400AF160QJ E-Switch | 1797 | - | - | Silver | Surface Mount | - | Stem | - | - | E-Switch | - | EAR99 | 1800 | No | 8536.50.90.33 | Non-Illuminated | Unavailable | E-Switch | + 85 C | E-Switch | - 40 C | Straight | SMD/SMT | - | - | Active | Details | 4.3 mm | 12 VDC | -40°C ~ 85°C | MouseReel | TL6400 | Tactile Switches | - | Switches | IP67 - Dust Tight, Waterproof | 50 mA | J Lead | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 50,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.15mm | 4.30mm | Tactile Switches | - | - | Tactile Switches | 0.15 mm | IP67 | 3.5 mm | 6 mm | 3.5 mm | 4.3 mm | - | ||
![]() TS19-32-06-BK-240-1-SMT-TR-67 CUI Devices | 8831 |
| - | Silver | Surface Mount | - | Plunger | Button | - | CUI Devices | - | - | - | No | - | Non-Illuminated | - | CUI Devices | + 85 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | Details | - | 12 VDC | -30°C ~ 85°C | - | TS19 | Tactile Switch | Black | Switches | IP67 - Dust Tight, Waterproof | 50 mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 240gf | Tactile Switches | - | Top Actuated | 3.50mm x 2.00mm | 0.05A @ 12VDC | 0.13mm | 0.60mm | Tactile Switch | - | - | Tactile Switches | 0.18 mm | IP67 | 0.6 mm | 3 mm | 2 mm | - | - | ||
![]() TS17-48-05-YE-260-SMT-TR CUI Devices | 2906 |
| - | Silver | Surface Mount | - | Square | Button | - | CUI Devices | - | - | - | No | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | Details | - | 12 VDC | -30°C ~ 80°C | - | TS17 | Tactile Switch | White | Switches | - | 50 mA | J Lead | Flush | SPST-NO | Off-Mom | - | - | Non-Illuminated | 40,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 4.80mm x 4.80mm | 0.05A @ 12VDC | 0.20mm | 0.55mm | Tactile Switch | - | - | Tactile Switches | 0.3 mm | - | 0.5 mm | 4.8 mm | 4.8 mm | 0.5 mm | - | ||
![]() 1.14.012.602/0000 RAFI USA | In Stock | - | - | - | - | - | - | - | - | RAFI | - | - | 1 | - | - | - | - | RAFI | - | RAFI USA | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | RAFI | - | - | - | - | - | - | - | ||
![]() TS18-5-20-SL-260-SMT-TR CUI Devices | 3067 |
| - | Silver | Surface Mount | Brass, Nickel Plated | Stem | Button | - | CUI Devices | - | - | - | No | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | Details | - | 12 VDC | -30°C ~ 80°C | - | TS18 | Tactile Switch | Black | Switches | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 5.20mm x 5.20mm | 0.05A @ 12VDC | 0.20mm | 2.00mm | Tactile Switch | - | - | Tactile Switches | 0.3 mm | - | 2 mm | 5 mm | 5 mm | 2 mm | - | ||
![]() EVP-BV2C1L000 Panasonic Electronic Components | 603 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Panasonic Electronic Components | - 40 C | - | SMD/SMT | - | - | Active | - | - | - | -40°C ~ 85°C | - | EVPBV | - | - | Switches | IP67 - Dust Tight, Waterproof | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 300,000 Cycles | SPST | 163gf | Tactile Switches | - | Top Actuated | 6.50mm x 6.20mm | 0.02A @ 15VDC | 0.40mm | 3.50mm | Tactile Switches | - | - | - | - | IP67 | 3.5 mm | 6.5 mm | 6.2 mm | - | - | ||
![]() TL1016AAF160QG E-Switch | 3634 |
| - | Silver | Surface Mount, Right Angle | - | Flush | - | - | E-Switch | - | EAR99 | 3500 | - | 8536.50.90.33 | Non-Illuminated | Unavailable | E-Switch | + 85 C | E-Switch | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 12 VDC | -40°C ~ 85°C | Reel | TL1016 | - | - | Switches | - | 50 mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | - | 100,000 Cycles | SPST | 160gf | Tactile Switches | - | Side Actuated | 4.70mm x 2.90mm | 0.05A @ 12VDC | 0.20mm | - | Tact Switch | - | - | Tactile Switches | 0.2 mm | - | 1.35 mm | 3.5 mm | 2.9 mm | 1.7 mm | 3.55mm | ||
![]() TL3240F160RT E-Switch | 776 |
| - | - | Surface Mount | - | - | - | N324021 | E-Switch | - | - | 450 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tape-Reel | Active | Details | - | - | -25°C ~ 70°C | - | TL3240 | - | - | Switches | - | - | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | 2 VDC | LED, Red | Illuminated | 200,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.20mm | 7.80mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1260BQRBLKSWITCHTACTRT E-Switch | 31 |
| - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | XB0921P | E-Switch | - | - | 500 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Bulk | BULK | Active | - | - | - | -20°C ~ 70°C | - | TL1260 | - | - | Switches | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | 3.7 VDC | LED, Blue | Illuminated | 50,000 Cycles | - | 160gf | Tactile Switches | - | Side Actuated | 7.00mm x 6.80mm | 0.05A @ 12VDC | 0.20mm | - | - | - | - | Tactile Switches | - | - | - | - | - | - | 7.05mm | ||
![]() TL6200BBF300QP E-Switch | 18 |
| - | - | Through Hole | - | - | - | T060008 | E-Switch | - | - | 650 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tube | Tape-Reel | Active | Details | - | - | -40°C ~ 85°C | - | TL6200 | - | - | Switches | IP67 - Dust Tight, Waterproof | - | PC Pin | Round Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 10,000,000 Cycles | - | 300gf | Tactile Switches | - | Top Actuated | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 8.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1220R3NNSRG-POWER E-Switch | 31 |
| - | - | Through Hole | - | - | - | B260059 | E-Switch | - | - | 50 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tray | BULK | Active | - | - | - | -40°C ~ 85°C | - | TL1220 | - | - | Switches | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Red/Green | Illuminated | 500,000 Cycles | - | 180gf | Tactile Switches | - | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 10.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1105DF160Q94V0 E-Switch | In Stock | - | - | - | Through Hole | Polyamide (PA), Nylon | - | - | P009109 | E-Switch | - | - | 750 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Bulk | BULK | Active | - | - | - | -20°C ~ 70°C | - | TL1105 | - | - | Switches | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL3240F160YT E-Switch | 1884 |
| - | - | Surface Mount | - | - | - | N324028 | E-Switch | - | - | 450 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tape-Reel | Active | Details | - | - | -25°C ~ 70°C | - | TL3240 | - | - | Switches | - | - | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | 2 VDC | LED, Yellow | Illuminated | 200,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.20mm | 7.80mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() LL3301BF065QJ-TR E-Switch | 1111 |
| - | - | Surface Mount | - | - | - | P010474 | E-Switch | - | - | 600 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | -20°C ~ 70°C | - | LL3301 | - | - | Switches | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 5,000,000 Cycles | - | 65gf | Pushbutton Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TL6150BF160QJ E-Switch | 31 |
| - | Silver | Surface Mount | - | Round | Top Actuated | - | - | Brown | EAR99 | - | No | 8536.50.9033 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | Vertical | SMD/SMT | Tape & Reel (TR) | - | Active | - | 5.2 mm | 32 VDC | -40°C ~ 85°C | - | TL6150 | Tact Switch | Black | Switches | IP67 - Dust Tight, Waterproof | 50 mA | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 5,000,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.30mm | 5.20mm | Tactile Switches | - | - | - | 0.3 mm | IP67 | - | 6.2 mm | 6.2 mm | - | - |