- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Material Type | Actuator Length (mm) | Actuator Style | ActuatorColor | Approvals | Body Orientation | Cable Types | Contact Materials | ECCN | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | RoHS | Shaft Type | Switch Function Configuration | Voltage Rating (VDC) | Watertight | Operating Temperature | Packaging | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Orientation | Current Rating | Frequency | Contact Resistance | Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Operating Force | Illumination Type | Adhesive | Terminal Type | Current Rating (Max) | Legend | USB | Background Color | Text Color | Language | Connection Type | Input Voltage | Shrink Ratio | IP Rating | Label Width | Product Length (mm) | Actuator Length | Label Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Brady | 40925 | - | - | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Potable Water Not To Be Used For Drinking Washing Or Cooking Purposes | - | White | - | English | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | 3.2(mm) | Square Button | Gray | - | Right Angle | - | - | EAR99 | No | 8536509040 | - | Unavailable | Siemens Building Technologies | GSD161.1P | - | - | - | SPST | 10.4(mm) | - | - | N.O. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.96(N) | Not Required | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | 8.5(mm) | - | - | 6.2(mm) | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | cULus | - | - | - | EAR99 | - | 8536509040 | No | Unavailable | Cooper | TR7746W-BOX | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | White | - | - | 20 A | - | - | 125 VAC | 2 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Duplex Receptacle | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Thomas & Betts | EX/M75-M63/R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyolefin | - | - | - | ASTM, UL | - | 2 AWG (0.375 in to 0.95 in) | - | EAR99 | - | 8536509040 | - | Unavailable | Brady | 133766 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | White | - | - | - | - | 3 to 1 | - | 1 | - | - | 1.66 | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | UL;CSA;IEC | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Thomas & Betts | DBRS650406000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Amps | 60 Hertz | - | 277/480 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanically Interlocked | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Cutler Hammer, Div of Eaton Corp | PDG24K0225D2MK | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Crouse-Hinds Industrial Produc | 1-1358-000-070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | cULus | - | - | - | EAR99 | - | 8536509040 | No | Unavailable | Cooper | TR8200W | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | White | - | - | 15 A | - | - | 125 VAC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Duplex Receptacle | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | GE - General Electric | - | FIXED | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | ABB | ACS60100064000B1200800HD | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver Clad | Through Hole | - | - | 0.8(mm) | Rectangular Button | - | - | Straight | - | Phosphor Bronze | EAR99 | No | 8536509040 | - | Unavailable | Miscellaneous | - | - | Through Hole | -40C to 60C | SPST | 3.5(mm) | Compliant | - | N.O. | 12(V) | - | - | Bulk | PC Pins | - | 60 °C | -40 °C | - | - | Straight | - | - | 100 mΩ | - | - | SPST | 12 V | 20000 | 1.27(N) | Not Required | - | PC Pins | 0.05(A) | - | - | - | - | - | - | - | - | - | - | 7.9(mm) | 800 µm | - | 4.3(mm) | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CE;cULus | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Sick | DFS60B-TGAA04096 | - | - | - | - | - | - | Thru-Hollow | - | - | - | -40 to 100 Degrees C | - | M23 12 Pin Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5~5.5 VDC | - | IP65;IP67 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Thomas & Betts | EX/PG21-M32/TC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Brady | 41535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pipe & Valve Marking | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Caustic Soda | - | Yellow | Black | English | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Crouse-Hinds Industrial Produc | 1-1700-000-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10000 |
| - | - | - | - | - | - | - | - | CE;cULus | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | Sick | DFS60E-TDEK00064 | - | - | - | - | - | Compliant | Thru-Hollow | - | - | - | 0 to 85 Degrees C | - | 1.5 m Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10~32 VDC | - | IP65;IP67 | - | - | - | - | - | - |