- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Termination Style | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Contact Rating @ Voltage | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 317110100 C&K | 2621 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | Hexadecimal | 0.350 8.89mm | Included | 1 | - | 8.89mm | - | ROHS3 Compliant | ||
![]() 341100000 C&K | 2417 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | 100mA | - | 0.1A @ 120VAC/28VDC | 37.85mm | Decimal | 0.315 8.00mm | Included | 4 | - | 32mm | - | ROHS3 Compliant | ||
![]() 321110000 C&K | 2469 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | Decimal | 0.350 8.89mm | Included | 2 | - | 17.78mm | - | ROHS3 Compliant | ||
![]() 303109102 C&K | 2893 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Sold Separately | 1 | Dust Lens | - | - | ROHS3 Compliant | ||
![]() 323110103 C&K | 2724 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Included | 2 | Dust Lens, Sealed Contacts | 17.78mm | - | ROHS3 Compliant | ||
![]() 347110100 C&K | 2302 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 44.20mm x 25.91mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | Hexadecimal | 0.350 8.89mm | Included | 4 | - | - | No | ROHS3 Compliant | ||
![]() 302309002 C&K | 28 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | BCD Complement | 0.315 8.00mm | Sold Separately | 1 | Dust Lens | - | - | ROHS3 Compliant | ||
![]() 312100001 C&K | 2402 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | - | - | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 1 | Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 342110000 C&K | 2224 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 44.20mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 4 | - | - | No | ROHS3 Compliant | ||
![]() 332110100 C&K | 2551 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Included | 3 | - | 26.67mm | - | ROHS3 Compliant | ||
![]() 321400103 C&K | 2135 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | Resistor Decade | 0.315 8.00mm | Included | 2 | Dust Lens, Sealed Contacts | 16mm | - | ROHS3 Compliant | ||
![]() 343100001 C&K | 2163 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | 100mA | - | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 4 | Sealed Contacts | 32mm | - | ROHS3 Compliant | ||
![]() 332110103 C&K | 2540 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Included | 3 | Dust Lens, Sealed Contacts | 26.67mm | - | ROHS3 Compliant | ||
![]() 347110002 C&K | 2845 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 44.20mm x 25.91mm | - | 0 ~ 9, A ~ F | - | 100mA | - | 0.1A @ 120VAC/28VDC | 36.68mm | Hexadecimal | 0.350 8.89mm | Included | 4 | Dust Lens | 35.56mm | - | ROHS3 Compliant | ||
![]() 303119001 C&K | 2099 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 312100102 C&K | 2318 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 1 | Dust Lens | 8mm | - | ROHS3 Compliant | ||
![]() 317110003 C&K | 2543 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | Hexadecimal | 0.350 8.89mm | Included | 1 | Dust Lens, Sealed Contacts | 8.89mm | - | ROHS3 Compliant | ||
![]() 352100100 C&K | 2608 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 48.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 5 | - | - | No | ROHS3 Compliant | ||
![]() 341100100 C&K | 2338 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 40.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | Decimal | 0.315 8.00mm | Included | 4 | - | - | No | ROHS3 Compliant | ||
![]() 333110103 C&K | 2515 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Included | 3 | Dust Lens, Sealed Contacts | 26.67mm | - | ROHS3 Compliant |