- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Termination Style | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Contact Rating @ Voltage | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301119103 C&K | 2119 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | Decimal | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | - | ROHS3 Compliant | ||
![]() 311400100 C&K | 2299 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2015 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | Resistor Decade | 0.315 8.00mm | Included | 1 | - | 8mm | - | ROHS3 Compliant | ||
![]() 322310100 C&K | 2339 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | BCD Complement | 0.350 8.89mm | Included | 2 | - | 17.78mm | - | ROHS3 Compliant | ||
![]() 307109001 C&K | 2662 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | - | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | Hexadecimal | 0.315 8.00mm | Sold Separately | 1 | Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 322110003 C&K | 2722 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 2 | Dust Lens, Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 322300001 C&K | 2812 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | BCD Complement | 0.315 8.00mm | Included | 2 | Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 342700P00 C&K | 2012 |
| Datasheet | 13 Weeks | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | 10 | 65°C | -40°C | Black | PC Pin | Thumbwheel | Rectangular - 40.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 34.29mm | BCD | 0.315 8.00mm | Included | 4 | - | - | No | ROHS3 Compliant | ||
![]() 337110N00 C&K | 2676 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | 16 | 65°C | -40°C | Black | PC Pin | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | Hexadecimal | 0.350 8.89mm | Included | 3 | - | 26.67mm | - | ROHS3 Compliant | ||
![]() 347100002 C&K | 2161 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 40.28mm x 31.00mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | Hexadecimal | 0.315 8.00mm | Included | 4 | Dust Lens | - | No | ROHS3 Compliant | ||
![]() 332100103 C&K | 2313 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 3 | Dust Lens, Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 312700P03 C&K | 2785 |
| Datasheet | 13 Weeks | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | 10 | 65°C | -40°C | Black | PC Pin | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 34.29mm | BCD | 0.315 8.00mm | Included | 1 | Dust Lens, Sealed Contacts | 8mm | - | ROHS3 Compliant | ||
![]() 332310000 C&K | 2960 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD Complement | 0.350 8.89mm | Included | 3 | - | 26.67mm | - | ROHS3 Compliant | ||
![]() 323100103 C&K | 2646 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 2 | Dust Lens, Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 302119003 C&K | 2387 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 312100103 C&K | 2162 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 1 | Dust Lens, Sealed Contacts | 8mm | - | ROHS3 Compliant | ||
![]() 332110001 C&K | 2621 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 3 | Sealed Contacts | 26.67mm | - | ROHS3 Compliant | ||
![]() 327110103 C&K | 2676 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | Hexadecimal | 0.350 8.89mm | Included | 2 | Dust Lens, Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 342110003 C&K | 2748 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 44.20mm x 25.91mm | - | 0 ~ 9 | - | - | - | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 4 | Dust Lens, Sealed Contacts | 35.56mm | - | ROHS3 Compliant | ||
![]() 352300103 C&K | 2765 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 48.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD Complement | 0.315 8.00mm | Included | 5 | Dust Lens, Sealed Contacts | 40mm | - | ROHS3 Compliant | ||
![]() 342110001 C&K | 2992 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 44.20mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 4 | Sealed Contacts | - | No | ROHS3 Compliant |