- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Read Out | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Number of Switch Sections | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Height | Length | Body Height | Display Characters - Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84210M01CNRS Crouzet | In Stock | - | Datasheet | - | - | Front, Panel, Snap in | Panel Mount, Snap-In | - | Polyphenylene Oxide (PPO) | - | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84210 | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | Gold | Card Edge/Solder Pad | - | - | - | Thumbwheel | - | - | - | 0 ~ 9 | - | - | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 36.50mm | Decimal | 0.315 8.00mm | Sold Separately | 1 | Colored Wheel, Red | - | - | - | 0.180 4.57mm | - | RoHS Compliant | - | ||
![]() 302309000 C&K | 115 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Tray | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD Complement | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DPS8131AK2 APEM Inc. | 40 |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount, Screw | - | Polyphenylene Oxide (PPO) | 4g | Copper Tin Alloy | 1e+06 cycles | -20°C~80°C | Tray | - | DPS8 | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | 8536.50.70.00 | - | Gold | Card Edge/Solder Pad | - | 32mm | 22 mm | Pushwheel | - | - | 100mOhm | 0 ~ 9 | 1A | 40V | - | 40V | - | 1A | - | - | 0.1A @ 40VAC/DC | 1 | 32.00mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | 24mm | 0.193 4.90mm | - | ROHS3 Compliant | - | ||
![]() 307119000 C&K | 57 | - | Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Tray | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 16 | - | - | Black | - | 100mA | - | Card Edge/Solder Pad | 120V | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9, A ~ F | - | 120V | 100mA | 28V | 1A | - | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | Hexadecimal | 0.350 8.89mm | Sold Separately | 1 | - | 33mm | 37.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 302119002 C&K | 28 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPS10111ALLS2 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In | - | Polyphenylene Oxide (PPO) | 7.5g | Copper Tin Alloy | - | -20°C~80°C | Tray | - | DPS10 | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | Black | 8536.50.70.00 | - | Gold | PC Pin with Component Mounting | - | 29mm | 23 mm | Pushwheel | - | - | - | 0 ~ 9 | 1A | 40V | - | 40V | - | 1A | - | - | 0.1A @ 40VAC/DC | 1 | 50.10mm | Decimal | 0.394 10.00mm | Sold Separately | 1 | - | - | - | 33mm | 0.275 7.00mm | - | ROHS3 Compliant | - | ||
![]() 322100000 C&K | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | - | - | Thumbwheel | Rectangular - 31.00mm x 24.28mm | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Included | 2 | - | - | 16mm | - | - | - | ROHS3 Compliant | - | ||
![]() 321110003 C&K | 2563 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | - | - | Thumbwheel | Rectangular - 26.42mm x 25.91mm | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | Decimal | 0.350 8.89mm | Included | 2 | Dust Lens, Sealed Contacts | - | 17.78mm | - | - | - | ROHS3 Compliant | - | ||
![]() PICOD307AK2 APEM Inc. | 40 |
| Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 16 | Polyphenylene Oxide (PPO) | - | Copper Alloy | 100,000 Cycles | -20°C~60°C | Tray | - | PICOD | Active | 1 (Unlimited) | Solder | EAR99 | 16 | - | - | Black | 8536.50.70.00 | - | Gold | Card Edge/Solder Pad | - | - | - | Pushwheel | - | - | - | 0 ~ 9, A ~ F | 0.5A | - | - | - | - | 0.5A | .5A@40VAC | .5A@40VDC | 0.1A @ 40VAC/DC | 1 | 24.00mm | Hexadecimal Complement | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | 0.094 2.39mm | - | ROHS3 Compliant | - | ||
![]() A7BS-256 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | -10°C~65°C | Bulk | 2011 | A7BS | Active | Not Applicable | - | - | - | 65°C | -10°C | Light Gray | - | - | - | - | - | - | - | Pushwheel | - | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 50VAC/28VDC | - | - | - | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A7MD-2106-P-D Omron Electronics Inc-EMC Div | In Stock | - | - | - | Gold | - | - | - | - | - | - | 20,000 Cycles | -10°C~65°C | Bulk | 2013 | A7MD | Obsolete | 1 (Unlimited) | PC Pin | - | - | 65°C | -10°C | Black | - | - | Gold | PC Pin | - | - | - | Thumbwheel | - | - | - | 0 ~ 9 | - | - | - | - | - | - | - | - | 0.1A @ 28VDC | - | 14.00mm | BCD | 0.197 5.00mm | Sold Separately | 1 | Diode | - | - | - | - | - | RoHS Compliant | - | ||
![]() SH6131AK2 APEM Inc. | 11 |
| Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyphenylene Oxide (PPO) | - | Copper Alloy | 100,000 Cycles | -20°C~80°C | Tray | - | SH6 | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | 8536.50.70.00 | 100mA | Gold | Card Edge/Solder Pad | - | - | 6 mm | Pushwheel | Rectangular - 14.20mm x 6.00mm | - | 100mOhm | 0 ~ 9 | 0.5A | - | - | - | - | 0.5A | .5A@40VAC | .5A@40VDC | 0.1A @ 40VAC/DC | 1 | 23.30mm | BCD | 0.236 6.00mm | - | 1 | - | - | - | - | 0.122 3.10mm | - | ROHS3 Compliant | - | ||
![]() 342100103 C&K | 2233 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | - | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | BCD | 0.315 8.00mm | Included | 4 | Dust Lens, Sealed Contacts | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 311100N03 C&K | 2947 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | 65°C | -40°C | Black | - | - | - | PC Pin | - | - | - | Thumbwheel | Rectangular - 31.00mm x 16.28mm | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Decimal | 0.315 8.00mm | Included | 1 | Dust Lens, Sealed Contacts | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() 302719P03 C&K | 28 |
| Datasheet | 13 Weeks | - | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | - | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | - | PC Pin | - | - | - | Thumbwheel | - | Non-Shorting | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 33.12mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 84214M01LNNS Crouzet | In Stock | - | Datasheet | - | - | Front, Panel, Snap in | Panel Mount, Snap-In | - | Polyphenylene Oxide (PPO) | - | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84214 | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | Gold | Card Edge/Solder Pad with Component Mounting | - | - | - | Rocker | - | - | - | 0 ~ 9 | - | - | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 42.00mm | Decimal | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | 0.160 4.06mm | - | RoHS Compliant | - | ||
![]() 84212M03CNRS Crouzet | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyphenylene Oxide (PPO) | - | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84212 | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | Gold | Card Edge/Solder Pad | - | - | - | Rocker | - | - | - | 0 ~ 9 | - | - | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 36.50mm | BCD with Complement | 0.492 12.50mm | Sold Separately | 1 | Colored Wheel, Red | - | - | - | 0.240 6.00mm | - | RoHS Compliant | - | ||
![]() 3P3233000 C&K | 2784 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polycarbonate (PC) | - | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad | - | - | - | Pushwheel | Rectangular - 31.65mm x 22.50mm | - | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | 0.1A @ 30VDC | - | 32.15mm | BCD Complement | 0.300 7.62mm | Included | 3 | Spacer Included | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3P1230000 C&K | 15 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polycarbonate (PC) | - | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2003 | 3P | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad | - | - | - | Pushwheel | Rectangular - 22.50mm x 11.32mm | - | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | 0.1A @ 30VDC | - | 32.15mm | BCD Complement | 0.300 7.62mm | Included | 1 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 3P2233100 C&K | 2776 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polycarbonate (PC) | - | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad with Component Mounting | - | - | - | Pushwheel | Rectangular - 22.50mm x 21.49mm | - | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | 0.1A @ 30VDC | - | 42.10mm | BCD Complement | 0.300 7.62mm | Included | 2 | Spacer Included | - | - | - | - | No | ROHS3 Compliant | - |