- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Contact Timing | Contact Rating @ Voltage | Contact Function | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Height | Length | Actuator Length | Display Characters - Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3P1213000 C&K | 15 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Pushwheel | - | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | - | - | 0.1A @ 30VDC | - | 32.15mm | BCD | 0.300 7.62mm | Included | 1 | Spacer Included | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3P0230100 C&K | 15 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | - | Gold | Card Edge/Solder Pad with Component Mounting | - | - | Pushwheel | - | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | - | - | 0.1A @ 30VDC | - | 42.10mm | BCD Complement | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3P1210002 C&K | 15 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Pushwheel | Rectangular - 22.50mm x 11.32mm | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | - | - | 0.1A @ 30VDC | - | 32.15mm | BCD | 0.300 7.62mm | Included | 1 | Dust Lens | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 84212M02CGNS Crouzet | In Stock | - | Datasheet | 6 Weeks | - | Front, Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | 2012 | 84212 | Active | 1 (Unlimited) | - | 10 | - | - | Gray | FRONT MOUNTING | - | - | Gold | Card Edge/Solder Pad | 37.9984mm | 29.9974 mm | Rocker | - | - | 0 ~ 9 | - | - | - | THUMB/PUSHWHEEL SWITCH | - | BREAK-BEFORE-MAKE | 0.1A @ 250VAC/50VDC | ON-ON | 36.50mm | BCD | 0.492 12.50mm | Sold Separately | 1 | - | - | - | 0.374 inch | 0.240 6.00mm | - | RoHS Compliant | - | ||
![]() 3P1230102 C&K | 15 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | - | Gold | Card Edge/Solder Pad with Component Mounting | - | - | Pushwheel | Rectangular - 22.50mm x 11.32mm | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | - | - | 0.1A @ 30VDC | - | 42.10mm | BCD Complement | 0.300 7.62mm | Included | 1 | Dust Lens | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 321400100 C&K | 28 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 100mA | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 1A | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | Resistor Decade | 0.315 8.00mm | Included | 2 | - | - | 16mm | - | - | - | ROHS3 Compliant | - | ||
![]() 317100100 C&K | 2314 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | - | - | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | Hexadecimal | 0.315 8.00mm | Included | 1 | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 341100002 C&K | 2353 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | - | - | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 40.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Decimal | 0.315 8.00mm | Included | 4 | Dust Lens | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 347100001 C&K | 2493 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9, A ~ F | - | 100mA | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Hexadecimal | 0.315 8.00mm | Included | 4 | Sealed Contacts | - | 32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 343100000 C&K | 2491 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | 100mA | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Included | 4 | - | - | 32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 84211M01CNRS Crouzet | In Stock | - | Datasheet | - | - | Front, Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84211 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Rocker | - | - | 0 ~ 9 | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 36.50mm | Decimal | 0.394 10.00mm | Sold Separately | 1 | Colored Wheel, Red | - | - | - | 0.180 4.57mm | - | RoHS Compliant | - | ||
![]() 84212M01CNNS Crouzet | In Stock | - | Datasheet | - | - | Front, Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84212 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Rocker | - | - | 0 ~ 9 | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 36.50mm | Decimal | 0.492 12.50mm | Sold Separately | 1 | - | - | - | - | 0.240 6.00mm | - | RoHS Compliant | - | ||
![]() 84213M02CNNS2.9 Crouzet | In Stock | - | Datasheet | - | - | Panel, Screw | Panel Mount, Screw | Polyphenylene Oxide (PPO) | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84213 | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Rocker | - | - | 2 ~ 9 | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 35.20mm | BCD | 0.394 10.00mm | Sold Separately | 1 | - | - | - | - | 0.180 4.57mm | - | RoHS Compliant | - | ||
![]() 84213M01CNRS Crouzet | In Stock | - | Datasheet | - | - | Panel, Screw | Panel Mount, Screw | Polyphenylene Oxide (PPO) | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84213 | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Rocker | - | - | 0 ~ 9 | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 35.20mm | Decimal | 0.394 10.00mm | Sold Separately | 1 | Colored Wheel, Red | - | - | - | 0.180 4.57mm | - | RoHS Compliant | - | ||
![]() 84214M01CNNS Crouzet | In Stock | - | Datasheet | - | - | Front, Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84214 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Rocker | - | - | 0 ~ 9 | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 32.00mm | Decimal | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | 0.160 4.06mm | - | RoHS Compliant | - | ||
![]() 84210M26LNRS Crouzet | In Stock | - | Datasheet | 6 Weeks | - | Hardware | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84210 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | Gold | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | - | - | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 47.00mm | - | 0.315 8.00mm | Sold Separately | 1 | Colored Wheel, Red | - | - | - | 0.180 4.57mm | - | RoHS Compliant | - | ||
![]() 307129000 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | - | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | Hexadecimal | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3P0210102 C&K | In Stock | - | Datasheet | - | Gold | Front, Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2003 | 3P | Obsolete | 1 (Unlimited) | PCB | 10 | 65°C | -10°C | Black | - | 28V | 100mA | Gold | Card Edge/Solder Pad with Component Mounting | - | - | Pushwheel | - | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | - | - | 0.1A @ 30VDC | - | 42.10mm | BCD | 0.300 7.62mm | Sold Separately | 1 | Dust Lens | 24.8mm | 32mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 302129002 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 302329002 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2015 | 3 | Obsolete | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | Dust Lens | - | - | - | - | - | ROHS3 Compliant | - |