- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Read Out | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Number of Switch Sections | PCB Hole Count | Contact Function | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Height | Length | Body Height | Actuator Length | Display Characters - Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302119300 C&K | In Stock | - | Datasheet | 9 Weeks | - | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 1999 | 3 | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | 65°C | -40°C | Black | - | - | - | - | - | PC Pin | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3P2210002 C&K | In Stock | - | Datasheet | 7 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | - | -10°C~65°C | Bulk | 2010 | 3P | Obsolete | 1 (Unlimited) | Solder | - | 10 | 65°C | -10°C | Black | - | - | - | - | Gold | Card Edge/Solder Pad | - | - | Pushwheel | - | Rectangular - 22.50mm x 18.94mm | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 30VDC | - | - | - | 32.15mm | BCD | 0.300 7.62mm | Included | 2 | Dust Lens | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 3U0210002 C&K | In Stock | - | Datasheet | - | Gold | Front, Panel, Snap in | Panel Mount, Snap-In | - | - | Polyester | Copper Alloy | 1,000,000 Cycles | - | -10°C~65°C | Tray | 2003 | 3U | Obsolete | 1 (Unlimited) | PCB | - | 10 | 65°C | -10°C | Black | - | - | - | 100mA | Gold | Card Edge/Solder Pad | - | - | Pushwheel | - | - | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | 1A | - | - | - | - | 0.1A @ 28VDC | - | - | - | 24.00mm | BCD | 0.300 7.62mm | Sold Separately | 1 | Dust Lens | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7AS-207-PM-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2004 | A7AS | Obsolete | Not Applicable | Solder | - | - | 85°C | -40°C | Black | - | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | - | - | +/- | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 50VAC/28VDC | - | - | - | 53.50mm | SPDT | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7MA-206-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 20,000 Steps | POLYACETAL | -10°C~65°C | Bulk | 2007 | A7MA | Obsolete | Not Applicable | Solder | - | 1 | - | - | Black | FRONT MOUNTING | - | unknown | - | Gold | Card Edge/Solder Pad | - | - | Thumbwheel | - | - | 0.2mOhm | 0 ~ 9 | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 28VDC | - | - | ON-ON | 19.00mm | BCD | 0.236 6.00mm | Sold Separately | 1 | - | - | - | - | 0.079 inch | - | - | RoHS Compliant | Lead Free | ||
![]() A7AS-203-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | POLYACETAL | -40°C~85°C | Bulk | 2004 | A7AS | Obsolete | Not Applicable | Solder | - | - | - | - | Black | DUSTPROOF, END CAPS | - | unknown | - | - | Card Edge/Solder Pad | 29.9974mm | - | Thumbwheel | BINARY CODED | - | 0.2mOhm | 0 ~ 9 | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 50VAC/28VDC | - | - | ON-ON | 41.50mm | Decimal | 0.315 8.00mm | Sold Separately | 1 | - | - | - | 32.004mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7AS-222-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | POLYACETAL | -40°C~85°C | Bulk | 1998 | A7AS | Obsolete | Not Applicable | Solder | - | - | - | - | Black | DUSTPROOF, END CAPS | - | unknown | - | - | Card Edge/Solder Pad | 29.9974mm | - | Thumbwheel | - | - | 0.2mOhm | 0 ~ 9 | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 50VAC/28VDC | - | - | ON-ON | 41.50mm | BCD Complement | 0.315 8.00mm | Sold Separately | 1 | - | - | - | 32.004mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7MA-106 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Panel, Screw, Solder | Panel Mount, Screw | - | - | - | - | 20,000 Steps | POLYACETAL | -10°C~65°C | Bulk | 2001 | A7MA | Obsolete | Not Applicable | Solder | - | 1 | - | - | Light Gray | BACK MOUNTING | - | unknown | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | BINARY CODED DECIMAL | - | 200mOhm | 0 ~ 9 | - | - | - | 28V | 30000 cycles | THUMB/PUSHWHEEL SWITCH | - | - | - | - | - | 0.1A @ 28VDC | - | - | ON-ON | 19.00mm | BCD | 0.236 6.00mm | Sold Separately | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7MA-106-PM Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Screw | Panel Mount, Screw | - | - | - | - | 20,000 Steps | POLYACETAL | -10°C~65°C | Bulk | 2007 | A7MA | Obsolete | Not Applicable | Solder | - | 1 | - | - | Light Gray | BACK MOUNTING | - | unknown | - | Gold | Card Edge/Solder Pad | - | - | Thumbwheel | - | - | 0.2mOhm | +/- | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 28VDC | - | - | ON-ON | 19.00mm | SPDT | 0.236 6.00mm | Sold Separately | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3P3210102 C&K | 2460 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | - | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -10°C | Black | - | - | - | - | Gold | Card Edge/Solder Pad with Component Mounting | - | - | Pushwheel | - | Rectangular - 26.56mm x 22.50mm | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 30VDC | - | - | - | 42.10mm | BCD | 0.300 7.62mm | Included | 3 | Dust Lens | 22mm | 7.62mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() A7AS-207-PM Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2004 | A7AS | Obsolete | Not Applicable | Solder | - | - | 85°C | -40°C | Light Gray | - | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | - | - | +/- | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 50VAC/28VDC | - | - | - | 53.50mm | SPDT | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7AS-207-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | POLYACETAL | -40°C~85°C | Bulk | 2004 | A7AS | Obsolete | Not Applicable | Solder | - | - | - | - | Black | DUSTPROOF, END CAPS | - | unknown | - | - | Card Edge/Solder Pad with Component Mounting | 29.9974mm | - | Thumbwheel | BINARY CODED | - | 0.2mOhm | 0 ~ 9 | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 50VAC/28VDC | - | - | ON-ON | 53.50mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | 32.004mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7SS-106 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Screw | Panel Mount, Screw | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2001 | A7SS | Obsolete | Not Applicable | Solder | - | - | 85°C | -40°C | Black | - | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | - | - | 0 ~ 9 | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 50VAC/28VDC | - | - | - | 43.00mm | BCD | 0.500 12.70mm | Sold Separately | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7MA-206-P2-PM Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 20,000 Steps | POLYACETAL | -10°C~65°C | Bulk | 2007 | A7MA | Obsolete | Not Applicable | PC Pin | - | 1 | - | - | Light Gray | FRONT MOUNTING | - | unknown | - | Gold | PC Pin | - | - | Thumbwheel | - | - | 0.2mOhm | +/- | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 28VDC | - | 10 | ON-ON | 19.00mm | SPDT | 0.236 6.00mm | Sold Separately | 1 | - | - | - | - | 0.079 inch | - | - | RoHS Compliant | Lead Free | ||
![]() A7MA-107 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Screw | Panel Mount, Screw | - | - | - | - | 20,000 Steps | POLYACETAL | -10°C~65°C | Bulk | 2007 | A7MA | Obsolete | Not Applicable | Solder | - | 1 | - | - | Light Gray | BACK MOUNTING | - | unknown | - | Gold | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | - | 0.2mOhm | 0 ~ 9 | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 28VDC | - | - | ON-ON | 31.00mm | BCD | 0.236 6.00mm | Sold Separately | 1 | - | - | - | 30.988mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3P3210N00 C&K | In Stock | - | Datasheet | - | Gold | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In, Right Angle | - | - | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | - | -10°C~65°C | Bulk | 2010 | 3P | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | 65°C | -10°C | Black | - | - | - | - | Gold | PC Pin | - | - | Pushwheel | - | Rectangular - 26.56mm x 22.50mm | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 30VDC | - | - | - | 58.00mm | BCD | 0.300 7.62mm | Included | 3 | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 342100002 C&K | 2892 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 37.85mm | BCD | 0.315 8.00mm | Included | 4 | Dust Lens | - | 32mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302129103 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 48.11mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPS10400AL2 APEM Inc. | 40 |
| - | 8 Weeks | - | - | Panel Mount, Snap-In | NO | - | Polyphenylene Oxide (PPO) | Copper Tin Alloy | - | - | -20°C~80°C | Tray | - | DPS10 | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | Black | - | 8536.50.70.00 | - | - | Gold | Card Edge/Solder Pad with Component Mounting | 29mm | 23 mm | Pushwheel | - | - | - | +/- | 1A | - | - | - | - | - | - | 1A | - | - | - | 0.1A @ 40VAC/DC | 1 | - | - | 50.10mm | SPDT | 0.394 10.00mm | Sold Separately | 1 | - | - | - | 33mm | - | 0.275 7.00mm | - | ROHS3 Compliant | - | ||
![]() PICOD301ALULS2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | 16 | Polyphenylene Oxide (PPO) | Copper Alloy | 100,000 Cycles | - | -20°C~60°C | Tray | - | PICOD | Active | 1 (Unlimited) | PC Pin | EAR99 | 16 | - | - | Black | - | 8536.50.70.00 | - | 500mA | Gold | PC Pin | - | - | Pushwheel | - | - | - | 0 ~ 9, A ~ F | 0.5A | - | - | - | - | - | - | 0.5A | .5A@40VAC | - | .5A@40VDC | 0.1A @ 40VAC/DC | 1 | - | - | 34.50mm | Hexadecimal | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | - | 0.094 2.39mm | - | ROHS3 Compliant | - |