- Manufacturer
- Manufacturer
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Brand
- Series
- Part Status
- Type
- Operating Temperature
- Packaging
- Features
Attribute column
Categories
Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Backshell Material, Plating | Mounting Hole Diameter | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Lifetime @ Temp. | Manufacturer | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage Rated | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Contact Tail Length | Interface | Load Capacitance | Number of Levels | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Manufacturer Size Code | Power - Max | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Utilized IC / Part | Supplied Contents | Plug Wire Entry | Header Orientation | Voltage - Zener (Nom) (Vz) | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Includes | Sensor Type | Screw Size | Absolute Pull Range (APR) | Sensitivity | Flange Diameter | Embedded | Tail Type | Accepts Pin Diameter | Socket Depth | Sensing Range | Pin Hole Diameter | Tail Diameter | Insertion Force | Features | Accepts Square Pin Size | Product Category | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Length - Overall | Board Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 128.88 MHz | ±15ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | RN73H2E | 3M Electronic Specialty | - | - | - | - | - | 1 | - | - | 3M | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 634 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | Other Tools | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | - | - | - | CA310 | - | Silver | - | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 20 | - | Olive Drab | - | - | - | Reverse Bayonet Lock | - | - | 22A | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Olive Drab Cadmium | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.576 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 21pF | - | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Obsolete | - | - | - | - | - | PSOC® CapSense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8C21234, CY8C21334, CY8C21434, CY8C24794, CY8C21634, CY8C21534 | Board(s) | - | - | - | - | - | - | - | Touch, Capacitive | - | - | - | - | Yes, MCU, 8-Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | - | - | - | D38999/20ZF | - | - | - | 20 | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 32 | - | - | - | - | - | Threaded | - | Crimp | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Zinc Nickel | 19-32 | - | - | - | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 5.23 kOhms | - | Thin Film | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.023 (0.58mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 1 Ohms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Thermoplastic | - | - | - | HN15 | - | - | Phosphor Bronze | - | - | 10 A | - | - | - | - | Amphenol Anytek | Bulk | - | Active | - | - | 300 V | - | -40°C ~ 115°C | HN | - | - | - | - | - | - | Plug, Female Sockets | - | 15 | - | Orange | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tin | 14-26 AWG | 15 | - | - | 180° | - | - | - | - | 10-11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.103 (2.62mm) | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | Mill-Max Manufacturing Corp. | Bulk | - | Active | - | - | - | - | -55°C ~ 125°C | 4073 | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.120 (3.05mm) | - | No Tail | 0.045 ~ 0.065 (1.14mm ~ 1.65mm) | 0.190 (4.83mm) | - | 0.088 (2.24mm) | - | - | - | - | - | - | 30.0µin (0.76µm) | - | 0.253 (6.43mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Cork | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | United Visual Products | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Outdoor Enclosed Bulletin Board | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | - | 1 | - | - | 3M | SiTime | Tape & Reel (TR) | - | Active | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Tools | - | - | - | 2.5V | - | - | - | - | 74.175824 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Equipment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PPE Safety Equipment / Lockout Tagout | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | Cal-Chip Electronics, Inc. | Tape & Reel (TR) | - | Active | - | 10 V | - | - | -55°C ~ 125°C | TC | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 6.8 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | Metal | - | D38999/26WD | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | - | 12 | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 15-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut, Self Locking | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | - | 50 | - | - | 3M | SiTime | Strip | - | Active | - | - | - | - | -20°C ~ 70°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Tools | - | - | - | 2.8V | - | - | - | - | 98.304 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | - | Enable/Disable | MEMS | 36mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other Tools | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-204AD | - | - | - | TO-204AD (TO-3) | - | - | - | - | - | 1N2806 | - | - | - | - | - | - | - | 0.4 Ohms | - | - | Microchip Technology | Bulk | - | Active | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 µA @ 5.4 V | - | - | 1.5 V @ 10 A | - | - | - | 50 W | - | - | - | - | - | - | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |