- Manufacturer
- Type
- Series
- Manufacturer
- Width
- Height
- RoHS
- Package
- Mfr
- Product Status
- Ranging
- Weight
- Features
Attribute column
Categories
Equipment - Multimeters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | A AC reading range (min.) | A DC reading range (max.) | AC resistance | Amperage reading range AC (max.) | Amperage reading range DC (min.) | Basic accuracy | Brand | Calibrated to | Country of Origin | Current reading | Data Hold | Dim | Display | Display (counts) | Factory Pack QuantityFactory Pack Quantity | Frequency reading range | Manufacturer | Manufacturer Part Number | Measurement type (details) | Opening range of current clamps | Power supply (details) | Reading category | Reading range - capacity | Reading range - resistance | Resistance Range | Safety Rating | True RMS | V AC reading range (max.) | V AC reading range (min.) | Voltage DC reading range (max.) | Voltage metering | Voltage reading range DC (min.) | Series | Temperature Coefficient | Type | Subcategory | Frequency | Interface | Accuracy | Product Type | Voltage Range | Frequency Range | Capacitance Range | Product | Features | Ranging | Display Count | Battery Type | Product Category | Count | Temperature | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | IDEC | EU2B-YM420MDF-60HZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EU2B | - | - | Test Equipment | - | - | - | Multimeters | - | - | - | - | - | - | - | - | Digital Multimeters | - | - | - | - | - | ||
![]() EX655 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Data Hold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | True RMS | - | - | - | - | - | EX650 | - | Multimeter, Clamp Meter | - | 10 Hz to 1 MHz | - | 0.025 | - | - | - | - | Multimeters | - | Manual | 6000 | - | - | - | - | - | - | - | ||
![]() DM220 Teledyne LeCroy | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No Data Hold | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 Ohms to 40 MOhms | - | - | - | - | - | - | - | - | - | Hand Held | - | 10 kHz | - | 0.01 | - | - | - | 200 uF | Multimeters | - | Auto | 4000 | - | - | - | - | 40 mm | 120 mm | 55 mm | ||
![]() EX503 Teledyne LeCroy | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Held, Waterproof | - | - | - | - | - | - | - | - | Multimeters | - | - | 4000 | - | - | - | - | - | - | - | ||
![]() EX363 Teledyne LeCroy | 2176 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Data Hold | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Ohms to 40 MOhms | - | True RMS | - | - | - | - | - | EX360 | - | Multimeter, Non-contact Voltage Meter | - | 10 mHz to 100 kHz | - | 0.005 | - | 100 uV to 1 kV | - | 1000 pF to 10000 uF | Multimeters | - | - | 6000 | - | - | - | - | - | - | - | ||
![]() EX505 Teledyne LeCroy | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Data Hold | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Ohms to 40 MOhms | - | True RMS | - | - | - | - | - | - | - | Hand Held, Heavy Duty | - | 1 mHz to 10 MHz | - | 0.005 | - | 100 uV to 1 kV | - | 10 pF to 100 uF | Multimeters | - | Manual | 4000 | - | - | - | - | - | - | - | ||
![]() EX360 Teledyne LeCroy | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Data Hold | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Ohms to 40 MOhms | - | True RMS | - | - | - | - | - | EX360 | - | Multimeter, Non-contact Voltage Meter | - | 10 mHz to 100 kHz | - | 0.005 | - | 100 uV to 1 kV | - | 1000 pF to 10000 uF | Multimeters | - | - | 6000 | - | - | - | - | - | - | - | ||
![]() PQ3350-1 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Datalogging | - | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ3350-3 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Datalogging | - | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | - | - | - | ||
![]() RE300 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ORP | - | - | - | - | - | - | - | - | Electrodes | - | - | - | - | - | - | - | - | - | - | ||
![]() 3469334-ISO FLUKE | In Stock | - | - | - | 604g | 0.001A | 10A | 10MΩ | 10A | 0.001A | 0.25% | - | ISO standards | - | AC/DC | - | (W x H) 93 mm x 193 mm | Digital | 6000 | - | 5 Hz - 50 kHz | - | - | True RMS | - | 5 AA batteries (AA) | CAT III 1000 V,CAT IV 600 V | 1 nF - 9999µF | 0.1 Ω - 40 MΩ | - | - | - | 1000V | 0.1mV | 1000V | AC/DC | 0.1mV | - | - | 233 | - | - | none | - | - | - | - | - | - | Wireless display | - | - | - | - | - | -40 to +400°C | 193mm | - | 93mm | ||
![]() 3434889 FLUKE Beha Amprobe | In Stock | - | - | - | 559g | 0.01A | 1000A | 9MΩ | 1000A | 0.1A | 0.5% | - | Manufacturers standards (no certificate) | - | AC/DC | - | (L x W x H) 53 x 108 x 281 mm | Digital | 6600 | - | 10Hz -1MHz | - | - | True RMS | 57mm | 9V DC | CAT III 1000 V,CAT IV 600 V | 0,001 nF - 6.6mF | 0.1 Ω - 66MΩ | - | - | - | 750V | 0.1mV | 1000V | AC/DC | 0.1mV | - | - | ACDC-3400 IND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 281mm | 53mm | 108mm | ||
![]() FLIR DM285-KIT FLIR | In Stock | - | - | - | 537g | 0A | 10.00A | - | 10.00A | 0A | 0.09% | - | Manufacturers standards (no certificate) | - | AC/DC | - | (L x W x H) 200 x 95 x 49 mm | Digital | - | - | 0 Hz - 99.99kHz | - | - | True RMS | - | Rechargeable battery | CAT III 1000 V,CAT IV 600 V | 0 - 10mF | 0 Ω - 50MΩ | - | - | - | 1000V | 0V | 1000V | AC/DC | 0V | - | - | DM285-KIT | - | - | Bluetooth® | - | - | - | - | - | - | Graphics display,Built-in thermal imager | - | - | - | - | - | - | 49mm | 200mm | 95mm | ||
![]() ACD-16 TRMS-PRO FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | - | - | - | - | 158 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 x accuracy/°C @ (0°C -18°C or 28°C -40°C) | - | - | - | - | - | - | - | 5.00Hz to 500.0Hz | - | - | - | - | - | 1.5V-AAA | - | - | - | - | - | - | ||
![]() PM51A FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | - | - | - | - | 158 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz, 4 kHz, 40 kHz, 400 kHz, and 1 MHz | - | - | - | - | - | 3-Volt | - | 4000 | - | - | - | - | ||
![]() AMP-25 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM-250 FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | - | - | - | - | 158 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nominal 0.15 x (specified accuracy)/°C @(0°C -18°C or 28°C -40°C), or otherwise specified. | - | - | - | - | - | - | - | 5.000 Hz, 50.00 Hz, 500.0 Hz, 5.000 kHz, 50.00 kHz, 500.0 kHz, 1.000 MHz | - | - | - | - | - | 1.5V-AAA | - | 4000 | - | - | - | - | ||
![]() AM-140-A FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | - | - | - | - | 158 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000 Hz to 200.000 kHz | - | - | - | - | - | 9-Volt | - | - | - | - | - | - | ||
![]() 30XR-A FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | - | - | - | - | 158 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conforms to UL1244; EN61010-1: CAT II - 600V / CAT III - 300V; Class 2, Pollution degree II. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-Volt | - | 1999 | - | - | - | - | ||
![]() PK-110 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |