- Manufacturer
- Type
- Series
- Manufacturer
- Width
- Height
- RoHS
- Package
- Mfr
- Product Status
- Ranging
- Weight
- Features
Attribute column
Categories
Equipment - Multimeters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Material | Weight | Approvals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Contact Finish Mating | Country of Origin | Data Hold | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Package | Package Description | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Resistance Range | Risk Rank | RoHS | Rohs Code | Safety Rating | True RMS | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Additional Feature | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Style | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Function | Physical Dimension | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Accuracy | Product Type | Includes | Display Type | Voltage Range | Transformer Type | Backlight | Capacitance Range | Response | Product | Features | Functions, Extra | Ranging | Display Count | Battery Type | Product Category | Count | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA103 Murata | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | C&D TECHNOLOGIES INC | C&D Technologies Inc | DA103 | DA100 | - | - | - | 70 °C | - | DIP | - | Transferred | - | - | - | 5.01 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | INTERSTAGE | TURNS RATIO: 1:1 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 9.52mm X 8.89mm X 6.35mm | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | 9.52 mm | 8.89 mm | - | - | - | ||
![]() DM78C FLUKE | In Stock | - | - | - | - | - | - | - | Hard Plastic | - | - | - | - | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVD: EN61010-1:2001, CAT III -300V, CAT II -600V, UL61010-1EMC: Meets EN61326-1:2006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V-AA | - | 3400 | - | - | - | - | - | - | - | ||
![]() EX210-NIST Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM66 Extech | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | MS3106F20 | Extech | - | - | - | - | Silver | - | Data Hold | - | 1 | - | Extech | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | - | - | Metal | Active | 6 MOhms | - | Details | - | - | True RMS | 11.781503 oz | - | 200VAC, 250VDC | -55°C ~ 125°C | - | Military, MIL-DTL-5015, MS | - | - | - | - | Solder Cup | - | - | Plug, Female Sockets | Multifunction | - | 6 | - | - | Olive Drab | - | - | - | Threaded | Test Equipment | - | 22A, 74A | - | N (Normal) | - | Environment Resistant | - | - | 10 A | 50 kHz | - | Olive Drab Cadmium | 20-8 | - | - | - | - | - | - | - | - | - | - | 0.01 | Multimeters | - | - | 600 V | - | - | 200 nF | - | Multimeters | Cable Clamp, Coupling Nut | - | Manual | - | - | Digital Multimeters | - | 50 mm | - | 161 mm | 80 mm | - | - | - | ||
![]() 38073A Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX350-NIST Extech | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extech Instruments | EX350-NIST | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | 0°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 60 µF | - | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | ±20ppm | - | - | - | - | - | - | 120 Ohms | - | 16pF | Fundamental | - | ±15ppm | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
![]() EX450 Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extech Instruments | EX450 | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM650-NIST Triplett | In Stock | - | - | - | - | - | - | - | - | - | - | MM650 | - | - | - | - | - | - | - | - | - | - | - | Triplett | MM650-NIST | - | - | Triplett Test Equipment and Tools | - | - | Box | - | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital (DMM) | - | - | - | - | - | - | - | 6,000 µF | - | - | - | - | - | - | - | - | Handheld | - | - | 10 kHz | - | - | - | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | - | - | - | - | - | - | - | - | - | Battery, Case, Certificate, Temperature Probe, Test Leads | LCD | - | - | Yes | - | True RMS | - | Auto Off, Hold, Min/Max/Ave, Relative | Continuity | Manual | 6000 | - | - | - | - | - | - | - | - | - | CAT IV 600V | ||
![]() 12206 Wurth Electronics | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | Knowles Novacap | 68 nF | 68000 pF | 1206 | 3216 | - | - | - | - | 3000 | - | Knowles | - | - | + 125 C | - | - 55 C | - | - | - | 1206G683K500PHT ROHS ONLY | - | - | - | - | - | Details | - | - | - | 0.000952 oz | 50 VDC | - | - | Reel | Class II High Temperature | - | 10 % | - | - | - | - | - | - | 200 Deg C High Temperature Class II | - | - | - | - | - | - | - | 0.068 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Class 2 | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.63 mm | - | 3.18 mm | 1.52 mm | - | - | - | ||
![]() 3067-NIST Triplett | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triplett | 3067-NIST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM750W-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | 1 % | - | 2 | - | - | 100 ppm/°C | - | - | 10 Ω | - | - | Metal Film | - | - | - | - | - | - | 125 mW | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | 6.35 mm | 2.39 mm | - | Contains Lead | - | ||
![]() DM66-NIST Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | Extech | - | - | - | - | - | - | - | - | 1 | - | Extech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Multimeters | - | - | - | - | - | - | - | - | ||
![]() FLUKE-116 EUR FLUKE | 2623 |
| - | - | - | - | - | - | - | 550g | - | - | - | - | - | - | - | - | - | - | 46 x 84 x 167mm | - | - | - | - | - | +50°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | 9V | - | - | 167mm | - | 46mm | 84mm | - | - | - | ||
![]() AM-220 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM-560 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM-510 CAL FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33XR-A FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX360-NIST Teledyne LeCroy | 2903 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX503-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ3350-1-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |