- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Packaging | Series | Size / Dimension | Part Status | Type | Power (Watts) | Voltage - Supply | Number of Outputs | Current - Output | Voltage - Output | Display Type | Number of Characters | Ripple | Voltage Regulation - Line | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BOP 36-12D-4886 Kepco and Kepco Power | 679 |
| - | BOP 36 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | - | 0 ~ 12A | 0 ~ 36VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 20-20DC4886 Kepco and Kepco Power | 547 |
| - | BOP 20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | - | 0 ~ 20A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 2X100-1DL Kepco and Kepco Power | 543 |
| - | BOP 2X100 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | - | 0 ~ 1A | 0 ~ 100VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() ATE 36-1.5DM Kepco and Kepco Power | 867 |
| - | ATE 36 | Box | ATE | 17.126" L x 5.220" W x 4.157" H (435.00mm x 132.60mm x 105.60mm) | Active | Rack Mount (AC to DC) | 50W | 95 ~ 250VAC | - | 0 ~ 1.5A | 0 ~ 36VDC | LCD | 3.5 (2) | 10mV rms, 30mV p-p | - | - | - | - | - | Programmable | ||
![]() BOP 2X36-6DL Kepco and Kepco Power | 798 |
| - | BOP 2X36 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | - | 0 ~ 6A | 0 ~ 36VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() ATE 15-15DM Kepco and Kepco Power | 972 |
| - | ATE 15 | Box | ATE | 17.142" L x 8.343" W x 5.220" H (435.40mm x 211.90mm x 132.60mm) | Active | Rack Mount (AC to DC) | 250W | 95 ~ 250VAC | - | 0 ~ 15A | 0 ~ 15VDC | LCD | 3.5 (2) | 10mV rms, 30mV p-p | - | - | - | - | - | Programmable | ||
![]() BOP 36-12DL802E Kepco and Kepco Power | 828 |
| - | BOP 36 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | - | 0 ~ 12A | 0 ~ 36VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLP 36-60R Kepco and Kepco Power | 641 |
| - | KLP 36 | Box | KLP | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 1200W | 100 ~ 240VAC | - | 0 ~ 60A | 0 ~ 36VDC | Digital | 4 (2) | 60mV p-p | - | - | - | - | - | GPIB Interface, Programmable, RS-232 | ||
![]() KLP 600-4ER Kepco and Kepco Power | 792 |
| - | KLP 600 | Box | KLP | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 1200W | 100 ~ 240VAC | - | 0 ~ 4A | 0 ~ 600VDC | Digital | 4 (2) | 150mV p-p | - | - | - | - | - | GPIB, LAN Interfaces | ||
![]() KLR 300-8ER Kepco and Kepco Power | 980 |
| - | KLR 300 | Box | KLR | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 2400W | 100 ~ 240VAC | - | 0 ~ 8A | 0 ~ 300VDC | Digital | 4 (2) | 150mV p-p | - | - | - | - | - | GPIB, LAN Interfaces | ||
![]() BOP 50-2DL4886 Kepco and Kepco Power | 647 |
| - | BOP 50 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | - | 0 ~ 2A | 0 ~ 50VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 20-10D-802E Kepco and Kepco Power | 589 |
| - | BOP 20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | - | 0 ~ 10A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 20-20DL802E Kepco and Kepco Power | 568 |
| - | BOP 20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | - | 0 ~ 20A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() 55-000032-01 Versatile Power | In Stock | - | - | 55-000032 | Box | BENCH XR | 10.315" L x 8.819" W x 1.732" H (262.00mm x 224.00mm x 44.00mm) | Active | Bench/Rack Mount (AC to DC) | 600W | - | 1 | 0 ~ 10A | 0 ~ 100VDC | LCD | - | 60mV p-p, 20mV rms | 15mV | 15mV | 0.1% + 15mV, 0.1% + 60mA | 15mA | 15mA | Analog, Ethernet, LXI, Programmable, USB 2.0, Rack Mount Requires Optional Hardware | ||
![]() 55-000036-01 Versatile Power | In Stock | - | - | 55-000036 | Box | RACK XR | 19.016" L x 15.512" W x 1.732" H (483.00mm x 394.00mm x 44.00mm) | Active | Bench/Rack Mount (AC to DC) | 1500W | - | 1 | 0 ~ 70A | 0 ~ 30VDC | LCD | - | 45mV p-p, 10mV rms | 0.05% | 0.05% | - | 0.05% | 0.05% | Analog, Ethernet, LXI, Programmable, USB 2.0 | ||
![]() KLN 100-7.5E Kepco and Kepco Power | 640 |
| - | KLN 100 | Box | KLN | 18.504" L x 8.465" W x 1.732" H (470.00mm x 215.00mm x 44.00mm) | Active | Rack Mount (AC to DC) | 750W | 100 ~ 240VAC | - | 0 ~ 7.5A | 0 ~ 100VDC | Digital | 4 (2) | 10mV rms | 0.05% + 12mV | 0.05% + 12mV | 0.02% + 3 Counts | 0.1% + 6.55mA | 0.1% + 2.75mA | Programmable, RS-485 | ||
![]() BOP 1000DM Kepco and Kepco Power | 616 |
| - | BOP 1000 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 1000W | 95 ~ 250VAC | - | - | 0 ~ 1000VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 20-50GL Kepco and Kepco Power | 657 |
| - | BOP 20 | Box | BOP-GL | 21.500" L x 19.000" W x 5.248" H (546.10mm x 482.60mm x 133.30mm) | Active | Rack Mount (AC to DC) | 1000W | 176 ~ 264VAC | - | 0 ~ 50A | 0 ~ 20VDC | LCD | 5 (2) | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 2X50-2DG Kepco and Kepco Power | 804 |
| - | BOP 2X50 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | - | 0 ~ 2A | 0 ~ 50VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLP 300-8R Kepco and Kepco Power | 624 |
| - | KLP 300 | Box | KLP | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 1200W | 100 ~ 240VAC | - | 0 ~ 8A | 0 ~ 300VDC | Digital | 4 (2) | 150mV p-p | - | - | - | - | - | GPIB Interface, Programmable, RS-232 |