- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Output Power | Minimum Operating Temperature (°C) | Mounting | Operation | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | RoHS | Schedule B | Standards Met | Voltage, Rating | Warranty | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Power Rating | Voltage - Supply | Output | Pin Count | Termination Style | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Configuration | Power Dissipation | Output Current | Max Output Voltage | Voltage - Output | Voltage - Output 2 | Min Output Voltage | Display Type | Dimming | Current - Output 2 | Number of Characters | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Ripple | Voltage Regulation - Line | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLG-185-24A MEAN WELL | In Stock | - | Datasheet | - | - | 1150 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 7800 | - | -40 | Screw | - | 187.2 | 12 to 24 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | 7Year | - | Obsolete | - | Constant Voltage|Constant Current | - | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | 1-10V/PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | RoHS Compliant | ||
![]() 6628A-230-902 Agilent | In Stock | - | - | - | 15.5 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | 2 | 16 V | 2 A | 230 V | - | - | 200 mA | 50 V | - | 50 V | 0 V | - | - | 1 A | - | 253 V | 207 V | - | - | - | - | - | - | - | - | - | - | 132.6 mm | 497.8 mm | 425.5 mm | No SVHC | - | ||
![]() 6634B-230-PLG Agilent | In Stock | - | - | - | 12.7 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | 1 | 100 V | 1 A | 230 V | - | - | 1 A | 100 V | - | - | 0 V | - | - | - | - | 253 V | 207 V | - | - | - | - | - | - | - | - | - | - | 88.1 mm | 364.4 mm | 425.5 mm | No SVHC | - | ||
![]() 6672A-230-832 Agilent | In Stock | - | - | - | 28.2 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 2 kW | - | - | - | - | 1 | 20 V | 100 A | 230 V | - | - | 100 A | 20 V | - | - | 0 V | - | - | - | - | 250 V | 191 V | - | - | - | - | - | - | - | - | - | - | 132.6 mm | 640 mm | 425.5 mm | No SVHC | - | ||
![]() 6031A-230-833 Agilent | In Stock | - | - | - | 17.2 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 1.064 kW | - | - | - | - | 1 | 20 V | 120 A | 230 V | - | - | 120 A | 20 V | - | - | 0 V | - | - | - | - | 240 V | 100 V | - | - | - | - | - | - | - | - | - | - | 132.6 mm | 503.7 mm | 425.5 mm | No SVHC | - | ||
![]() 6622A-230-902 Agilent | In Stock | - | - | - | 17.4 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 160 W | - | - | - | - | 2 | 20 V | 4 A | 230 V | - | - | 4 A | 50 V | - | 50 V | 0 V | - | - | 2 A | - | 253 V | 207 V | - | - | - | - | - | - | - | - | - | - | 132.6 mm | 497.8 mm | 425.5 mm | No SVHC | - | ||
![]() 6642A-240-PLG Agilent | In Stock | - | - | - | 14.2 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | 1 | 20 V | 10 A | 240 V | - | - | 10 A | 20 V | - | - | 0 V | - | - | - | - | 264 V | 209 V | - | - | - | - | - | - | - | - | - | - | 88.1 mm | 439 mm | 425.5 mm | No SVHC | - | ||
![]() 6625A-230-902 Agilent | In Stock | - | - | - | 15.5 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 2 | 7 V | 2 A | 230 V | - | - | 15 mA | 50 V | - | 16 V | 0 V | - | - | 200 mA | - | 253 V | 207 V | - | - | - | - | - | - | - | - | - | - | 132.6 mm | 497.8 mm | 425.5 mm | No SVHC | - | ||
![]() 6690A-400-862 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 6.6 kW | - | - | - | - | 1 | 15 V | 440 A | 400 V | - | - | 440 A | 15 V | - | - | 0 V | - | - | - | - | 440 V | 360 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PISE-W205D LG Innotek | In Stock | - | Datasheet | - | - | - | EAR99 | 92.5 | 8504.40.95.20 | 100VAC to 240VAC | AC/DC | Lead Wire | 80 | 3200 | - | -40 | Screw | - | 150 | 38 to 50 | 39.5 | 228 | 68 | 4 | 0.9(Min) | Non-Compliant | 8504409520/8504409520 | - | - | - | - | Active | - | Constant Current | - | - | - | - | 4 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | 1-10V | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | RoHS Compliant | ||
![]() HLG-185-42A MEAN WELL | In Stock | - | Datasheet | - | - | 1150 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 4400 | - | -40 | Screw | - | 184.8 | 21 to 42 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | 7Year | - | Active | - | Constant Voltage|Constant Current | - | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | 1-10V/PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | RoHS Compliant | ||
![]() 6552A-240-902 Agilent | In Stock | - | - | - | 25 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 500 W | - | - | - | - | 1 | 20 V | 25 A | 240 V | - | - | 25 A | 20 V | - | - | 0 V | - | - | - | - | 264 V | 209 V | - | - | - | - | - | - | - | - | - | - | 132.6 mm | 497.8 mm | 425.5 mm | No SVHC | - | ||
![]() 6644A-240-PLG Agilent | In Stock | - | - | - | 14.2 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 210 W | - | - | - | - | 1 | 60 V | 3.5 A | 240 V | - | - | 3.5 A | 60 V | - | - | 0 V | - | - | - | - | 264 V | 209 V | - | - | - | - | - | - | - | - | - | - | 88.1 mm | 439 mm | 425.5 mm | No SVHC | - | ||
![]() 6612C-240-PLG Agilent | In Stock | - | - | - | 8.2 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | 1 | 20 V | 2 A | 240 V | - | - | 2 A | 20 V | - | - | 0 V | - | - | - | - | 264 V | 209 V | - | - | - | - | - | - | - | - | - | - | 88.1 mm | 368.3 mm | 212.8 mm | No SVHC | - | ||
![]() 6611C-240-PLG Agilent | In Stock | - | - | - | 8.2 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | 1 | 8 V | 5 A | 240 V | - | - | 5 A | 8 V | - | - | 0 V | - | - | - | - | 264 V | 209 V | - | - | - | - | - | - | - | - | - | - | 88.1 mm | 368.3 mm | 212.8 mm | No SVHC | - | ||
![]() 6641A-240-PLG Agilent | In Stock | - | - | - | 14.2 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 160 W | - | - | - | - | 1 | 8 V | 20 A | 240 V | - | - | 20 A | 8 V | - | - | 0 V | - | - | - | - | 264 V | 209 V | - | - | - | - | - | - | - | - | - | - | 88.1 mm | 439 mm | 425.5 mm | No SVHC | - | ||
![]() 1325 Global Specialties | 2885 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.900Lx6.000W x 2.800 H 200.66mmx152.40mmx71.12mm | Active | 1 (Unlimited) | Bench (AC to DC) | 80W | 80W | 100V~120VAC | - | - | - | 1 | - | - | - | - | - | - | - | 1V~16VDC | - | - | LED | - | - | 3 | - | - | 20mV rms | 20mV | 50mV | 1% rdg + 3 digits | 300mA | 10mA | USB Charge Port(s) | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 125 |
| Datasheet | - | - | - | EAR99 | - | - | 198VAC to 264VAC | AC/DC | - | 50 | 350 | 19W | -20 | Screw | Constant Current | 18 | 27 to 54 | 30 | 95 | 53 | 4 | 0.95 | - | - | CB, CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | 198 → 264V ac | - | - | Unconfirmed | - | Constant Current | - | - | - | 27 → 54 V @ 350 mA | 4 | Lead Wire | 1 | 27 → 54V | - | - | Sealed | 4W | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | - | - | - | - | RoHS Compliant | ||
![]() HLG-150-30A MEAN WELL | In Stock | - | Datasheet | - | - | 1150 | EAR99 | 93.5(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 5000 | - | -40 | Screw | - | 150 | 15 to 30 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | 7Year | - | Obsolete | - | Constant Voltage|Constant Current | - | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | Analog/Pot | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | RoHS Compliant | ||
![]() HLG-80H-36BL MEAN WELL | In Stock | - | Datasheet | - | - | 840 | EAR99 | 91(Typ) | 8504.40.95.20 | 127VDC to 431VDC|90VAC to 305VAC | AC/DC | Lead Wire | 80 | 2300 | - | -40 | Screw | - | 82.8 | 21.6 to 36 | 38.8 | 195.6 | 61.5 | 7 | 0.96(Min) | - | - | - | - | 7Year | - | Active | - | Constant Voltage|Constant Current | - | - | - | - | 7 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | RoHS Compliant |