- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Minimum Operating Temperature (°C) | Mounting | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | Warranty | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Pin Count | Termination Style | Number of Outputs | Voltage - Output | Display Type | Dimming | Ripple | Voltage Regulation - Line | Current Regulation - Line | Features | IP Rating | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3PS12415 Teledyne LeCroy | 590 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 360W | - | - | 1 | 0V~24VDC | LCD | - | 5mV rms | 5mV | 3mA | Switching | - | - | - | ||
![]() DD-LDC-035B MEAN WELL | 26 |
| Datasheet | - | 220 | EAR99 | 88(Typ) | 8504.40.95.10 | 254VDC to 420VDC|180VAC to 295VAC | AC/DC | - | 80 | 1000 | -25 | Screw | 35 | 27 to 56 | 21 | 280 | 30 | 14 | 0.95(Min) | 5Year | - | - | - | Constant Power | - | 14 | Lead Wire | 1 | - | - | 0-10V/PWM/Resistor | - | - | - | - | - | - | - | ||
![]() HBG-160-60BHEA MEAN WELL | In Stock | - | Datasheet | - | 1520 | EAR99 | 93.5(Typ) | - | 90VAC to 305VAC | AC/DC | Lead Wire | 60 | 2600 | -40 | - | 156 | 60(Typ) | 66.5 | - | - | 7 | 0.95 | 5Year | - | Active | - | Constant Current | - | 7 | Lead Wire | 1 | - | - | 1-10V/PWM/Resistor | - | - | - | - | IP67 | 151.68 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 635 | EAR99 | 90(Min) | 8504.40.95.20 | 347VAC to 480VAC | AC/DC | Lead Wire | 55 | 1250 | -40 | Screw | 100 | 30 to 100 | 38 | 168 | 60 | 7 | 0.9(Min) | 5Year | - | Active | - | Constant Current | - | 7 | Lead Wire | 1 | - | - | 0-10V | - | - | - | - | IP66 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | EAR99 | 90(Min) | - | 198VAC to 264VAC | AC/DC | - | 50 | 350 | -15 | Screw | 52.5 | 54 to 150 | 21 | 210 | 30 | 5 | 0.95(Min) | 5Year | - | Unconfirmed | - | Constant Current | - | 5 | Push Terminal | 1 | - | - | - | - | - | - | - | IP20 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 60 | EAR99 | 82 | - | 220VAC to 240VAC | AC/DC | - | 50 | 180 | -10 | Screw | 8 | 21 to 42 | 25 | 115 | 45 | 4 | 0.85 | - | Box | Active | - | Constant Current | - | 4 | Push Terminal | 1 | - | - | - | - | - | - | - | IP20 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 1200 | EAR99 | 91 | - | 198VAC to 264VAC | AC/DC | - | 50 | 5600 | -40 | Screw | 200 | 35 to 70 | 42.5 | 252.5 | 68 | 5 | 0.98(Min) | - | Box | Active | - | Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | IP65 | - | RoHS Compliant | ||
![]() LPF60-48 CLASS II MEAN WELL | In Stock | - | Datasheet | - | 450 | EAR99 | 90(Typ) | - | 127VDC to 431VDC|90VAC to 305VAC | AC/DC | Lead Wire | 80 | 1250 | -40 | Screw | 60 | 28.8 to 48 | 32 | 162.5 | 43 | 4 | 0.97(Min) | 5Year | - | Active | - | Constant Current|Constant Voltage | - | 4 | Lead Wire | 1 | - | - | PWM | - | - | - | - | IP67 | - | RoHS Compliant | ||
![]() DD-LDC-080 MEAN WELL | In Stock | - | Datasheet | - | 295 | EAR99 | 90(Typ) | 8504.40.95.20 | 180VAC to 295VAC | AC/DC | - | 85 | 2100 | -25 | Screw | 80 | 27 to 56 | 21 | 360 | 30 | 12 | 0.95(Min) | 5Year | - | - | - | Constant Power | - | 12 | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-1.0/W RECOM Power | In Stock | - | Datasheet | - | 6.8 | EAR99 | 96 | - | 6VDC to 36VDC | DC/DC | Lead Wire | 71 | 1000 | -40 | Through Hole | 31 | 2 to 35 | 8.5 | 22.1 | 12.6 | 4 | - | 5Year | Bag | Active | - | Constant Current | - | 4 | Lead Wire | 1 | - | - | Analog/PWM | - | - | - | - | IP67 | - | RoHS Compliant | ||
![]() HBG-240-60BFSR MEAN WELL | In Stock | - | Datasheet | - | 2100 | EAR99 | 93.5(Typ) | - | 90VAC to 305VAC | AC/DC | Lead Wire | 70 | 4000 | -40 | - | 240 | 60(Typ) | 69 | - | - | 7 | 0.95 | 5Year | - | Active | - | Constant Current | - | 7 | Lead Wire | 1 | - | - | 1-10V/PWM/Resistor | - | - | - | - | IP67 | 191.5 | RoHS Compliant | ||
![]() 7211875 MEAN WELL | In Stock | - | Datasheet | - | 1120 | EAR99 | 92(Typ) | - | 127VDC to 431VDC|90VAC to 305VAC | AC/DC | Lead Wire | 80 | 10000 | -40 | Screw | 120 | 12(Typ) | 38.8 | 220 | 68 | 7 | 0.98(Min) | 7Year | - | Active | - | Constant Voltage|Constant Current | - | 7 | Lead Wire | 1 | - | - | 1-10V/PWM/Resistor | - | - | - | - | IP67 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 185 | EAR99 | 92 | - | 198VAC to 264VAC | AC/DC | - | 60 | 350 | -25 | Screw | 35 | 54 to 216 | 21 | 280 | 30 | 9 | 0.95(Min) | - | Box | Active | - | Constant Current | - | 9 | Push Terminal | 1 | - | - | - | - | - | - | - | IP20 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 998 | EAR99 | 92(Min) | 8504.40.95.30 | 347VAC to 480VAC | AC/DC | Lead Wire | 55 | 1250 | -40 | Screw | 180 | 70 to 210 | 38 | 241 | 60 | 7 | 0.9(Min) | 5Year | - | Active | - | Constant Current | - | 7 | Lead Wire | 1 | - | - | 0-10V | - | - | - | - | IP66 | - | RoHS Compliant | ||
![]() 79377 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 80(Min) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1400 | -40 | Screw | 50 | 25 to 51 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | 5Year | - | - | - | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 185 | EAR99 | 90(Min) | - | 220VAC to 240VAC | AC/DC | - | 45 | 1400 | -10 | Screw | 60 | 21 to 42 | 29.5 | 110 | 75 | 4 | 0.98 | - | Box | Active | - | Constant Current | - | 4 | Push Terminal | 1 | - | - | - | - | - | - | - | IP20 | - | RoHS Compliant | ||
![]() RACD12-450 RECOM Power | In Stock | - | Datasheet | - | 100 | EAR99 | 78 | - | 100VAC to 240VAC | AC/DC | - | 50 | 450 | -20 | Screw | 12 | 3 to 27.5 | 18 | 123 | 45 | 6 | 0.95 | - | - | - | - | Constant Current | - | 6 | Screw Terminal Block | 6 | - | - | - | - | - | - | - | IP20 | - | - | ||
![]() CEN-100-36A MEAN WELL | In Stock | - | Datasheet | - | 600 | EAR99 | 90(Typ) | 8504.40.95.20 | 90VAC to 295VAC | AC/DC | Lead Wire | 70 | 2650 | -30 | Screw | 95.4 | 23.4 to 36 | 40.5 | 193 | 62.5 | 5 | 0.97(Min) | 3Year | - | Obsolete | - | Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | IP66 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 290 | EAR99 | 93 | - | 198VAC to 264VAC | AC/DC | - | 60 | 700 | -25 | Screw | 120 | 54 to 216 | 21 | 360 | 30 | 9 | 0.99(Min) | - | Box | Active | - | Constant Current | - | 9 | Push Terminal | 1 | - | - | - | - | - | - | - | IP20 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 2200 | EAR99 | 92 | - | 108VAC to 305VAC | AC/DC | - | 50 | 700 | -40 | Screw | 250 | 180 to 357 | 55 | 267 | 89 | 5 | 0.95 | - | - | Active | - | Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | IP65 | - | RoHS Compliant |