- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Minimum Operating Temperature (°C) | Mounting | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | Warranty | Packaging | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Pin Count | Termination Style | Number of Outputs | Voltage - Output | Display Type | Dimming | Number of Characters | Ripple | Voltage Regulation - Line | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features | IP Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNV-24V320WBAA Delta Electronics | In Stock | - | Datasheet | - | 1190 | EAR99 | 92.5(Typ) | - | 180VAC to 528VAC | AC/DC | Lead Wire | 70 | 13400 | -40 | Screw | 320 | 24(Typ) | 43.8 | 262 | 90 | 5 | 0.98 | - | - | - | Active | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | IP67 | Yes with exemptions | ||
![]() 79421 OSRAM | In Stock | - | Datasheet | - | 176.9 | EAR99 | 83(Min) | 8504.40.95.10 | 120VAC to 277VAC | AC/DC | - | 50 | 500 | -40 | - | 20 | 28 to 40 | 25.4(Max) | 90.4(Max) | 33.3(Max) | 4 | 0.9(Min) | 5Year | - | - | Obsolete | - | Constant Current | - | 4 | Lead Wire | 1 | - | - | ELV | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 57351 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 87 | - | 120VAC to 277VAC | AC/DC | - | 50 | 1400 | -35 | Screw | 40 | 8 to 55 | 27.5 | 125.6 | 61.1 | 10 | 0.9(Min) | - | - | - | Unconfirmed | - | Constant Current | - | 10 | - | 1 | - | - | 0-10V | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 51633 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | - | 8504.40.95.20 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | - | -25 | Screw | 60 | 12(Typ) | 29.7 | 240.7 | 42.7 | 7 | 0.99 | 3Year | Carton | - | - | - | - | - | 7 | Lead Wire | 1 | - | - | 0-10V/PWM | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 79376 OSRAM | In Stock | - | Datasheet | - | - | EAR99 | 80(Min) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1050 | -40 | Screw | 30 | 25 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | 5Year | - | - | - | - | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T3PS3000 Teledyne LeCroy | 964 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.945Lx8.858W x 5.630 H 278.00mmx225.00mmx143.00mm | Active | Not Applicable | Bench (AC to DC) | 220W | - | - | 3 | 0V~32VDC 0V~32VDC 5VDC | LCD | - | 4, 5 | 1mV rms | 0.01% + 3mV | 0.01% + 3mV | 0.03% + 10mV; 0.3% + 10mA | 0.2% + 3mA | 0.2% + 3mA | LAN, Programmable, USB Interface | - | RoHS Compliant | ||
![]() T3PS23203 Teledyne LeCroy | 770 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 192W | - | - | 2 | 0V~32VDC 0V~32VDC | LCD | - | - | 1mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear | - | - | ||
![]() T3PS43203 Teledyne LeCroy | 612 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 212W | - | - | 4 | 0V~32VDC 0V~32VDC 0V~15VDC 0V~5VDC | LCD | - | - | 1mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 150 | EAR99 | 90(Min) | - | 220VAC to 240VAC | AC/DC | - | 50 | 700 | -10 | Screw | 30 | 21 to 42 | 29.5 | 103 | 67 | 4 | 0.98 | - | Box | - | Active | - | Constant Current | - | 4 | Push Terminal | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | EAR99 | 84(Min) | - | 220VAC to 240VAC | AC/DC | - | 50 | 500 | -20 | Screw | 17.5 | 15 to 50 | 29.5 | 97 | 43 | 6 | 0.95(Min) | 5Year | - | - | Unconfirmed | - | Constant Current | - | 6 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 288 | EAR99 | 87 | - | 198VAC to 264VAC | AC/DC | - | 50 | 1400 | -25 | Screw | 71.4 | 27 to 51 | 21 | 360 | 30 | 8 | 0.98 | - | Box | - | Active | - | Constant Current | - | 8 | Push Terminal | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
![]() OT 50/120-277/700 P5 OSRAM | In Stock | - | Datasheet | - | 500 | EAR99 | 87 | - | 108VAC to 305VAC | AC/DC | - | 55 | 700 | -40 | Screw | 50 | 24 to 74 | 30 | 168 | 50 | 5 | 0.95 | - | Box | - | Active | - | Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | IP65 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 203 | EAR99 | 93 | - | 198VAC to 264VAC | AC/DC | - | 60 | 550 | -25 | Screw | 75 | 54 to 216 | 21 | 280 | 30 | 9 | 0.98(Min) | - | Box | - | Active | - | Constant Current | - | 9 | Push Terminal | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 170 | EAR99 | 90(Min) | - | 220VAC to 240VAC | AC/DC | - | 50 | 1050 | -10 | Screw | 45 | 21 to 42 | 29.5 | 103 | 67 | 4 | 0.98 | - | Box | - | Active | - | Constant Current | - | 4 | Push Terminal | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 665 | EAR99 | 90 | - | 108VAC to 305VAC | AC/DC | - | 55 | 700 | -40 | Screw | 100 | 55 to 152 | 39 | 168 | 60 | 5 | 0.95 | - | Box | - | Active | - | Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | IP65 | RoHS Compliant | ||
![]() RACD30-700/X10 RECOM Power | In Stock | - | Datasheet | - | 200 | EAR99 | 85 | - | 90VAC to 264VAC | AC/DC | Screw Terminal Block | 50 | 700 | -20 | Screw | 30 | 10 to 43 | 22.5 | 160 | 50 | 6 | 0.95(Min) | 5Year | Box | - | Obsolete | - | Constant Current | - | 6 | Screw Terminal Block | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
![]() T3PS33203P Teledyne LeCroy | 544 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 207W | - | - | 3 | 0V~32VDC 0V~32VDC 5VDC 1.8VDC 2.5VDC 3.3VDC 5VDC | LCD | - | - | 0.35mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear, Programmable | - | - | ||
![]() T3PS13206P Teledyne LeCroy | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 192W | - | - | 1 | 0V~32VDC | LCD | - | - | 0.5mV rms | 0.01% + 3mV | 0.02% + 5mV | - | 0.02% + 3mA | 0.02% + 3mA | Linear, Programmable | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 90 | EAR99 | 89 | - | 198VAC to 264VAC | AC/DC | - | 50 | 700 | -20 | Screw | 29.4 | 23 to 42 | 29.5 | 97 | 43 | 6 | 0.98 | - | - | - | Unconfirmed | - | Constant Current | - | 6 | Push Terminal | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
![]() OT 40/120-277/1A0 4DIM LT2 E OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | 260 | - | 88.5 | - | 108VAC to 305VAC | AC/DC | - | 60 | 1050 | -40 | Screw | 40 | 15 to 56 | 33 | 123 | 79 | 11 | 0.95 | - | - | - | - | - | Constant Current | - | 11 | - | 1 | - | - | DALI | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant |