- Manufacturer
- Series
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- Ratings
- RoHS
- Specifications
- Manufacturer Part Number
- Length
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Equipment - Electrical Testers, Current Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Backlighting | Base Product Number | Basic accuracy | Calibrated to | Country of Origin | Data Hold | Dim | Dimensions | Display | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Opening range of current clamps | Package | Power Source | Product Status | Reading category | Reading type | True RMS | V AC reading range (max.) | V AC reading range (min.) | Series | Temperature Coefficient | Type | Frequency | Voltage | Accuracy | Specifications | Display Type | Frequency Range | Product | Safety Category | Ranging | Battery Type | Display Style | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA443 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | True RMS | - | - | - | - | - | 1 MHz | 600 VAC, 600 VDC | - | - | LCD | - | Clamp Multimeters | - | Auto | - | - | - | - | - | - | - | ||
![]() CT238A FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 156 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 % of rdg per 10 °C | - | - | - | - | - | - | DC to 20 kHz | - | - | - | 9-Volt | - | - | - | - | - | - | ||
![]() ACD-41PQ FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00 Hz to 500.0 Hz | - | - | - | 1.5V-AAA | LCD | - | - | - | - | - | ||
![]() ACDC-100 TRMS FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V-AAA | LCD | - | - | - | - | - | ||
![]() AC68C FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kHz, 20 kHz | - | - | - | 9-Volt | Digital | - | - | - | - | - | ||
![]() ACD-20SW FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V-AAA | Color LCD | - | - | - | - | - | ||
![]() ACD-3300 IND FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Hz to 1 MHz: > 3.5 V rms | - | - | - | 9-Volt | LCD | - | - | - | - | - | ||
![]() AC50A FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V-AA | Digital | - | - | - | - | - | ||
![]() ACD-22SW FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 to 60 Hz | - | - | - | 1.5V-AAA | LCD | - | - | - | - | - | ||
![]() ACD-6 PRO FLUKE | In Stock | - | - | Hard Plastic | - | - | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 x (specified accuracy)/°C @ 0°C -18°C | - | - | - | - | - | - | - | - | - | - | Not Battery Operated | LCD | - | - | - | - | - | ||
![]() 380947 Teledyne LeCroy | In Stock | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 kHz | - | +/- 4 % | - | 3 3/4 Digit | - | - | - | Auto | - | - | - | - | - | - | - | ||
![]() AMP-220-EUR KIT2 FLUKE Beha Amprobe | 2674 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT III 600 V | - | - | - | - | - | - | - | - | ||
![]() 2390055 FLUKE Beha Amprobe | In Stock | - | - | - | 75g | - | - | ±4% | Manufacturers standards (no certificate) | - | - | (W x H) 45 mm x 20 mm | - | - | - | - | - | - | 30mm | - | - | - | CAT II 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 45mm | - | ||
![]() CM42-NIST Teledyne LeCroy | 2234 |
| - | - | - | - | CM42 | - | - | - | - | - | - | - | - | - | Teledyne FLIR Commercial Systems | - | - | Bulk | - | Obsolete | - | - | - | - | - | CM | - | Current Meter, Clamp/Probe | - | - | - | DMM Functions Include Voltage, Resistance, Capacitance, Frequency and Current to 400A | - | - | - | - | - | - | - | - | - | - | - | CAT III 600V, CAT IV 300V | ||
![]() 3806487 FLUKE | In Stock | - | - | - | - | - | - | - | Manufacturers standards (no certificate) | - | - | - | - | LED | - | - | - | - | - | - | - | - | CAT IV 1000 V | Phase | - | 1000V | 200V | - | - | FLK2AC/200-1000V5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CON-24V-12V Triplett | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triplett Test Equipment and Tools | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MARVI15000 Dale | In Stock | - | - | - | 130g | - | - | - | - | - | - | - | 205 x 67 x 27mm | - | +55°C | 1000V | - | -10°C | - | - | Mains | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | CAT IV 1000V | - | - | - | IP54 | 27mm | 205mm | 67mm | - | ||
![]() MARCM87 Dale | In Stock | - | - | - | 585g | - | - | - | - | - | - | - | 108 x 53 x 281mm | - | +40°C | - | - | 0°C | - | - | Battery | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Bar Graphs, LCD | - | - | CAT II 1000 V 10 A, CAT III 1000 V 10 A, CAT IV 600 V | - | 9V | - | - | 281mm | 108mm | 53mm | - | ||
![]() MARVT28 Dale | In Stock | - | - | - | 130g | - | - | - | - | - | - | - | 205 x 67 x 27mm | - | +55°C | 690V ac/dc | - | -10°C | - | - | Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | CAT III 690 V, CAT IV 600V | - | AAA | - | IP64 | 27mm | 205mm | 67mm | - | ||
![]() MARVT25 Dale | In Stock | - | - | - | 130g | - | - | - | - | - | - | - | 205 x 67 x 27mm | - | +55°C | 690V ac/dc | - | -10°C | - | - | Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | CAT III 690 V, CAT IV 600V | - | AAA | - | IP64 | 27mm | 205mm | 67mm | - |