- Manufacturer
- Type
- Series
- Manufacturer
- Width
- Height
- RoHS
- Package
- Mfr
- Product Status
- Ranging
- Weight
- Features
Attribute column
Categories
Equipment - Multimeters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Country of Origin | Data Hold | Number of Digits | Resistance Range | Safety Rating | True RMS | Series | Temperature Coefficient | Type | Frequency | Accuracy | Family | Temperature Range | Voltage Range | Frequency Range | Capacitance Range | Product | Ranging | Display Count | Battery Type | Count | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMP-25 FLUKE | In Stock | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM-250 FLUKE | In Stock | - | - | Hard Plastic | 158 | Yes | - | - | - | - | - | Nominal 0.15 x (specified accuracy)/°C @(0°C -18°C or 28°C -40°C), or otherwise specified. | - | - | - | - | - | - | 5.000 Hz, 50.00 Hz, 500.0 Hz, 5.000 kHz, 50.00 kHz, 500.0 kHz, 1.000 MHz | - | - | - | - | 1.5V-AAA | 4000 | - | - | - | ||
![]() AM-140-A FLUKE | In Stock | - | - | Hard Plastic | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000 Hz to 200.000 kHz | - | - | - | - | 9-Volt | - | - | - | - | ||
![]() 30XR-A FLUKE | In Stock | - | - | Hard Plastic | 158 | Yes | - | - | Conforms to UL1244; EN61010-1: CAT II - 600V / CAT III - 300V; Class 2, Pollution degree II. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-Volt | 1999 | - | - | - | ||
![]() PK-110 FLUKE | In Stock | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACD-10 PLUS FLUKE | In Stock | - | - | Hard Plastic, Rubber | 158 | Yes | - | - | - | - | - | Nominal 0.15 x (specified accuracy)/°C @(0 °C - 18 °C or 28 °C - 40 °C) | - | - | - | - | - | - | - | - | - | - | - | 3V | 4000 | - | - | - | ||
![]() ACD-14 TRMS-PLUS FLUKE | In Stock | - | - | Hard Plastic | 158 | Yes | - | - | CE EN61010-1, EN61010-2-032 - Pollution Degree 2 | - | - | Nominal 0.15 x (specified accuracy)/°C @(0 °C - 18 °C or 28 °C - 40 °C) | - | - | - | - | - | - | - | - | - | - | - | 3V | 4000 | - | - | - | ||
![]() AM-570 FLUKE | In Stock | - | - | Hard Plastic | 156 | Yes | - | - | CAT IV 600V, CAT III 1000V | - | - | - | - | - | - | - | -40 °F to 1832 °F / -40 °C to 1000 °C | - | 60.0/600.0 Hz,6.000/60.00/600.0 kHz,6.000/60.00MHz | - | - | - | - | 9 V, Alkaline battery x 1 | 0 | - | - | - | ||
![]() AC75B FLUKE | In Stock | - | - | Hard Plastic | 158 | Yes | - | - | - | - | - | Add 0.2 x (Specified Accuracy)/°C, <.18°C, >28°C | - | - | - | - | - | - | - | - | - | - | - | 9-Volt | 4000 | - | - | - | ||
![]() EX655 Teledyne LeCroy | In Stock | - | - | - | - | Data Hold | 4 Digit | - | - | True RMS | EX650 | - | Multimeter, Clamp Meter | 10 Hz to 1 MHz | 0.025 | - | - | - | - | - | Multimeters | Manual | 6000 | - | - | - | - | - | ||
![]() EX330-NIST Teledyne LeCroy | 2098 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM220 Teledyne LeCroy | 18 |
| - | - | - | No Data Hold | 4 Digit | 0 Ohms to 40 MOhms | - | - | - | - | Hand Held | 10 kHz | 0.01 | - | - | - | - | 200 uF | Multimeters | Auto | 4000 | - | - | 40 mm | 120 mm | 55 mm | ||
![]() EX503 Teledyne LeCroy | 40 |
| - | - | - | - | - | - | - | - | - | - | Hand Held, Waterproof | - | - | - | - | - | - | - | Multimeters | - | 4000 | - | - | - | - | - | ||
![]() EX363 Teledyne LeCroy | 2246 |
| - | - | - | Data Hold | 4 Digit | 0.1 Ohms to 40 MOhms | - | True RMS | EX360 | - | Multimeter, Non-contact Voltage Meter | 10 mHz to 100 kHz | 0.005 | - | - | 100 uV to 1 kV | - | 1000 pF to 10000 uF | Multimeters | - | 6000 | - | - | - | - | - | ||
![]() EX505 Teledyne LeCroy | 2111 |
| - | - | - | Data Hold | 3 1/2 Digit | 0.1 Ohms to 40 MOhms | - | True RMS | - | - | Hand Held, Heavy Duty | 1 mHz to 10 MHz | 0.005 | - | - | 100 uV to 1 kV | - | 10 pF to 100 uF | Multimeters | Manual | 4000 | - | - | - | - | - | ||
![]() EX360 Teledyne LeCroy | 2261 |
| - | - | - | Data Hold | 4 Digit | 0.1 Ohms to 40 MOhms | - | True RMS | EX360 | - | Multimeter, Non-contact Voltage Meter | 10 mHz to 100 kHz | 0.005 | - | - | 100 uV to 1 kV | - | 1000 pF to 10000 uF | Multimeters | - | 6000 | - | - | - | - | - | ||
![]() PQ3350-1 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | Datalogging | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | ||
![]() PQ3350-3 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | Datalogging | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | ||
![]() RE300 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | ORP | - | - | - | - | - | - | - | Electrodes | - | - | - | - | - | - | - | ||
![]() HD110C FLUKE | In Stock | - | - | Hard Plastic | 158 | Yes | - | - | EN61010-1 certified for CAT IV, 1000 V ac/1500 V dc and lower installations. | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | - | - | - | - | - | 9-Volt | 1999 | - | - | - |