- Manufacturer
- Type
- Series
- Manufacturer
- Width
- Height
- RoHS
- Package
- Mfr
- Product Status
- Ranging
- Weight
- Features
Attribute column
Categories
Equipment - Multimeters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | ACVoltage | AutomaticShutdown | Base Product Number | Country of Origin | Data Hold | Mfr | OverallDimensions | Package | PowerSupplyBattery | Product Status | RoHS | Safety Rating | SafetyLevel | Series | Temperature Coefficient | Type | Resistance | Capacitance | Style | Frequency | Function | Temperature Range | Includes | Display Type | Frequency Range | Response | Product | Case Color | Features | Functions, Extra | Ranging | Display Count | Display Digits | Kit Contents | Battery Type | Count | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EX470A-NISTL Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380395-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ3350 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Datalogging | - | - | - | - | - | - | - | - | - | - | Multimeters | - | - | - | - | - | - | - | - | - | - | ||
![]() IM75-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | IM75 | - | - | Teledyne FLIR Commercial Systems | - | Bulk | - | Active | - | - | - | IM | - | Digital (DMM) | - | - | Handheld | - | Voltage, Resistance, Capacitance, Frequency | - | Calibration Certificate, Case, Clips, Strap, Test Leads | LCD, Dual, Bar Graph | - | True RMS | - | - | Backlight, Data Logging, Hold | Continuity, Diode Test, Insulation Test | Auto | - | 4 | - | - | - | CAT III 1000V, CAT IV 600V | ||
![]() ADVANCED KIT FLUKE Beha Amprobe | 2976 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Multimeter, Real RMS Current Clamp, Voltage Tester | - | - | - | ||
![]() DML-430A-C Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | Tempo Communications | - | Bulk | - | Obsolete | - | - | - | - | - | Digital (DMM) | - | - | Handheld | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | Battery, Boot, Case, Temperature Probe, Test Leads | LCD, Dual, Bar Graph | - | True RMS | - | - | Backlight, Data Logging, (Internal Memory), Hold, Min/Max/Dif, Record | Continuity, Diode Test | Auto/Manual | 10000 | 4.75 | - | - | - | CAT IV 1000V | ||
![]() MT-1236 Eclipse | In Stock | - | - | - | - | - | - | - | - | Eclipse Tools | - | Retail Package | - | Active | - | - | - | - | - | Digital | - | - | Handheld | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | Battery, Manual | LCD | - | True RMS | - | - | Backlight, Hold | Continuity, Diode Test | - | 5999 | 3.83 | - | - | - | - | ||
![]() DM93-NIST Teledyne LeCroy | In Stock | - | - | - | - | - | DM93 | - | - | Teledyne FLIR Commercial Systems | - | Bulk | - | Active | - | - | - | DM | - | Digital (DMM) | - | - | Handheld | - | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | Calibration Certificate, Strap, Test Leads, Thermocouple Probe | LCD, Dual, Bar Graph | - | True RMS | - | - | Backlight, Data Logging, Hold | Continuity, Diode Test | Auto | 40000 | 5 | - | - | - | CAT III 1000V, CAT IV 600V | ||
![]() AM-240 10A Multimetr FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 156 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Hz, 100 Hz, 1000 Hz, 10 kHz, 100 kHz, 1000 kHz, 10 MHz | - | - | - | - | - | - | - | - | - | 1.5V-AA | - | - | ||
![]() ACD-14 PLUS FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz with Jaw, 100 kHz with test leads | - | - | Black | - | - | - | - | - | - | 3V | - | - | ||
![]() AM-530 FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 156 | Yes | - | - | - | - | - | - | CAT III 600 V, CAT II 1000 V | - | - | - | - | - | - | - | - | - | - | - | - | 10 Hz to 10 MHz | - | - | - | - | - | - | - | - | - | 9-Volt | 4000 | - | ||
![]() HD160C FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 158 | No | - | - | - | - | - | - | Meets EN 61010-1 CAT IV 1000 V (1500 V DC max) Class II, EN 60529:IP67. | - | - | 0.1 x (spec. accuracy)/°C (0 °C to 18 °C and 28 °C to 50 °C) | - | - | - | - | - | - | -20 °C to 1300 °C (-4° F to 2372 °F) | - | - | 100Hz, 1000Hz, 10kHz, 100kHz, 1000kHz, 10MHz | - | - | - | - | - | - | - | - | - | 9-Volt | 4000 | - | ||
![]() AM-160-A Precisn DMM FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 158 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000 Hz to 200.000 kHz | - | - | - | - | - | - | - | - | - | 9-Volt | - | - | ||
![]() AM-510 FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 156 | Yes | - | - | - | - | - | - | CAT III 600 V | - | - | - | - | - | - | - | - | - | - | - | - | 10 Hz to 10 MHz | - | - | - | - | - | - | - | - | - | 9-Volt | 4000 | - | ||
![]() AM-520 FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 156 | Yes | - | - | - | - | - | - | CAT III 600 V, CAT II 1000 V | - | - | - | - | - | - | - | - | - | - | - | - | 10 Hz to 10 MHz | - | - | - | - | - | - | - | - | - | 9-Volt | 4000 | - | ||
![]() 5XP-A FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 158 | Yes | - | - | - | - | - | - | Triple Safety Rating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Volt | 27 | - | ||
![]() AM-220 Multimeter FLUKE | In Stock | - | - | Hard Plastic | - | - | - | 156 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Hz, 100 Hz, 1000 Hz, 10 kHz, 100 kHz, 1000 kHz, 10 MHz | - | - | - | - | - | - | - | - | - | 1.5V-AA | - | - | ||
![]() 208106 EVERPOWER | In Stock | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE-106 CHINA FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE-101 KIT CHINA FLUKE | In Stock | - | - | - | 600.0 V | Support | - | - | - | - | 130 mm x 65 mm x 27mm | Box-packed | Two AAA batteries | - | - | - | CAT III 600 V | - | - | - | 40.00 MΩ | 1000.0 μF | - | 100.0 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |