- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Cable Types | Calibrated to | Connections | Dim | Inputs | Load balance | Load connection | Load input current (max.) | Load input voltage (min.) | Mains control | Manufacturer | Max. input voltage | Max. non-stop power rating | Max. output current | Max. temperature | Mfr | Min. load input current | Min. temperature | No. of outputs | Output current (min.) | Output Current-Channel 2 | Output Current-Channel 3 | Output voltage (max.) | Output voltage (min.) | Output voltage 2 (max.) | Output voltage 2 (min.) | Output voltage 3 (max.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Package | Product Status | Residual ripple | Series | Size / Dimension | Type | Power (Watts) | Power Rating | Technology | Voltage - Supply | Depth | Output | Number of Outputs | Output Voltage | Output Current | Current - Output | Output Power | Voltage - Output | Display Type | Power | Number of Characters | Load Type | Ripple | Voltage Regulation - Line | Product | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z60-10 TDK Lambda | In Stock | - | - | 1.9kg | - | Manufacturers standards (no certificate) | Bus bars on the back | (W x H x D) 70 x 83 x 350 mm | IEC 320 C16 | 0,01% +5 mA / +2 mV | - | - | - | 0.01% + 2 mA/+ 2 mV | - | - | - | 10A | 50°C | - | - | 0°C | 1x | 0A | - | - | 60V DC | 0V DC | - | - | - | - | - | - | - | - | 50 mV<sub>PP</sub> | - | - | Switched Mode | - | - | SMPSU | - | 350mm | - | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | 83mm | - | 70mm | ||
![]() Z36-24-L TDK Lambda | In Stock | - | - | 1.9kg | - | Manufacturers standards (no certificate) | 4 mm laboratory sockets,front side | (W x H x D) 105 x 83 x 350 mm | IEC 320 C16 | 0,01% +5 mA / +2 mV | - | - | - | 0.01% + 2 mA/+ 2 mV | - | - | - | 24A | 50°C | - | - | 0°C | 1x | 0A | - | - | 36V DC | 0V DC | - | - | - | - | - | - | - | - | 50 mV<sub>PP</sub> | - | - | Switched Mode | - | - | SMPSU | - | 350mm | - | - | - | - | - | - | - | - | 864W | - | - | - | - | - | - | - | - | - | - | - | 83mm | - | 105mm | ||
![]() 2230-30-6 Keithley | In Stock | - | - | - | - | Manufacturers standards (no certificate) | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | 3x | 0A | - | - | 30V DC | 0V DC | 30V DC | 0V DC | 5V DC | - | - | - | - | - | - | 2230 | - | 2230-30-6 | - | 375W | Linear regulated PSU | - | - | - | 2 | 30V | 6A | - | - | - | - | 375W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC3405 SRA Soldering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRA Soldering Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | 17.323 L x 16.929 W x 3.465 H (440.00mm x 430.00mm x 88.00mm) | Bench (AC to DC) | - | - | - | - | - | - | 4 | - | - | 0 ~ 5A | - | 0 ~ 30V | LCD | - | - | - | 1mV rms, 3mA rms | 0.01% + 1mV | - | 1mV | - | 1mA | 0.1% + 1mA | LAN, Programmable, RS232, RS485 and USB Interface | - | - | - | - | ||
![]() Z36-18-L2 TDK Lambda | In Stock | - | - | 1.9kg | - | Manufacturers standards (no certificate) | 4 mm laboratory sockets,front side | (L x W x H) 350 x 105 x 83 mm | IEC 320 C16 | 0,01% +5 mA / +2 mV | - | - | - | 0.01% + 2 mA/+ 2 mV | - | - | - | 18A | 50°C | - | - | 0°C | 1x | 0A | - | - | 36V DC | 0V DC | - | - | - | - | - | - | - | - | 50 mV<sub>PP</sub> | - | - | Synchronised | - | - | SMPSU | - | - | PG jack socket | - | - | - | - | - | - | - | 648W | - | - | - | - | - | - | - | - | - | - | - | 83mm | 350mm | 105mm | ||
![]() Z36-6-L2 TDK Lambda | In Stock | - | - | 2.4kg | - | Manufacturers standards (no certificate) | 4 mm laboratory sockets,front side | (L x W x H) 350 x 105 x 83 mm | IEC 320 C16 | 0,01% +5 mA / +2 mV | - | - | - | 0.01% + 2 mA/+ 2 mV | - | - | - | 6A | 50°C | - | - | 0°C | 1x | 0A | - | - | 36V DC | 0V DC | - | - | - | - | - | - | - | - | 50 mV<sub>PP</sub> | - | - | Synchronised | - | - | SMPSU | - | - | PG jack socket | - | - | - | - | - | - | - | 216W | - | - | - | - | - | - | - | - | - | - | - | 83mm | 350mm | 105mm | ||
![]() PAR30 Long Neck 800 Series Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA INTERNATIONAL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16P30L/830FL32 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA INTERNATIONAL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20P38/827FL35 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA INTERNATIONAL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20P38/840NFL25 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA INTERNATIONAL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K850A Gossen | In Stock | - | - | 5000g | - | Manufacturers standards (no certificate) | - | (W x H x D) 215 x 100 x 280 mm | - | - | Screw terminals (rear) | 30A | 0V DC | - | - | 360V DC | 150W | - | - | - | 0A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 EL | - | SSL 32EL 150 R30 | - | - | - | - | 280mm | - | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | - | - | - | 100mm | - | 215mm | ||
![]() T3PS100011P Teledyne LeCroy | 755 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3PS30063P Teledyne LeCroy | 877 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPS-3206 MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | MPS-3206 | 10.276 L x 4.528 W x 3.780 H (261.00mm x 115.00mm x 96.00mm) | Bench (AC to DC) | 192W | - | - | 110 ~ 220VAC | - | - | 1 | - | - | 0 ~ 6.1A | - | 0 ~ 32V | LED | - | 4 (2) | - | 5mV rms | 0.01% + 5mV | - | 0.1% + 5mV | 0.1% + 1 digits; 0.2% + 3mA | 0.2% + 3mA | 0.2% + 3mA | Programmable | - | - | - | - | ||
![]() MPS-3063XP MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | MPS-XP | 14.961 L x 10.039 W x 4.331 H (380.00mm x 255.00mm x 110.00mm) | Bench (AC to DC) | - | - | - | - | - | - | 3 | - | - | 0A, 0A, 0A, 0 ~ 6A, 6A, 6A | - | 0V, 0V, 0V, 0 ~ 30V, 30V, 30V | - | - | 17 (2) | - | 2mVrms, 5mArms | 0.01% + 3mV | - | 0.01% + 3mV | 0.03% + 10mV; 0.1% + 5mA | 0.01% + 3mA | 0.01% + 3mA | RS232, USB Interface | - | - | - | - | ||
![]() MPS-3005H-3 MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | MPS-H-3 | 12.992 L x 9.843 W x 5.906 H (330.00mm x 250.00mm x 150.00mm) | Bench (AC to DC) | - | - | - | - | - | - | 3 | - | - | 0A, 0 ~ 5A, 5A, 5A | - | 0V, 0 ~ 5V, 30V, 30V | - | - | 16 | - | 2mVrms, 5mArms | 0.01% + 5mV | - | 0.01% + 5mV | 0.03% + 10mV; 0.1% + 5mA | 0.1% + 5mA | 0.1% + 5mA | - | - | - | - | - | ||
![]() APS-7200 MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | APS-7000 | 21.063 L x 18.898 W x 8.858 H (535.00mm x 480.00mm x 225.00mm) | Bench (AC to AC) | - | - | - | 220VAC | - | - | 1 | - | - | 8.4 ~ 16.8A | - | 150VAC ~ 300VAC | LED | - | 8 (2) | - | - | - | - | - | ±0.5% FS | - | - | - | - | - | - | - | ||
![]() 382270 Teledyne LeCroy | In Stock | - | - | - | North American Power Cord Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 A to 5 A | 3 A | - | - | - | - | - | 0 VDC to 30 VDC | 0 VDC to 30 VDC | 3 VDC to 6.5 VDC | - | - | - | - | - | CC/CV Modes | - | - | - | - | - | - | 4 Output | - | - | - | - | - | LED, Quad 3 Digit | - | - | - | - | - | DC Power Supplies | - | - | - | - | - | 110 VAC to 240 VAC | 1.208 ft | 10.2 in | - | ||
![]() KWR103 SRA Soldering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRA Soldering Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | Bench (AC to DC) | 300W | - | - | 110 ~ 220VAC | - | - | 1 | - | - | 0 ~ 15A | - | 0 ~ 60VDC | LED | - | 5 (2) | - | - | - | - | - | - | - | - | Adjustable or Fixed Selection Switch, Regulated, USB | - | - | - | - | ||
![]() 91.52 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |