- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Packaging | Series | Size / Dimension | Part Status | Type | Power (Watts) | Voltage - Supply | Current - Output | Voltage - Output | Display Type | Number of Characters | Ripple | Voltage Regulation - Line | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BOP 50-4D-4886 Kepco and Kepco Power | 506 |
| - | BOP 50 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 4A | 0 ~ 50VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 36-6DL-4886 Kepco and Kepco Power | 847 |
| - | BOP 36 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 6A | 0 ~ 36VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 100-10MG Kepco and Kepco Power | 777 |
| - | BOP 100 | Box | BOP-MG | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 1000W | 95 ~ 250VAC | 0 ~ 10A | 0 ~ 100VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLN 300-2.5E Kepco and Kepco Power | 884 |
| - | KLN 300 | Box | KLN | 18.504" L x 8.465" W x 1.732" H (470.00mm x 215.00mm x 44.00mm) | Active | Rack Mount (AC to DC) | 750W | 100 ~ 240VAC | 0 ~ 2.5A | 0 ~ 300VDC | Digital | 4 (2) | 25mV rms | 0.05% + 32mV | 0.05% + 32mV | 0.02% + 3 Counts | 0.1% + 5.5mA | 0.1% + 2.25mA | Programmable, RS-485 | ||
![]() BOP 2X36-6DC Kepco and Kepco Power | 869 |
| - | BOP 2X36 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 6A | 0 ~ 36VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 20-5DL802E Kepco and Kepco Power | 629 |
| - | BOP 20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | 0 ~ 5A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 50-20MGL Kepco and Kepco Power | 959 |
| - | BOP 50 | Box | BOP-MGL | 21.500" L x 19.000" W x 5.248" H (546.10mm x 482.60mm x 133.30mm) | Active | Rack Mount (AC to DC) | 1000W | 176 ~ 264VAC | 0 ~ 20A | 0 ~ 50VDC | LCD | 5 (2) | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLR 40-60R Kepco and Kepco Power | 936 |
| - | KLR 40 | Box | KLR | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 2400W | 100 ~ 240VAC | 0 ~ 60A | 0 ~ 40VDC | Digital | 4 (2) | 80mV p-p | - | - | - | - | - | GPIB Interface, Programmable, RS-232 | ||
![]() BOP 20-20DL4886 Kepco and Kepco Power | 608 |
| - | BOP 20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 20A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLP 20-120R Kepco and Kepco Power | 872 |
| - | KLP 20 | Box | KLP | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 1200W | 100 ~ 240VAC | 0 ~ 120A | 0 ~ 20VDC | Digital | 4 (2) | 60mV p-p | - | - | - | - | - | GPIB Interface, Programmable, RS-232 | ||
![]() BOP 5-20DL-802E Kepco and Kepco Power | 807 |
| - | BOP 5 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | 0 ~ 20A | 0 ~ 5VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 200-1DC802E Kepco and Kepco Power | 758 |
| - | BOP 200 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 1A | 0 ~ 200VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 50-8DL802E Kepco and Kepco Power | 897 |
| - | BOP 50 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 8A | 0 ~ 50VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 100-4DL802E Kepco and Kepco Power | 846 |
| - | BOP 100 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 4A | 0 ~ 100VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 100-2DL4886 Kepco and Kepco Power | 784 |
| - | BOP 100 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 2A | 0 ~ 100VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLN 30-100E Kepco and Kepco Power | In Stock | - | - | KLN 30 | Box | KLN | 18.504" L x 16.929" W x 3.465" H (470.00mm x 430.00mm x 88.00mm) | Active | Rack Mount (AC to DC) | 3000W | 190 ~ 240VAC | 0 ~ 10A | 0 ~ 30VDC | Digital | 4 (2) | 23mV rms | 0.05% + 5mV | 0.05% + 9.5mV | 0.02% + 3 Counts | 0.1% + 27mA | 0.1% + 13mA | Programmable, RS-485 | ||
![]() ATE 55-10DM Kepco and Kepco Power | 829 |
| - | ATE 55 | Box | ATE | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 500W | 95 ~ 250VAC | 0 ~ 10A | 0 ~ 55VDC | LCD | 3.5 (2) | 10mV rms, 30mV p-p | - | - | - | - | - | Programmable | ||
![]() BOP 100-4DL4886 Kepco and Kepco Power | 744 |
| - | BOP 100 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 4A | 0 ~ 100VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLR 150-16R Kepco and Kepco Power | 981 |
| - | KLR 150 | Box | KLR | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 2400W | 100 ~ 240VAC | 0 ~ 16A | 0 ~ 150VDC | Digital | 4 (2) | 100mV p-p | - | - | - | - | - | GPIB Interface, Programmable, RS-232 | ||
![]() BHK 1000-0.2MG Kepco and Kepco Power | 668 |
| - | BHK 1000 | Box | BHK-MG | 19.000" L x 15.000" W x 5.236" H (482.60mm x 381.00mm x 133.00mm) | Active | Rack Mount (AC to DC) | 200W | 105 ~ 250VAC | 0 ~ 0.2A | 0 ~ 1000VDC | LCD | 16 | - | - | - | - | - | - | GPIB Interface, Programmable |