- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Packaging | Series | Size / Dimension | Part Status | Type | Power (Watts) | Voltage - Supply | Current - Output | Voltage - Output | Display Type | Number of Characters | Ripple | Voltage Regulation - Line | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KLN 30-100E Kepco and Kepco Power | 654 |
| - | KLN 30 | Box | KLN | 18.504" L x 16.929" W x 3.465" H (470.00mm x 430.00mm x 88.00mm) | Active | Rack Mount (AC to DC) | 3000W | 190 ~ 240VAC | 0 ~ 10A | 0 ~ 30VDC | Digital | 4 (2) | 23mV rms | 0.05% + 5mV | 0.05% + 9.5mV | 0.02% + 3 Counts | 0.1% + 27mA | 0.1% + 13mA | Programmable, RS-485 | ||
![]() BOP 36-28EL Kepco and Kepco Power | 566 |
| - | BOP 36 | Box | BOP-EL | 21.500" L x 19.000" W x 5.248" H (546.10mm x 482.60mm x 133.30mm) | Active | Rack Mount (AC to DC) | 1000W | 176 ~ 264VAC | 0 ~ 28A | 0 ~ 36VDC | LCD | 5 (2) | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() ATE 25-20DM Kepco and Kepco Power | In Stock | - | - | ATE 25 | Box | ATE | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 500W | 95 ~ 250VAC | 0 ~ 20A | 0 ~ 25VDC | LCD | 3.5 (2) | 10mV rms, 30mV p-p | - | - | - | - | - | Programmable | ||
![]() BOP 5-30D-4886 Kepco and Kepco Power | 995 |
| - | BOP 5 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 30A | 0 ~ 5VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 2X5-20DL Kepco and Kepco Power | 660 |
| - | BOP 2X5 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | 0 ~ 20A | 0 ~ 5VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLN 600-1.25E Kepco and Kepco Power | 965 |
| - | KLN 600 | Box | KLN | 18.504" L x 8.465" W x 1.732" H (470.00mm x 215.00mm x 44.00mm) | Active | Rack Mount (AC to DC) | 750W | 100 ~ 240VAC | 0 ~ 1.25A | 0 ~ 600VDC | Digital | 4 (2) | 75mV rms | 0.05% + 62mV | 0.05% + 62mV | 0.02% + 3 Counts | 0.1% + 5.26mA | 0.1% + 2.13mA | Programmable, RS-485 | ||
![]() BOP 20-20DC802E Kepco and Kepco Power | 985 |
| - | BOP 20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 20A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLN 6-400E Kepco and Kepco Power | In Stock | - | - | KLN 6 | Box | KLN | 18.504" L x 16.929" W x 3.465" H (470.00mm x 430.00mm x 88.00mm) | Active | Rack Mount (AC to DC) | 3000W | 190 ~ 240VAC | 0 ~ 400A | 0 ~ 6VDC | Digital | 4 (2) | 23mV rms | 0.05% + 2.8mV | 0.05% + 6.2mV | 0.02% + 3 Counts | 0.1% + 85mA | 0.1% + 42mA | Programmable, RS-485 | ||
![]() BOP 20-5DC4886 Kepco and Kepco Power | 653 |
| - | BOP 20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | 0 ~ 5A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 36-12DL4886 Kepco and Kepco Power | 592 |
| - | BOP 36 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 12A | 0 ~ 36VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 200-1DC4886 Kepco and Kepco Power | 903 |
| - | BOP 200 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 1A | 0 ~ 200VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 2X100-2DE Kepco and Kepco Power | 773 |
| - | BOP 2X100 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 2A | 0 ~ 100VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 36-6DC4886 Kepco and Kepco Power | 762 |
| - | BOP 36 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 6A | 0 ~ 36VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 72-6DC802E Kepco and Kepco Power | 783 |
| - | BOP 72 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 6A | 0 ~ 72VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() KLR 40-60ER Kepco and Kepco Power | 940 |
| - | KLR 40 | Box | KLR | 19.000" L x 17.075" W x 1.750" H (482.60mm x 433.70mm x 44.45mm) | Active | Rack Mount (AC to DC) | 2400W | 100 ~ 240VAC | 0 ~ 60A | 0 ~ 40VDC | Digital | 4 (2) | 80mV p-p | - | - | - | - | - | GPIB, LAN Interfaces | ||
![]() BOP 6-125ME Kepco and Kepco Power | 701 |
| - | BOP 6 | Box | BOP-ME | 21.500" L x 19.000" W x 5.248" H (546.10mm x 482.60mm x 133.30mm) | Active | Rack Mount (AC to DC) | 1000W | 176 ~ 264VAC | 0 ~ 125A | 0 ~ 6VDC | LCD | 5 (2) | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() ATE 36-30DMG Kepco and Kepco Power | 935 |
| - | ATE 36 | Box | ATE-DMG | 19.874" L x 19.000" W x 6.969" H (504.80mm x 482.60mm x 177.00mm) | Active | Rack Mount (AC to DC) | 1000W | 95 ~ 250VAC | 0 ~ 30A | 0 ~ 36VDC | LCD | 3.5 (2) | 10mV rms, 30mV p-p | - | - | - | - | - | GPIB Interface, Programmable | ||
![]() BOP 50-8D-4886 Kepco and Kepco Power | 572 |
| - | BOP 50 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 400W | 95 ~ 250VAC | 0 ~ 8A | 0 ~ 50VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 2X20-10DG Kepco and Kepco Power | 731 |
| - | BOP 2X20 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 200W | 95 ~ 250VAC | 0 ~ 10A | 0 ~ 20VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 | ||
![]() BOP 100-1DC802E Kepco and Kepco Power | 823 |
| - | BOP 100 | Box | BOP | 17.142" L x 12.531" W x 5.220" H (435.40mm x 318.30mm x 132.60mm) | Active | Rack Mount (AC to DC) | 100W | 95 ~ 250VAC | 0 ~ 1A | 0 ~ 100VDC | LCD | - | - | - | - | - | - | - | GPIB, RS-232 |